Megger Ground 6320-245

Description
The 6320-245 is a ground from Megger. Features: Professional earth test kit Can be used with any of the DET3 or DET4 Megger earth testers Easy wind reels Easy use, easy pack away Auger style spikes Tough storage case The Megger Professional Earth Test Kit is designed to be as practical as possible. Housed in a tough polyethylene carry case, the kit is stored neatly, well-protected and easy to transport. In use the reels are fitted and retained on the spike handles, simply run out the test lead to the instrument and plug in, plug the other end directly into the spike, and test, easy. When the test is complete, unplug the test leads and wind them in, whilst still on the spike.
Datasheet
Description
The 6320-245 is a ground from Megger. Features: Professional earth test kit Can be used with any of the DET3 or DET4 Megger earth testers Easy wind reels Easy use, easy pack away Auger style spikes Tough storage case The Megger Professional Earth Test Kit is designed to be as practical as possible. Housed in a tough polyethylene carry case, the kit is stored neatly, well-protected and easy to transport. In use the reels are fitted and retained on the spike handles, simply run out the test lead to the instrument and plug in, plug the other end directly into the spike, and test, easy. When the test is complete, unplug the test leads and wind them in, whilst still on the spike.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground 6320-245
The 6320-245 is a ground from Megger. Features: Professional earth test kit Can be used with any of the DET3 or DET4 Megger earth testers Easy wind reels Easy use, easy pack away Auger style spikes Tough storage case The Megger Professional Earth Test Kit is designed to be as practical as possible. Housed in a tough polyethylene carry case, the kit is stored neatly, well-protected and easy to transport. In use the reels are fitted and retained on the spike handles, simply run out the test lead to the instrument and plug in, plug the other end directly into the spike, and test, easy. When the test is complete, unplug the test leads and wind them in, whilst still on the spike.

The 6320-245 is a ground from Megger.

Features:

  • Professional earth test kit
  • Can be used with any of the DET3 or DET4 Megger earth testers
  • Easy wind reels
  • Easy use, easy pack away
  • Auger style spikes
  • Tough storage case

The Megger Professional Earth Test Kit is designed to be as practical as possible. Housed in a tough polyethylene carry case, the kit is stored neatly, well-protected and easy to transport. In use the reels are fitted and retained on the spike handles, simply run out the test lead to the instrument and plug in, plug the other end directly into the spike, and test, easy. When the test is complete, unplug the test leads and wind them in, whilst still on the spike.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Bond Testers
Product Number 6320-245
Product Name Ground
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 1000 volts
AC Current Out 0.0 to 50 amps
View Details