Chroma Systems Solutions, Inc. HiPot SENTRY 30 PLUS

Description
The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: IR Measurements: 100kohms to 50Gohms, Test Voltage 50 to 1000 VDC Programmable Ground Continuity Check, 0.1 to 5ohms Programmable Ramp, Test, and Fall Times Fast Cutoff and Discharge of Device Under Test Programmable Hi/Lo Limits for Pass/Fail Testing Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 80 Test Setups Ground Fault Interrupt Shutdown for Operator Safety Front and Rear Panel Output Connections Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Leakage Current Instruments Upgradeable, Sentry 10 to 20 to 30 3mA Current Limit per EN50191 UL Listed and CE Marked Applications Production Testing of Appliances, Instruments and Information Technology Equipment in accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Electric Motor Safety Testing Lighting Fixtures Safety Testing The Sentry 30 Plus AC/DC/IR HiPot Tester (CE Mark) has all of the features of the Sentry 20 Plus in addition to Insulation Resistance (IR) testing. The IR measurement range is from 0.1M Ohm to 50G Ohm with test voltages from 50 to 1000 VDC. The Sentry Plus Series can measure and display the resistance between the ground blade of the power cord and any exposed metal on the product. The Sentry Plus instruments measure & display the output voltage directly at the output terminals. The instruments have both visual and audible failure indications, and after a failure the STOP switch must be pressed prior to another measurement.
Datasheet
Description
The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: IR Measurements: 100kohms to 50Gohms, Test Voltage 50 to 1000 VDC Programmable Ground Continuity Check, 0.1 to 5ohms Programmable Ramp, Test, and Fall Times Fast Cutoff and Discharge of Device Under Test Programmable Hi/Lo Limits for Pass/Fail Testing Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 80 Test Setups Ground Fault Interrupt Shutdown for Operator Safety Front and Rear Panel Output Connections Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Leakage Current Instruments Upgradeable, Sentry 10 to 20 to 30 3mA Current Limit per EN50191 UL Listed and CE Marked Applications Production Testing of Appliances, Instruments and Information Technology Equipment in accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Electric Motor Safety Testing Lighting Fixtures Safety Testing The Sentry 30 Plus AC/DC/IR HiPot Tester (CE Mark) has all of the features of the Sentry 20 Plus in addition to Insulation Resistance (IR) testing. The IR measurement range is from 0.1M Ohm to 50G Ohm with test voltages from 50 to 1000 VDC. The Sentry Plus Series can measure and display the resistance between the ground blade of the power cord and any exposed metal on the product. The Sentry Plus instruments measure & display the output voltage directly at the output terminals. The instruments have both visual and audible failure indications, and after a failure the STOP switch must be pressed prior to another measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: IR Measurements: 100kohms to 50Gohms, Test Voltage 50 to 1000 VDC Programmable Ground Continuity Check, 0.1 to 5ohms Programmable Ramp, Test, and Fall Times Fast Cutoff and Discharge of Device Under Test Programmable Hi/Lo Limits for Pass/Fail Testing Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 80 Test Setups Ground Fault Interrupt Shutdown for Operator Safety Front and Rear Panel Output Connections Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Leakage Current Instruments Upgradeable, Sentry 10 to 20 to 30 3mA Current Limit per EN50191 UL Listed and CE Marked Applications Production Testing of Appliances, Instruments and Information Technology Equipment in accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Electric Motor Safety Testing Lighting Fixtures Safety Testing The Sentry 30 Plus AC/DC/IR HiPot Tester (CE Mark) has all of the features of the Sentry 20 Plus in addition to Insulation Resistance (IR) testing. The IR measurement range is from 0.1M Ohm to 50G Ohm with test voltages from 50 to 1000 VDC. The Sentry Plus Series can measure and display the resistance between the ground blade of the power cord and any exposed metal on the product. The Sentry Plus instruments measure & display the output voltage directly at the output terminals. The instruments have both visual and audible failure indications, and after a failure the STOP switch must be pressed prior to another measurement.

The SENTRY 30 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • IR Measurements: 100kohms to 50Gohms, Test Voltage 50 to 1000 VDC
  • Programmable Ground Continuity Check, 0.1 to 5ohms
  • Programmable Ramp, Test, and Fall Times
  • Fast Cutoff and Discharge of Device Under Test
  • Programmable Hi/Lo Limits for Pass/Fail Testing
  • Large LCD Display for Menu Programming and Test Results
  • Internal Storage and Recall of 80 Test Setups
  • Ground Fault Interrupt Shutdown for Operator Safety
  • Front and Rear Panel Output Connections
  • Front Panel Lockout Prevents Changes to the Test Setup
  • Automatic Offset to Zero Out Stray Leakage Current
  • Instruments Upgradeable, Sentry 10 to 20 to 30
  • 3mA Current Limit per EN50191
  • UL Listed and CE Marked

Applications

  • Production Testing of Appliances, Instruments and Information Technology Equipment in accordance with UL, IEC, TÜV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950
  • Electric Motor Safety Testing
  • Lighting Fixtures Safety Testing

The Sentry 30 Plus AC/DC/IR HiPot Tester (CE Mark) has all of the features of the Sentry 20 Plus in addition to Insulation Resistance (IR) testing. The IR measurement range is from 0.1M Ohm to 50G Ohm with test voltages from 50 to 1000 VDC. The Sentry Plus Series can measure and display the resistance between the ground blade of the power cord and any exposed metal on the product.

The Sentry Plus instruments measure & display the output voltage directly at the output terminals. The instruments have both visual and audible failure indications, and after a failure the STOP switch must be pressed prior to another measurement.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number SENTRY 30 PLUS
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 2003704 - RS Components, Ltd.
Specs
Types of Measurements Auto test
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Insulation Tester - Zeta 20 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 0.0 to 1000 volts
Form Factor Portable
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details