The 19057 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
12kV DC DCV/IR withstand voltage test
0.1Mω~50Gω insulation impedance test
BDV (BreakDown Voltage test)
HVCC (High Voltage Contact Check)
HFCC (High Frequency Contact Check)
OSC (Open Short Check)
GFI (Ground Fault Interrupt)human protection circuit
Fast charge/discharge function
Programmable output & test limit
Standard RS232 interface
Optional GPIB & HANDLER interface
Key lock function
CE Mark
2 Year Factory Warranty
The Chroma Guardian 19057 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19057 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs.
The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.
The 19057 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- 12kV DC DCV/IR withstand voltage test
- 0.1MΩ~50GΩ insulation impedance test
- BDV (BreakDown Voltage test)
- HVCC (High Voltage Contact Check)
- HFCC (High Frequency Contact Check)
- OSC (Open Short Check)
- GFI (Ground Fault Interrupt)human protection circuit
- Fast charge/discharge function
- Programmable output & test limit
- Standard RS232 interface
- Optional GPIB & HANDLER interface
- Key lock function
- CE Mark
- 2 Year Factory Warranty
The Chroma Guardian 19057 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19057 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs.
The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.