ValueTronics International, Inc. HiPot DET62D

Description
The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Noise rejection to 40 V Weatherproof case, protection to IP54 Three terminal measurement for earth, electrode testing Simple, fully automatic operation Digital display High tolerance to spike resistance helps testing in urban areas The DET62D is a fully automatic, threeterminal instrument built into a rugged,water resistant case giving protection for outdoor use. The instrument is suitable for the testing of single ground electrodes such as lightning conductors and other small grounding systems. The resistance of conductors such as conduit coupling joints can also be measured.
Datasheet
Description
The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Noise rejection to 40 V Weatherproof case, protection to IP54 Three terminal measurement for earth, electrode testing Simple, fully automatic operation Digital display High tolerance to spike resistance helps testing in urban areas The DET62D is a fully automatic, threeterminal instrument built into a rugged,water resistant case giving protection for outdoor use. The instrument is suitable for the testing of single ground electrodes such as lightning conductors and other small grounding systems. The resistance of conductors such as conduit coupling joints can also be measured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot DET62D
The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Noise rejection to 40 V Weatherproof case, protection to IP54 Three terminal measurement for earth, electrode testing Simple, fully automatic operation Digital display High tolerance to spike resistance helps testing in urban areas The DET62D is a fully automatic, threeterminal instrument built into a rugged,water resistant case giving protection for outdoor use. The instrument is suitable for the testing of single ground electrodes such as lightning conductors and other small grounding systems. The resistance of conductors such as conduit coupling joints can also be measured.

The DET62D is a HiPot from AVO. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Noise rejection to 40 V
  • Weatherproof case, protection to IP54
  • Three terminal measurement for earth, electrode testing
  • Simple, fully automatic operation
  • Digital display
  • High tolerance to spike resistance helps testing in urban areas

The DET62D is a fully automatic, threeterminal instrument built into a rugged,water resistant case giving protection for outdoor use. The instrument is suitable for the testing of single ground electrodes such as lightning conductors and other small grounding systems. The resistance of conductors such as conduit coupling joints can also be measured.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number DET62D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Types of Measurements Earth Continuity
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers
HiPot - A101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
HiPot - 3570D - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements AC/DC Selectable
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 6 to 3000 volts
View Details