ROD-L Electronics, Inc. HiPot M100BVS5-2.8-40

Description
The M100BVS5-2.8-40 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 2800 VAC Meters: analog Leakage current range: 40 mA Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod-L Electronics M100BVS5-2.8-40 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.
Datasheet
Description
The M100BVS5-2.8-40 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 2800 VAC Meters: analog Leakage current range: 40 mA Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod-L Electronics M100BVS5-2.8-40 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The M100BVS5-2.8-40 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 2800 VAC Meters: analog Leakage current range: 40 mA Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod-L Electronics M100BVS5-2.8-40 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.

The M100BVS5-2.8-40 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output range: 0 to 2800 VAC
  • Meters: analog
  • Leakage current range: 40 mA
  • Test Time: 1 to 90 s
  • Adjustable trip point
  • 115/230 VAC ±10%, 44-66 Hz operation

The Rod-L Electronics M100BVS5-2.8-40 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M100BVS5-2.8-40
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HAL Series - HALCombi - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - V53 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details
HiPot - TOS5050 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details