Chroma Group HiPot 19073

Description
The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR HiPot Tester 5 kVAC, 6kVDC Insulation resistance 1 Megohm to 50 Gigohms, up to 1 kV test voltage Direct replacement for QuadTech Sentry 30 Plus Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2 Year Factory Warranty The Chroma 19073 combines both AC and DC HiPot with insulation resistance (IR) measurements into a single compact unit. The 19073 is sensitive enough to monitor current spikes even if they do not exceed the maximum trip current level.
Datasheet
Description
The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR HiPot Tester 5 kVAC, 6kVDC Insulation resistance 1 Megohm to 50 Gigohms, up to 1 kV test voltage Direct replacement for QuadTech Sentry 30 Plus Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2 Year Factory Warranty The Chroma 19073 combines both AC and DC HiPot with insulation resistance (IR) measurements into a single compact unit. The 19073 is sensitive enough to monitor current spikes even if they do not exceed the maximum trip current level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19073
The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR HiPot Tester 5 kVAC, 6kVDC Insulation resistance 1 Megohm to 50 Gigohms, up to 1 kV test voltage Direct replacement for QuadTech Sentry 30 Plus Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2 Year Factory Warranty The Chroma 19073 combines both AC and DC HiPot with insulation resistance (IR) measurements into a single compact unit. The 19073 is sensitive enough to monitor current spikes even if they do not exceed the maximum trip current level.

The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC, DC, IR HiPot Tester
  • 5 kVAC, 6kVDC
  • Insulation resistance 1 Megohm to 50 Gigohms, up to 1 kV test voltage
  • Direct replacement for QuadTech Sentry 30 Plus
  • Ground continuity check
  • Open Short Check (OSC) function
  • GFI shutdown the instrument when imbalance current >0.5 mA
  • Flashover (ARC) detection
  • Quick discharge of DUT in IR and DC test modes
  • Pause mode
  • Large LCD display
  • Programmable ramp/fall and test time
  • Programmable high/low limit
  • Save/Recall program test function
  • Available with remote control and serial interface
  • 2 Year Factory Warranty

The Chroma 19073 combines both AC and DC HiPot with insulation resistance (IR) measurements into a single compact unit. The 19073 is sensitive enough to monitor current spikes even if they do not exceed the maximum trip current level.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 19073
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

SafeTest Series - Luminaire - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out ? to 1500 volts
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
Digital Insulation Tester - INS-6005kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 10 to 1000 volts
DC Volts Out 10 to 1000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details