Megger Earth/Ground Resistance Tester 1000-405

Description
Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod Technique) capability Multiple, user selectable test frequencies Resistance measurement range to 200,000 O IP54 rated Warning indicators prevent test failure Simple one button operation Each Unit Includes Hard carry case 4 Right-angle terminal adapters Leads (49 ft, 33 ft, 33 ft, 10 ft) and Spikes External ac/dc Adapter Field Calibrator ICLAMP and VCLAMP Earth/ground kit, C/N 6320-245 Rechargeable batteries
Datasheet
Description
Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod Technique) capability Multiple, user selectable test frequencies Resistance measurement range to 200,000 O IP54 rated Warning indicators prevent test failure Simple one button operation Each Unit Includes Hard carry case 4 Right-angle terminal adapters Leads (49 ft, 33 ft, 33 ft, 10 ft) and Spikes External ac/dc Adapter Field Calibrator ICLAMP and VCLAMP Earth/ground kit, C/N 6320-245 Rechargeable batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth/Ground Resistance Tester - 1000-405 - Transcat, Inc.
Rochester, NY, USA
Earth/Ground Resistance Tester
1000-405
Earth/Ground Resistance Tester 1000-405
Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod Technique) capability Multiple, user selectable test frequencies Resistance measurement range to 200,000 O IP54 rated Warning indicators prevent test failure Simple one button operation Each Unit Includes Hard carry case 4 Right-angle terminal adapters Leads (49 ft, 33 ft, 33 ft, 10 ft) and Spikes External ac/dc Adapter Field Calibrator ICLAMP and VCLAMP Earth/ground kit, C/N 6320-245 Rechargeable batteries

Product Highlights

  • Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability
  • 2, 3 and 4 point testing
  • Stakeless (clamp-on) testing capability
  • ART (Attached Rod Technique) capability
  • Multiple, user selectable test frequencies
  • Resistance measurement range to 200,000 O
  • IP54 rated
  • Warning indicators prevent test failure
  • Simple one button operation

Each Unit Includes

  • Hard carry case
  • 4 Right-angle terminal adapters
  • Leads (49 ft, 33 ft, 33 ft, 10 ft) and Spikes
  • External ac/dc Adapter
  • Field Calibrator
  • ICLAMP and VCLAMP
  • Earth/ground kit, C/N 6320-245
  • Rechargeable batteries
Supplier's Site Datasheet
Ground 1000-405
The DET4TCR2 + Kit (1000-405) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry cell or rechargeable versions User selectable output voltage Simple one button operation Robust carry case Backlit display Delivered with calibration certificate Accessories: Hard carry case Stake and wire kit (15m, 10m, 10m, 3m) Right angle terminal adaptors (to connect bare wires to terminals) External AC/DC charger ICLAMP (for ART testing) VCLAMP (adds stakeless testing) Field calibration check for instrument and CLAMPS Separate professional ground testing kit (2 x 50 m, 2 x 30 m, 4 auger stakes, tape measure, in hard carry case Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit. The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement. The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off. The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA.

The DET4TCR2 + Kit (1000-405) digital ground testers are from Megger.

Additional Features:

  • IP54 rated
  • 2, 3 and 4 point testing
  • Attached Rod Technique (ART)
  • Stakeless measurements
  • User selectable test frequency
  • Dry cell or rechargeable versions
  • User selectable output voltage
  • Simple one button operation
  • Robust carry case
  • Backlit display
  • Delivered with calibration certificate

Accessories:

  • Hard carry case
  • Stake and wire kit (15m, 10m, 10m, 3m)
  • Right angle terminal adaptors (to connect bare wires to terminals)
  • External AC/DC charger
  • ICLAMP (for ART testing)
  • VCLAMP (adds stakeless testing)
  • Field calibration check for instrument and CLAMPS
  • Separate professional ground testing kit (2 x 50 m, 2 x 30 m, 4 auger stakes, tape measure, in hard carry case

Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit.

The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement.

The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off.

The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Ground Resistance Testers Ground Bond Testers
Product Number 1000-405 1000-405
Product Name Earth/Ground Resistance Tester Ground
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Wall Mount
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
Earth Resistance Tester - 2105ER - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Earth Continuity
Display AnalogMeter
Form Factor Portable
View Details
Ground Fault Sensors EGF Series - EGF1SPDTDET3 - Eaton Corporation - Sensors
Specs
Types of Measurements Grounding Systems Resistance
Display LEDIndicator
Interfaces RS232
View Details