ROD-L Electronics, Inc. HiPot M300RT

Description
The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation Resistance Detection: Up to 4000 megaohms Maximum Output Voltage: 50 to 500 Volts DC, user-adjustable Output Voltage Ramp Rate: 50 V/sec to 5000 V/sec, user-adjustable Test Time: 1 to 180 seconds, user-adjustable Arc Detection: Yes End-of-Test Shutdown Time: 2 milliseconds Line Input Voltage: 115/230 Volts AC, 44-66 Hz Maximum Line Input Power Required: 300 Watts Compatible with ROD-L HiPot and ground bond testers Tests in compliance with UL, VDE, IEC, and MIL STD 202 standards Performs high voltage shutdown and device-under-test discharge within 2 milliseconds of the end of the test Performs rapid discharge of the device-under-test (DUT) following shutdown Includes a fully-automatic test cycle Signals when tester is ready, chassis ground is good, test is progressing, and test has passed or failed Includes rear-panel presets for voltage ramp rate, test time, and insulation resistance trip point Includes switch-selectable ramp-rate and test-time combinations Includes arc detection May be interconnected with the M25 ground bond tester or any ROD-L HiPot tester to facilitate sequential testing Verifies existence of 0.5 Ohms or less (while applying 1.5 VAC) during chassis ground monitoring Shuts down the high voltage with audible and visible failure alarms upon loss of acceptable safety ground continuity Inhibits high voltage if the security chassis ground is not secure Includes a front panel outlet for the device-under-test that prevents operator exposure to high voltage during the test Includes visual and audible alarms for detection of arcs, low insulation resistance, and ground fault failures Now you can perform safe, rapid and efficient insulation resistance testing up to 4000 megaohms at 500 VDC with the ROD-L Electronics model M300RT. The model M300RT insulation resistance tester performs both insulation resistance and ground continuity testing in compliance with the UL, VDE, BSI, IEC, and MIL STD 202 test standards. These standards help limit your exposure to product liability claims and risk of producing electrically unsafe products. This tester also discharges the device-under-test (DUT) within 2 ms in order to further assure that no serious harm will come to the operator or the device-under-test while high voltage is present. In addition, this tester comes with a special front-panel high voltage outlet (rated at 8 kV) that you can use to connect your devices-under-test to the tester without exposure to high voltage cabling clips.
Description
The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation Resistance Detection: Up to 4000 megaohms Maximum Output Voltage: 50 to 500 Volts DC, user-adjustable Output Voltage Ramp Rate: 50 V/sec to 5000 V/sec, user-adjustable Test Time: 1 to 180 seconds, user-adjustable Arc Detection: Yes End-of-Test Shutdown Time: 2 milliseconds Line Input Voltage: 115/230 Volts AC, 44-66 Hz Maximum Line Input Power Required: 300 Watts Compatible with ROD-L HiPot and ground bond testers Tests in compliance with UL, VDE, IEC, and MIL STD 202 standards Performs high voltage shutdown and device-under-test discharge within 2 milliseconds of the end of the test Performs rapid discharge of the device-under-test (DUT) following shutdown Includes a fully-automatic test cycle Signals when tester is ready, chassis ground is good, test is progressing, and test has passed or failed Includes rear-panel presets for voltage ramp rate, test time, and insulation resistance trip point Includes switch-selectable ramp-rate and test-time combinations Includes arc detection May be interconnected with the M25 ground bond tester or any ROD-L HiPot tester to facilitate sequential testing Verifies existence of 0.5 Ohms or less (while applying 1.5 VAC) during chassis ground monitoring Shuts down the high voltage with audible and visible failure alarms upon loss of acceptable safety ground continuity Inhibits high voltage if the security chassis ground is not secure Includes a front panel outlet for the device-under-test that prevents operator exposure to high voltage during the test Includes visual and audible alarms for detection of arcs, low insulation resistance, and ground fault failures Now you can perform safe, rapid and efficient insulation resistance testing up to 4000 megaohms at 500 VDC with the ROD-L Electronics model M300RT. The model M300RT insulation resistance tester performs both insulation resistance and ground continuity testing in compliance with the UL, VDE, BSI, IEC, and MIL STD 202 test standards. These standards help limit your exposure to product liability claims and risk of producing electrically unsafe products. This tester also discharges the device-under-test (DUT) within 2 ms in order to further assure that no serious harm will come to the operator or the device-under-test while high voltage is present. In addition, this tester comes with a special front-panel high voltage outlet (rated at 8 kV) that you can use to connect your devices-under-test to the tester without exposure to high voltage cabling clips.

Suppliers

Company
Product
Description
Supplier Links
HiPot M300RT
The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation Resistance Detection: Up to 4000 megaohms Maximum Output Voltage: 50 to 500 Volts DC, user-adjustable Output Voltage Ramp Rate: 50 V/sec to 5000 V/sec, user-adjustable Test Time: 1 to 180 seconds, user-adjustable Arc Detection: Yes End-of-Test Shutdown Time: 2 milliseconds Line Input Voltage: 115/230 Volts AC, 44-66 Hz Maximum Line Input Power Required: 300 Watts Compatible with ROD-L HiPot and ground bond testers Tests in compliance with UL, VDE, IEC, and MIL STD 202 standards Performs high voltage shutdown and device-under-test discharge within 2 milliseconds of the end of the test Performs rapid discharge of the device-under-test (DUT) following shutdown Includes a fully-automatic test cycle Signals when tester is ready, chassis ground is good, test is progressing, and test has passed or failed Includes rear-panel presets for voltage ramp rate, test time, and insulation resistance trip point Includes switch-selectable ramp-rate and test-time combinations Includes arc detection May be interconnected with the M25 ground bond tester or any ROD-L HiPot tester to facilitate sequential testing Verifies existence of 0.5 Ohms or less (while applying 1.5 VAC) during chassis ground monitoring Shuts down the high voltage with audible and visible failure alarms upon loss of acceptable safety ground continuity Inhibits high voltage if the security chassis ground is not secure Includes a front panel outlet for the device-under-test that prevents operator exposure to high voltage during the test Includes visual and audible alarms for detection of arcs, low insulation resistance, and ground fault failures Now you can perform safe, rapid and efficient insulation resistance testing up to 4000 megaohms at 500 VDC with the ROD-L Electronics model M300RT. The model M300RT insulation resistance tester performs both insulation resistance and ground continuity testing in compliance with the UL, VDE, BSI, IEC, and MIL STD 202 test standards. These standards help limit your exposure to product liability claims and risk of producing electrically unsafe products. This tester also discharges the device-under-test (DUT) within 2 ms in order to further assure that no serious harm will come to the operator or the device-under-test while high voltage is present. In addition, this tester comes with a special front-panel high voltage outlet (rated at 8 kV) that you can use to connect your devices-under-test to the tester without exposure to high voltage cabling clips.

The M300RT is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Insulation Resistance Detection: Up to 4000 megaohms
  • Maximum Output Voltage: 50 to 500 Volts DC, user-adjustable
  • Output Voltage Ramp Rate: 50 V/sec to 5000 V/sec, user-adjustable
  • Test Time: 1 to 180 seconds, user-adjustable
  • Arc Detection: Yes
  • End-of-Test Shutdown Time: 2 milliseconds
  • Line Input Voltage: 115/230 Volts AC, 44-66 Hz
  • Maximum Line Input Power Required: 300 Watts
  • Compatible with ROD-L HiPot and ground bond testers
  • Tests in compliance with UL, VDE, IEC, and MIL STD 202 standards
  • Performs high voltage shutdown and device-under-test discharge within 2 milliseconds of the end of the test
  • Performs rapid discharge of the device-under-test (DUT) following shutdown
  • Includes a fully-automatic test cycle
  • Signals when tester is ready, chassis ground is good, test is progressing, and test has passed or failed
  • Includes rear-panel presets for voltage ramp rate, test time, and insulation resistance trip point
  • Includes switch-selectable ramp-rate and test-time combinations
  • Includes arc detection
  • May be interconnected with the M25 ground bond tester or any ROD-L HiPot tester to facilitate sequential testing
  • Verifies existence of 0.5 Ohms or less (while applying 1.5 VAC) during chassis ground monitoring
  • Shuts down the high voltage with audible and visible failure alarms upon loss of acceptable safety ground continuity
  • Inhibits high voltage if the security chassis ground is not secure
  • Includes a front panel outlet for the device-under-test that prevents operator exposure to high voltage during the test
  • Includes visual and audible alarms for detection of arcs, low insulation resistance, and ground fault failures

Now you can perform safe, rapid and efficient insulation resistance testing up to 4000 megaohms at 500 VDC with the ROD-L Electronics model M300RT. The model M300RT insulation resistance tester performs both insulation resistance and ground continuity testing in compliance with the UL, VDE, BSI, IEC, and MIL STD 202 test standards. These standards help limit your exposure to product liability claims and risk of producing electrically unsafe products.

This tester also discharges the device-under-test (DUT) within 2 ms in order to further assure that no serious harm will come to the operator or the device-under-test while high voltage is present. In addition, this tester comes with a special front-panel high voltage outlet (rated at 8 kV) that you can use to connect your devices-under-test to the tester without exposure to high voltage cabling clips.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number M300RT
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
95X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 20 to 10000 volts
DC Volts Out 20 to 15000 volts
View Details
Voltage Indicator, Flashing LEDs - R-1A3W-LPB - Grace Engineered Products, Inc.
Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details