Chroma Systems Solutions, Inc. HiPot GUARDIAN 5000

Description
The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Insulation Resistance Measurements from 10MOhm to 10GOhm Ground Bond Testing to 30A AC with Adjustable Limit Multi-point Scanner Option for High Voltage Switching of up to 64 Points Programmable Ramp and Test Times Storage of 50 Tests Setups with 15 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout IEEE-488 and Remote Control Interfaces, Standard RS232 Interface, Optional LabVIEW Instrument Driver Software The Guardian 5000 is four instruments in one providing AC HiPot, DC HiPot, Insulation Resistance and Ground Bond measurements in one versatile instrument. This provides a cost effective solution to electrical safety compliance testing with maximum flexibility for present and future requirements. Performing all of the electrical safety tests in one box can reduce test time, increase productivity and reduce the number of boxes requiring calibration. The Guardian 5000 is a digital HiPot providing load and line regulation. This ensures correct test voltages and accurate trip limits regardless of the device under test. The ability to perform 15 steps and IEEE-488 interface or optional RS232 interface makes the Guardian 5000 ideal for automated testing of products either stand alone or with a computer.
Datasheet
Description
The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Insulation Resistance Measurements from 10MOhm to 10GOhm Ground Bond Testing to 30A AC with Adjustable Limit Multi-point Scanner Option for High Voltage Switching of up to 64 Points Programmable Ramp and Test Times Storage of 50 Tests Setups with 15 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout IEEE-488 and Remote Control Interfaces, Standard RS232 Interface, Optional LabVIEW Instrument Driver Software The Guardian 5000 is four instruments in one providing AC HiPot, DC HiPot, Insulation Resistance and Ground Bond measurements in one versatile instrument. This provides a cost effective solution to electrical safety compliance testing with maximum flexibility for present and future requirements. Performing all of the electrical safety tests in one box can reduce test time, increase productivity and reduce the number of boxes requiring calibration. The Guardian 5000 is a digital HiPot providing load and line regulation. This ensures correct test voltages and accurate trip limits regardless of the device under test. The ability to perform 15 steps and IEEE-488 interface or optional RS232 interface makes the Guardian 5000 ideal for automated testing of products either stand alone or with a computer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Insulation Resistance Measurements from 10MOhm to 10GOhm Ground Bond Testing to 30A AC with Adjustable Limit Multi-point Scanner Option for High Voltage Switching of up to 64 Points Programmable Ramp and Test Times Storage of 50 Tests Setups with 15 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout IEEE-488 and Remote Control Interfaces, Standard RS232 Interface, Optional LabVIEW Instrument Driver Software The Guardian 5000 is four instruments in one providing AC HiPot, DC HiPot, Insulation Resistance and Ground Bond measurements in one versatile instrument. This provides a cost effective solution to electrical safety compliance testing with maximum flexibility for present and future requirements. Performing all of the electrical safety tests in one box can reduce test time, increase productivity and reduce the number of boxes requiring calibration. The Guardian 5000 is a digital HiPot providing load and line regulation. This ensures correct test voltages and accurate trip limits regardless of the device under test. The ability to perform 15 steps and IEEE-488 interface or optional RS232 interface makes the Guardian 5000 ideal for automated testing of products either stand alone or with a computer.

The GUARDIAN 5000 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable Output Voltage to 5KV AC and 6KV DC
  • Insulation Resistance Measurements from 10MOhm to 10GOhm
  • Ground Bond Testing to 30A AC with Adjustable Limit
  • Multi-point Scanner Option for High Voltage Switching of up to 64 Points
  • Programmable Ramp and Test Times
  • Storage of 50 Tests Setups with 15 Steps per Setup
  • Continuous Leakage Current Monitoring
  • Trip Current Programmable to 40mA AC and 20mA DC
  • Front Panel Lockout
  • IEEE-488 and Remote Control Interfaces, Standard
  • RS232 Interface, Optional
  • LabVIEW Instrument Driver Software

The Guardian 5000 is four instruments in one providing AC HiPot, DC HiPot, Insulation Resistance and Ground Bond measurements in one versatile instrument. This provides a cost effective solution to electrical safety compliance testing with maximum flexibility for present and future requirements. Performing all of the electrical safety tests in one box can reduce test time, increase productivity and reduce the number of boxes requiring calibration.

The Guardian 5000 is a digital HiPot providing load and line regulation. This ensures correct test voltages and accurate trip limits regardless of the device under test. The ability to perform 15 steps and IEEE-488 interface or optional RS232 interface makes the Guardian 5000 ideal for automated testing of products either stand alone or with a computer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GUARDIAN 5000
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details
Safe-Test Point Permanent Electrical Safety Device (PESD) - R-3MT - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details