The M75 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
Continuity test of protective conductors with 200mA
Insulation Resistance measurement with 500 VDC
Trip-out time of RCDs type A, AC Standard
Selectable test current; 30mA, 30x5mA, 100mA, 300mA
RCD Ramp test
Global Earth Resistance without RCD tripping
Global Earth Resistance with 0.1Ohm resolution
Phase sequence indication at 1 or 2 wires
Phase coincidence indication at 1 or 2 wire
Automatic test of global earth resistance + RDC test + Insulation test
Wire mapping test on LAN cables with RJ45 connector
DC Voltage
AC TRMS Voltage
AC TRMS Current with External Clamp
AC TRMS Leakage current with external clamp (optional)
Resistance
Continuity test with buzzer
Frequency with test leads
Frequency with external clamp
MIN/MAX/AVG functions
PEAK function with response time 1ms
HOLD function
Auto Power OFF
Standard Accessories:
KIT0075: Set 2 cables with leads + 2 alligator clips
C2075: Cable 2 wires with Shuko plug
CH1: Remote unit #1
CH2: Remote unit #2
Patch cable RJ45, FTP, 20cm, 3 pcs
HT4003: Rigid clamp 400A AC, diameter 30mm
BORSA75: Carrying bag
ISO9000 calibration certificate
User manual on CD-ROM
Quick reference guide
Optional Accessories:
HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
HT4004N: Transducer clamp 10-100A DC
REM3: Remote unit #3
REM4: Remote unit #4
REM5: Remote unit #5
REM6: Remote unit #6
REM7: Remote unit #7
REM8: Remote unit #8
REM38: Remote units from #3 to #8
NOCANBA: Adapter Hypertac female/Banana males
Standards:
EMC 2004/108/CE Directive
CE MARK
EN 61008
IEC/EN61557-1
IEC/EN61557-2
IEC/EN61557-3
IEC/EN61557-4
IEC/EN61557-6
IEC/EN61557-7
LVD 2006/95/CE Directive
TIA 568B
VDE 0100
The M75 is an innovative multifunction installation tester which joins DMM, Safety Tester and LAN checker features inside a compact and ergonomic user-friendly structure with an ultra-light weight (800g only). The DMM is a professional instrument with TRMS measurement of AC/DC voltage, AC Current (through external clamp), Resistance and Frequency. Additional features are MAX/MIN/AVG function, HOLD function and PEAK detection with Response Time of 1ms, useful for surge currents detection.
The M75 multifunction installation tester features allow to perform test on electrical plants according to VDE0413. Measurements of Continuity, Insulation, Global Earth value (also with 0.1 resolution), RCDs test, phase sequence indication and phase coincidence (using only one Test Lead even just touching insulated cables or two Test Leads) will be easily performed thanks to this new extremely compact instrument. An innovative function (AUTOTEST) automatically performs main safety checks in the plant (Earth Resistance measurement, RCD Test, Insulation Test) just connecting the instrument to a socket and pressing GO button. The instrument will give you a final response (OK or NOT OK) about the safety of the plant under test.
Finally the LAN checker function allows you to check if the wire mapping in a LAN cable is correct or not with easy indications about the detected errors, which will guide you through the troubleshooting. M75 is completed by a modern selector range knob, a large numeric display for easy readings of measurements and a protective rubber holder to prevent accidental damage.
The M75 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- Continuity test of protective conductors with 200mA
- Insulation Resistance measurement with 500 VDC
- Trip-out time of RCDs type A, AC Standard
- Selectable test current; 30mA, 30x5mA, 100mA, 300mA
- RCD Ramp test
- Global Earth Resistance without RCD tripping
- Global Earth Resistance with 0.1Ohm resolution
- Phase sequence indication at 1 or 2 wires
- Phase coincidence indication at 1 or 2 wire
- Automatic test of global earth resistance + RDC test + Insulation test
- Wire mapping test on LAN cables with RJ45 connector
- DC Voltage
- AC TRMS Voltage
- AC TRMS Current with External Clamp
- AC TRMS Leakage current with external clamp (optional)
- Resistance
- Continuity test with buzzer
- Frequency with test leads
- Frequency with external clamp
- MIN/MAX/AVG functions
- PEAK function with response time 1ms
- HOLD function
- Auto Power OFF
Standard Accessories:
- KIT0075: Set 2 cables with leads + 2 alligator clips
- C2075: Cable 2 wires with Shuko plug
- CH1: Remote unit #1
- CH2: Remote unit #2
- Patch cable RJ45, FTP, 20cm, 3 pcs
- HT4003: Rigid clamp 400A AC, diameter 30mm
- BORSA75: Carrying bag
- ISO9000 calibration certificate
- User manual on CD-ROM
- Quick reference guide
Optional Accessories:
- HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
- HT4004N: Transducer clamp 10-100A DC
- REM3: Remote unit #3
- REM4: Remote unit #4
- REM5: Remote unit #5
- REM6: Remote unit #6
- REM7: Remote unit #7
- REM8: Remote unit #8
- REM38: Remote units from #3 to #8
- NOCANBA: Adapter Hypertac female/Banana males
Standards:
- EMC 2004/108/CE Directive
- CE MARK
- EN 61008
- IEC/EN61557-1
- IEC/EN61557-2
- IEC/EN61557-3
- IEC/EN61557-4
- IEC/EN61557-6
- IEC/EN61557-7
- LVD 2006/95/CE Directive
- TIA 568B
- VDE 0100
The M75 is an innovative multifunction installation tester which joins DMM, Safety Tester and LAN checker features inside a compact and ergonomic user-friendly structure with an ultra-light weight (800g only). The DMM is a professional instrument with TRMS measurement of AC/DC voltage, AC Current (through external clamp), Resistance and Frequency. Additional features are MAX/MIN/AVG function, HOLD function and PEAK detection with Response Time of 1ms, useful for surge currents detection.
The M75 multifunction installation tester features allow to perform test on electrical plants according to VDE0413. Measurements of Continuity, Insulation, Global Earth value (also with 0.1 resolution), RCDs test, phase sequence indication and phase coincidence (using only one Test Lead even just touching insulated cables or two Test Leads) will be easily performed thanks to this new extremely compact instrument. An innovative function (AUTOTEST) automatically performs main safety checks in the plant (Earth Resistance measurement, RCD Test, Insulation Test) just connecting the instrument to a socket and pressing GO button. The instrument will give you a final response (OK or NOT OK) about the safety of the plant under test.
Finally the LAN checker function allows you to check if the wire mapping in a LAN cable is correct or not with easy indications about the detected errors, which will guide you through the troubleshooting. M75 is completed by a modern selector range knob, a large numeric display for easy readings of measurements and a protective rubber holder to prevent accidental damage.