Chroma Group HiPot 19055-C

Description
The 19055-C is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Hi-Pot: AC 5kV/100mA and DC 6kV/25mA Insulation: 5kVmax and 1Mω~50Gω 500VA output rating Floating output complies with EN50191 Corona Discharge Detection (CDD, 19055-C) Flashover Detection Discharge Level Analysis (DLA) Open Short Check (OSC) High Frequency Contact Check (HFCC) Ground Fault Interrupt Standard RS-232 interface Option GPIB & HANDLER interface Key lock when fail Programmable voltage & test limit CE Mark The 19055-C has not only the AC/DC/IR tests but also a new measurement technology - Corona Discharge Detection (CDD) that can detect the following via the Discharge Level Analysis (DLA): Corona discharge Start Voltage (CSV) Flashover Start Voltage (FSV) BreakDown Voltage (BDV) The 19055-C HiPot Analyzer with 500VA output rating can be used to test and analyze the withstand voltage of high power and leakage current for the products like motor stators and rotors with high parasitic capacitance. Corona detection can be used for turn-to-turn or turn-to-ground test to avoid winding insulation failure from corona discharge. When using a power transformer under the normal voltage, a primary side corona discharge could cause the adjacent components to be damaged if occurred. Thus, the function of Corona Discharge Detection (CDD) of 19055-C can be used to detect if there is any corona discharge occurred to improve the product quality.
Datasheet
Description
The 19055-C is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Hi-Pot: AC 5kV/100mA and DC 6kV/25mA Insulation: 5kVmax and 1Mω~50Gω 500VA output rating Floating output complies with EN50191 Corona Discharge Detection (CDD, 19055-C) Flashover Detection Discharge Level Analysis (DLA) Open Short Check (OSC) High Frequency Contact Check (HFCC) Ground Fault Interrupt Standard RS-232 interface Option GPIB & HANDLER interface Key lock when fail Programmable voltage & test limit CE Mark The 19055-C has not only the AC/DC/IR tests but also a new measurement technology - Corona Discharge Detection (CDD) that can detect the following via the Discharge Level Analysis (DLA): Corona discharge Start Voltage (CSV) Flashover Start Voltage (FSV) BreakDown Voltage (BDV) The 19055-C HiPot Analyzer with 500VA output rating can be used to test and analyze the withstand voltage of high power and leakage current for the products like motor stators and rotors with high parasitic capacitance. Corona detection can be used for turn-to-turn or turn-to-ground test to avoid winding insulation failure from corona discharge. When using a power transformer under the normal voltage, a primary side corona discharge could cause the adjacent components to be damaged if occurred. Thus, the function of Corona Discharge Detection (CDD) of 19055-C can be used to detect if there is any corona discharge occurred to improve the product quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19055-C
The 19055-C is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Hi-Pot: AC 5kV/100mA and DC 6kV/25mA Insulation: 5kVmax and 1Mω~50Gω 500VA output rating Floating output complies with EN50191 Corona Discharge Detection (CDD, 19055-C) Flashover Detection Discharge Level Analysis (DLA) Open Short Check (OSC) High Frequency Contact Check (HFCC) Ground Fault Interrupt Standard RS-232 interface Option GPIB & HANDLER interface Key lock when fail Programmable voltage & test limit CE Mark The 19055-C has not only the AC/DC/IR tests but also a new measurement technology - Corona Discharge Detection (CDD) that can detect the following via the Discharge Level Analysis (DLA): Corona discharge Start Voltage (CSV) Flashover Start Voltage (FSV) BreakDown Voltage (BDV) The 19055-C HiPot Analyzer with 500VA output rating can be used to test and analyze the withstand voltage of high power and leakage current for the products like motor stators and rotors with high parasitic capacitance. Corona detection can be used for turn-to-turn or turn-to-ground test to avoid winding insulation failure from corona discharge. When using a power transformer under the normal voltage, a primary side corona discharge could cause the adjacent components to be damaged if occurred. Thus, the function of Corona Discharge Detection (CDD) of 19055-C can be used to detect if there is any corona discharge occurred to improve the product quality.

The 19055-C is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Hi-Pot: AC 5kV/100mA and DC 6kV/25mA
  • Insulation: 5kVmax and 1MΩ~50GΩ
  • 500VA output rating
  • Floating output complies with EN50191
  • Corona Discharge Detection (CDD, 19055-C)
  • Flashover Detection
  • Discharge Level Analysis (DLA)
  • Open Short Check (OSC)
  • High Frequency Contact Check (HFCC)
  • Ground Fault Interrupt
  • Standard RS-232 interface
  • Option GPIB & HANDLER interface
  • Key lock when fail
  • Programmable voltage & test limit
  • CE Mark

The 19055-C has not only the AC/DC/IR tests but also a new measurement technology - Corona Discharge Detection (CDD) that can detect the following via the Discharge Level Analysis (DLA):

  • Corona discharge Start Voltage (CSV)
  • Flashover Start Voltage (FSV)
  • BreakDown Voltage (BDV)

The 19055-C HiPot Analyzer with 500VA output rating can be used to test and analyze the withstand voltage of high power and leakage current for the products like motor stators and rotors with high parasitic capacitance. Corona detection can be used for turn-to-turn or turn-to-ground test to avoid winding insulation failure from corona discharge.

When using a power transformer under the normal voltage, a primary side corona discharge could cause the adjacent components to be damaged if occurred. Thus, the function of Corona Discharge Detection (CDD) of 19055-C can be used to detect if there is any corona discharge occurred to improve the product quality.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 19055-C
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details