The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.
Additional Features:
5KV AC, 6KV DC Hipot Tester
RS-232 interface standard for entry-level automation
Patented SmartGFI® safety circuit protects the operator from shock hazards
Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation
Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration
Built-in adjustable Continuity test for checking basic continuity
Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results
Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled
10 Memories with 3 Steps per memory for storing and recalling test parameters
PLC Remote Control for simple remote operation
Interconnects with a HYAMP III Associated Research Ground Bond tester to form a complete test system
Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs
Minimum and maximum trip settings for safer and more accurate testing
Comes complete with an adapter box for products terminated in a line cord
Input Specifications
Voltage: 115/230 VAC ± 10%, user selectable
Frequency: 50/60 Hz ± 5%
Fuse: 3.15 A, fast acting 250 VAC
Dielectric Withstand Test Mode
Output Rating 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC
Voltage Setting Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC
Resolution: 0.01 KV
Accuracy: ± (2% of setting + 5 V)
Maximum Limit AC Range: 0.00 - 20.00 mA
Resolution: 0.01 mA
DC Range: 0 - 7500 μA
Resolution: 1 μA
Accuracy: AC and DC ± (2% of setting + 2 counts)
Minimum Limit AC Range: 0.000 - 9.999 mA
Resolution: 0.001 mA
DC Range: 0.0 - 999.9 μA
Resolution: 0.1 μA
Accuracy: AC and DC ± (2% of setting + 2 counts)
Arc Detection: Range: 0 - 9, 0 disabled
Ground Fault Interrupt: GFI Trip Current: 450 μA max (AC or DC); HV Shut Down Speed: < 1ms
Current Display Auto Range
AC Range 1: 0.000 - 3.500 mA
Resolution: 0.001 mA
Range 2: 3.00 - 20.00 mA
Resolution: 0.01 mA
DC Range 1: 0.0 μA - 350.0 μA
Resolution: 1: 0.1 μA
Range 2: 0.300 mA - 3.500 mA
Resolution: 0.001 mA
Range 3: 3.00 mA - 7.50 mA
Resolution: 0.01 mA
Accuracy: All Ranges ± (2% of reading + 2 counts)
DC Output Ripple: ≤ 5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load
Discharge Time: ≤ 200 ms
The maximum capacitive load vs output voltage:
0.20 μF < 1 KV 0.050 μF < 4 KV
0.10 μF < 2 KV 0.040 μF < 5 KV
0.06 μF < 3 KV 0.015 μF < 6 KV
AC Voltage Waveform: Sine Wave, Crest Factor = 1.3 - 1.5
Output Frequency: Range: 50 or 60 HZ, User Selectable
Output Voltage Regulation: ± (1% of output + 5 V) from no load to full load and over input voltage range.
Dwell Timer
Range: AC 0, 0.3 - 999.9 sec (0 = Continuous); DC 0, 0.4 - 999.9 sec (0 = Continuous)
Accuracy: ± (0.1% of reading + 0.05 sec)
Ramp Timer
Range: Ramp-Up: 0.1 - 999.9 sec
Ramp-Down: AC 0.0 - 999.9 sec
DC 1.0 - 999.9 sec (0=OFF)
Accuracy: ± (0.1% of reading + 0.05 sec)
Ground Continuity Current: DC 0.1 A ± 0.01 A, fixed
Ground Continuity Range: 0.0 ω - 1.50 ω
Maximum Limit Resolution: 0.01 ω
Minimum Limit Accuracy: ± (3% of setting + 0.02 ω)
Ground Continuity Range: 0.0 ω - 0.50 ω
Auto Offset Resolution: 0.01 ω
Accuracy: ± (3% of setting + 0.02 ω)
Insulation Resistance Test Mode
Voltage Setting
Range: 30 - 1000 VDC
Resolution: 1 V
Accuracy: ± (2% of setting + 5 V)
Resistance Display
Range: 1 - 9999 Mω (4 Digit, Auto Ranging)
Resolution: 500 VDC - 1000 VDC
0.001: 1.000 - 9.999 Mω
0.01: 10.00 - 99.99 Mω
0.1: 100.0 - 999.9 Mω
1: 1000 - 9999 Mω
Accuracy: ± (2% of reading + 2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 Mω
± (5% of reading + 2 counts) at test voltage
500 - 1000 V and 1000 - 9999 Mω
± (8% of reading + 2 counts) at test voltage
30 - 500 V and 1 - 1000 Mω
Maximum Limit
Range: 0, 1 - 9999 Mω (0=OFF)
Resolution: 1 Mω
Accuracy: Same as Resistance Display
Minimum Limit
Range: 1 - 9999 Mω
Resolution: 1 Mω
Accuracy: Same as Resistance Display
Ramp Timer
Range: Ramp-Up: 0.1 - 999.9 sec
Ramp-Down: 1.0 - 999.9 sec (0=OFF)
Resolution: 0.1 sec
Accuracy: ± (0.1% of reading + 0.05 sec)
Delay Timer
Range: 0, 0.5 - 999.9 sec (0 = Continuous)
Resolution: 0.1 sec
Accuracy: ± (0.1% of reading + 0.05 sec)
GFI Trip Current: 450 μA max
HV Shut Down Speed: < 1 ms
General Specifications
Mechanical: Bench or rack mount with tilt up feet
Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in.; (215 x 89 x 370 mm)
Interface: RS-232 interface standard for entry-level automation
Memory: 10 Memories, 3 steps per memory
The Associated Research 3765 Hypot III is a bench top Dielectric Withstand tester with an enhanced graphic LCD. The 3765 features an RS-232 interface for entry-level automation.
The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.
Additional Features:
- 5KV AC, 6KV DC Hipot Tester
- RS-232 interface standard for entry-level automation
- Patented SmartGFI® safety circuit protects the operator from shock hazards
- Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation
- Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration
- Built-in adjustable Continuity test for checking basic continuity
- Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results
- Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled
- 10 Memories with 3 Steps per memory for storing and recalling test parameters
- PLC Remote Control for simple remote operation
- Interconnects with a HYAMP III Associated Research Ground Bond tester to form a complete test system
- Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs
- Minimum and maximum trip settings for safer and more accurate testing
- Comes complete with an adapter box for products terminated in a line cord
Input Specifications
- Voltage: 115/230 VAC ± 10%, user selectable
- Frequency: 50/60 Hz ± 5%
- Fuse: 3.15 A, fast acting 250 VAC
Dielectric Withstand Test Mode
- Output Rating 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC
- Voltage Setting Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC
- Resolution: 0.01 KV
- Accuracy: ± (2% of setting + 5 V)
- Maximum Limit AC Range: 0.00 - 20.00 mA
- Resolution: 0.01 mA
- DC Range: 0 - 7500 μA
- Resolution: 1 μA
- Accuracy: AC and DC ± (2% of setting + 2 counts)
- Minimum Limit AC Range: 0.000 - 9.999 mA
- Resolution: 0.001 mA
- DC Range: 0.0 - 999.9 μA
- Resolution: 0.1 μA
- Accuracy: AC and DC ± (2% of setting + 2 counts)
- Arc Detection: Range: 0 - 9, 0 disabled
- Ground Fault Interrupt: GFI Trip Current: 450 μA max (AC or DC); HV Shut Down Speed: < 1ms
Current Display Auto Range
- AC Range 1: 0.000 - 3.500 mA
- Resolution: 0.001 mA
- Range 2: 3.00 - 20.00 mA
- Resolution: 0.01 mA
- DC Range 1: 0.0 μA - 350.0 μA
- Resolution: 1: 0.1 μA
- Range 2: 0.300 mA - 3.500 mA
- Resolution: 0.001 mA
- Range 3: 3.00 mA - 7.50 mA
- Resolution: 0.01 mA
- Accuracy: All Ranges ± (2% of reading + 2 counts)
- DC Output Ripple: ≤ 5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load
- Discharge Time: ≤ 200 ms
- The maximum capacitive load vs output voltage:
- 0.20 μF < 1 KV 0.050 μF < 4 KV
- 0.10 μF < 2 KV 0.040 μF < 5 KV
- 0.06 μF < 3 KV 0.015 μF < 6 KV
- AC Voltage Waveform: Sine Wave, Crest Factor = 1.3 - 1.5
- Output Frequency: Range: 50 or 60 HZ, User Selectable
- Output Voltage Regulation: ± (1% of output + 5 V) from no load to full load and over input voltage range.
Dwell Timer
- Range: AC 0, 0.3 - 999.9 sec (0 = Continuous); DC 0, 0.4 - 999.9 sec (0 = Continuous)
- Accuracy: ± (0.1% of reading + 0.05 sec)
Ramp Timer
- Range: Ramp-Up: 0.1 - 999.9 sec
- Ramp-Down: AC 0.0 - 999.9 sec
- DC 1.0 - 999.9 sec (0=OFF)
- Accuracy: ± (0.1% of reading + 0.05 sec)
- Ground Continuity Current: DC 0.1 A ± 0.01 A, fixed
- Ground Continuity Range: 0.0 Ω - 1.50 Ω
- Maximum Limit Resolution: 0.01 Ω
- Minimum Limit Accuracy: ± (3% of setting + 0.02 Ω)
- Ground Continuity Range: 0.0 Ω - 0.50 Ω
- Auto Offset Resolution: 0.01 Ω
- Accuracy: ± (3% of setting + 0.02 Ω)
Insulation Resistance Test Mode
Voltage Setting
- Range: 30 - 1000 VDC
- Resolution: 1 V
- Accuracy: ± (2% of setting + 5 V)
Resistance Display
- Range: 1 - 9999 MΩ (4 Digit, Auto Ranging)
- Resolution: 500 VDC - 1000 VDC
- 0.001: 1.000 - 9.999 MΩ
- 0.01: 10.00 - 99.99 MΩ
- 0.1: 100.0 - 999.9 MΩ
- 1: 1000 - 9999 MΩ
- Accuracy: ± (2% of reading + 2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 MΩ
- ± (5% of reading + 2 counts) at test voltage
- 500 - 1000 V and 1000 - 9999 MΩ
- ± (8% of reading + 2 counts) at test voltage
- 30 - 500 V and 1 - 1000 MΩ
Maximum Limit
- Range: 0, 1 - 9999 MΩ (0=OFF)
- Resolution: 1 MΩ
- Accuracy: Same as Resistance Display
Minimum Limit
- Range: 1 - 9999 MΩ
- Resolution: 1 MΩ
- Accuracy: Same as Resistance Display
Ramp Timer
- Range: Ramp-Up: 0.1 - 999.9 sec
- Ramp-Down: 1.0 - 999.9 sec (0=OFF)
- Resolution: 0.1 sec
- Accuracy: ± (0.1% of reading + 0.05 sec)
Delay Timer
- Range: 0, 0.5 - 999.9 sec (0 = Continuous)
- Resolution: 0.1 sec
- Accuracy: ± (0.1% of reading + 0.05 sec)
- GFI Trip Current: 450 μA max
- HV Shut Down Speed: < 1 ms
General Specifications
- Mechanical: Bench or rack mount with tilt up feet
- Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in.; (215 x 89 x 370 mm)
- Interface: RS-232 interface standard for entry-level automation
- Memory: 10 Memories, 3 steps per memory
The Associated Research 3765 Hypot III is a bench top Dielectric Withstand tester with an enhanced graphic LCD. The 3765 features an RS-232 interface for entry-level automation.