Chroma Group HiPot 19071

Description
The 19071 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5 kVAC Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2-Year factory warranty The Chroma 19071 is one of the smallest HiPot Testers currently available in the world. Its super-mini size makes it easy to carry, and the large LCD display is helpful for viewing measurement results. The Chroma 19071 is designed for AC HiPot testing only.
Datasheet
Description
The 19071 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5 kVAC Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2-Year factory warranty The Chroma 19071 is one of the smallest HiPot Testers currently available in the world. Its super-mini size makes it easy to carry, and the large LCD display is helpful for viewing measurement results. The Chroma 19071 is designed for AC HiPot testing only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19071
The 19071 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5 kVAC Ground continuity check Open Short Check (OSC) function GFI shutdown the instrument when imbalance current >0.5 mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2-Year factory warranty The Chroma 19071 is one of the smallest HiPot Testers currently available in the world. Its super-mini size makes it easy to carry, and the large LCD display is helpful for viewing measurement results. The Chroma 19071 is designed for AC HiPot testing only.

The 19071 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5 kVAC
  • Ground continuity check
  • Open Short Check (OSC) function
  • GFI shutdown the instrument when imbalance current >0.5 mA
  • Flashover (ARC) detection
  • Quick discharge of DUT in IR and DC test modes
  • Pause mode
  • Large LCD display
  • Programmable ramp/fall and test time
  • Programmable high/low limit
  • Save/Recall program test function
  • Available with remote control and serial interface
  • 2-Year factory warranty

The Chroma 19071 is one of the smallest HiPot Testers currently available in the world. Its super-mini size makes it easy to carry, and the large LCD display is helpful for viewing measurement results. The Chroma 19071 is designed for AC HiPot testing only.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 19071
Product Name HiPot
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
View Details
Digital Multimeter - Zeta 30 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 3 to 1000 volts
AC Current Out 3.00E-4 to 0.3000 amps
View Details
Digital Insulation Tester - INS-6010kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 15 to 600 volts
DC Volts Out 15 to 600 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details