The 2510 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
Input Voltage 115 / 230 selectable, +/- 15% variation, 47–63 Hz
Output Voltage Rating: 0–5000 VAC
Regulation: +/- 1% of output + 5V
Voltage Setting Rating: 0.01KV – 5.00KV, 10 volts/step
Accuracy: +/- 2% of Setting + 5V (relative to display output)and can be adjusted during operation
Tamper-Resistant
Front Panel Design
Simple Menu Control
Electronic dwell settings
Electronic ramping
No load setup of trip current and output voltage
Optional Continuity test mode
LED Display With Meter Memory
Output voltage fine adjustment
Software calibration control
Line and load regulation
PLC remote inputs and outputs
Flashing high voltage indicator
The Slaughter 2510 is a 5 KV, 10 mA AC HiPot tester that is designed for production line AC HiPot testing. With its advanced features and product reliability it is well suited for quick and easy production line safety testing.
The 2510 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- Input Voltage 115 / 230 selectable, +/- 15% variation, 47–63 Hz
- Output Voltage Rating: 0–5000 VAC
- Regulation: +/- 1% of output + 5V
- Voltage Setting Rating: 0.01KV – 5.00KV, 10 volts/step
- Accuracy: +/- 2% of Setting + 5V (relative to display output)and can be adjusted during operation
- Tamper-Resistant
- Front Panel Design
- Simple Menu Control
- Electronic dwell settings
- Electronic ramping
- No load setup of trip current and output voltage
- Optional Continuity test mode
- LED Display With Meter Memory
- Output voltage fine adjustment
- Software calibration control
- Line and load regulation
- PLC remote inputs and outputs
- Flashing high voltage indicator
The Slaughter 2510 is a 5 KV, 10 mA AC HiPot tester that is designed for production line AC HiPot testing. With its advanced features and product reliability it is well suited for quick and easy production line safety testing.