Megger HiPot DET2/110

Description
The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Earth Resistance Ranges: 0.001-1999Ohm Accuracy: +/- 2% of radings +/- 2 digits The Biddle DET2/110 Digital Earth Tester is a completely self contained Ground Resistance Tester designed to give accurate measurements of earth electrode esistance, soil resistivity, etc. The DET2/110 uses the reversing DC Measurement technique. The DET2/110 is supplied in a bright yellow robust insulated portable case which is easily visible from a distance. The DET2/110 is suitable for outdoor use in most weather conditions.
Description
The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Earth Resistance Ranges: 0.001-1999Ohm Accuracy: +/- 2% of radings +/- 2 digits The Biddle DET2/110 Digital Earth Tester is a completely self contained Ground Resistance Tester designed to give accurate measurements of earth electrode esistance, soil resistivity, etc. The DET2/110 uses the reversing DC Measurement technique. The DET2/110 is supplied in a bright yellow robust insulated portable case which is easily visible from a distance. The DET2/110 is suitable for outdoor use in most weather conditions.

Suppliers

Company
Product
Description
Supplier Links
The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Earth Resistance Ranges: 0.001-1999Ohm Accuracy: +/- 2% of radings +/- 2 digits The Biddle DET2/110 Digital Earth Tester is a completely self contained Ground Resistance Tester designed to give accurate measurements of earth electrode esistance, soil resistivity, etc. The DET2/110 uses the reversing DC Measurement technique. The DET2/110 is supplied in a bright yellow robust insulated portable case which is easily visible from a distance. The DET2/110 is suitable for outdoor use in most weather conditions.

The DET2/110 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Earth Resistance Ranges: 0.001-1999Ohm
  • Accuracy: +/- 2% of radings +/- 2 digits

The Biddle DET2/110 Digital Earth Tester is a completely self contained Ground Resistance Tester designed to give accurate measurements of earth electrode esistance, soil resistivity, etc. The DET2/110 uses the reversing DC Measurement technique. The DET2/110 is supplied in a bright yellow robust insulated portable case which is easily visible from a distance. The DET2/110 is suitable for outdoor use in most weather conditions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number DET2/110
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

SafeTest Series - Luminaire - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out ? to 1500 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V53 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details