HT Italia Srl HiPot MACROTESTG1

Description
The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: One instrument for all electrical safety tests according to IEC/EN61557-1 Earth resistance with 2- or 3-pole volt-ampere method in TT, TN and IT systems, non-trip earth loop impedance measurement Measurement of electrical parameters in single phase installations (V, A ,W,VAR,VA, PF) Continuity measurement of protective conductors with 200mA Soil resistivity Built-in WiFi interface to connect to iOS and Android devices Stackless earth ground resistance measurement with T2100 (optional) Power Analysis, Harmonic analysis up to 25th Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) The MACROTEST G1 is an innovative multifunction installation tester capable of carrying out safety tests on civil and industrial electric systems in compliance with IEC/EN61557-1. Its resistive TFT color touch-screen display, its icon menu, its help-on-line and its user-friendly development make the instrument extremely intuitive even for unskilled users. Its numberless features grant the user a wide range of applications in the world of measurements.
Datasheet
Description
The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: One instrument for all electrical safety tests according to IEC/EN61557-1 Earth resistance with 2- or 3-pole volt-ampere method in TT, TN and IT systems, non-trip earth loop impedance measurement Measurement of electrical parameters in single phase installations (V, A ,W,VAR,VA, PF) Continuity measurement of protective conductors with 200mA Soil resistivity Built-in WiFi interface to connect to iOS and Android devices Stackless earth ground resistance measurement with T2100 (optional) Power Analysis, Harmonic analysis up to 25th Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) The MACROTEST G1 is an innovative multifunction installation tester capable of carrying out safety tests on civil and industrial electric systems in compliance with IEC/EN61557-1. Its resistive TFT color touch-screen display, its icon menu, its help-on-line and its user-friendly development make the instrument extremely intuitive even for unskilled users. Its numberless features grant the user a wide range of applications in the world of measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: One instrument for all electrical safety tests according to IEC/EN61557-1 Earth resistance with 2- or 3-pole volt-ampere method in TT, TN and IT systems, non-trip earth loop impedance measurement Measurement of electrical parameters in single phase installations (V, A ,W,VAR,VA, PF) Continuity measurement of protective conductors with 200mA Soil resistivity Built-in WiFi interface to connect to iOS and Android devices Stackless earth ground resistance measurement with T2100 (optional) Power Analysis, Harmonic analysis up to 25th Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) The MACROTEST G1 is an innovative multifunction installation tester capable of carrying out safety tests on civil and industrial electric systems in compliance with IEC/EN61557-1. Its resistive TFT color touch-screen display, its icon menu, its help-on-line and its user-friendly development make the instrument extremely intuitive even for unskilled users. Its numberless features grant the user a wide range of applications in the world of measurements.

The MACROTESTG1 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • One instrument for all electrical safety tests according to IEC/EN61557-1
  • Earth resistance with 2- or 3-pole volt-ampere method in TT, TN and IT systems, non-trip earth loop impedance measurement
  • Measurement of electrical parameters in single phase installations (V, A ,W,VAR,VA, PF)
  • Continuity measurement of protective conductors with 200mA
  • Soil resistivity
  • Built-in WiFi interface to connect to iOS and Android devices
  • Stackless earth ground resistance measurement with T2100 (optional)
  • Power Analysis, Harmonic analysis up to 25th
  • Color touch-screen display
  • Help on-line
  • Internal memory and Cloud Storage (trough iOS or Android device)
  • Rechargeable NiMH batteries (external battery charger)

The MACROTEST G1 is an innovative multifunction installation tester capable of carrying out safety tests on civil and industrial electric systems in compliance with IEC/EN61557-1. Its resistive TFT color touch-screen display, its icon menu, its help-on-line and its user-friendly development make the instrument extremely intuitive even for unskilled users. Its numberless features grant the user a wide range of applications in the world of measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number MACROTESTG1
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 477796 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Earth Continuity Insulation Limits 1 kilovolts
View Details
Voltage Indicator, Flashing LEDs - Voltage Test Station (P-S10S21-M3RX) - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
Clare - A252 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 8 to 3750 volts
AC Current Out 0.1000 to 25 amps
View Details
HiPot - TOS6100 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details