Chroma Systems Solutions, Inc. HiPot GUARDIAN II

Description
The GUARDIAN II is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 100V to 5KVAC(60 Hz) and 100V to 6KVDC(+ grounded) with 3% setting accuracy and 10V steps Leakage Current: 0 to 10mA AC, 10uA/step and 0 to 5mA DC with 2% accuracy Trip current programmable 10uA to 10mA in 10uA steps Test Time: manual or Auto (rise, hold and fall, 0 to 999sec)
Description
The GUARDIAN II is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 100V to 5KVAC(60 Hz) and 100V to 6KVDC(+ grounded) with 3% setting accuracy and 10V steps Leakage Current: 0 to 10mA AC, 10uA/step and 0 to 5mA DC with 2% accuracy Trip current programmable 10uA to 10mA in 10uA steps Test Time: manual or Auto (rise, hold and fall, 0 to 999sec)

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN II is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Voltage: 100V to 5KVAC(60 Hz) and 100V to 6KVDC(+ grounded) with 3% setting accuracy and 10V steps Leakage Current: 0 to 10mA AC, 10uA/step and 0 to 5mA DC with 2% accuracy Trip current programmable 10uA to 10mA in 10uA steps Test Time: manual or Auto (rise, hold and fall, 0 to 999sec)

The GUARDIAN II is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Voltage: 100V to 5KVAC(60 Hz) and 100V to 6KVDC(+ grounded) with 3% setting accuracy and 10V steps
  • Leakage Current: 0 to 10mA AC, 10uA/step and 0 to 5mA DC with 2% accuracy
  • Trip current programmable 10uA to 10mA in 10uA steps
  • Test Time: manual or Auto (rise, hold and fall, 0 to 999sec)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number GUARDIAN II
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

SafeTest Series - Luminaire - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out ? to 1500 volts
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details