Ikonix USA HiPot 5450DT

Description
The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115 VAC, Single phase, .1A; 230 VAC, Single phase, .5A Output voltage: 0-5 kVAC and 0-5kVDC Output current: 0-20 mA(AC) & 0-5 mA(DC) The Associated Research 5450DT AC/DC Hypot and Ground Continuity Test Set is a late model unit with many outstanding features. Includes digital metering, heavy-duty coded controls, high voltage indicator light, built-in dwell timer circuit, and sophisticated Arc Detection Circuit. Computer test program compatibility, remote input/output, monitor panel, selectable input voltage, 10 turn leakage adjust control, continuity circuit test, safety grounding circuit, and other features. An excellent unit for many applications.
Datasheet
Description
The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115 VAC, Single phase, .1A; 230 VAC, Single phase, .5A Output voltage: 0-5 kVAC and 0-5kVDC Output current: 0-20 mA(AC) & 0-5 mA(DC) The Associated Research 5450DT AC/DC Hypot and Ground Continuity Test Set is a late model unit with many outstanding features. Includes digital metering, heavy-duty coded controls, high voltage indicator light, built-in dwell timer circuit, and sophisticated Arc Detection Circuit. Computer test program compatibility, remote input/output, monitor panel, selectable input voltage, 10 turn leakage adjust control, continuity circuit test, safety grounding circuit, and other features. An excellent unit for many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 5450DT
The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115 VAC, Single phase, .1A; 230 VAC, Single phase, .5A Output voltage: 0-5 kVAC and 0-5kVDC Output current: 0-20 mA(AC) & 0-5 mA(DC) The Associated Research 5450DT AC/DC Hypot and Ground Continuity Test Set is a late model unit with many outstanding features. Includes digital metering, heavy-duty coded controls, high voltage indicator light, built-in dwell timer circuit, and sophisticated Arc Detection Circuit. Computer test program compatibility, remote input/output, monitor panel, selectable input voltage, 10 turn leakage adjust control, continuity circuit test, safety grounding circuit, and other features. An excellent unit for many applications.

The 5450DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115 VAC, Single phase, .1A; 230 VAC, Single phase, .5A
  • Output voltage: 0-5 kVAC and 0-5kVDC
  • Output current: 0-20 mA(AC) & 0-5 mA(DC)

The Associated Research 5450DT AC/DC Hypot and Ground Continuity Test Set is a late model unit with many outstanding features. Includes digital metering, heavy-duty coded controls, high voltage indicator light, built-in dwell timer circuit, and sophisticated Arc Detection Circuit. Computer test program compatibility, remote input/output, monitor panel, selectable input voltage, 10 turn leakage adjust control, continuity circuit test, safety grounding circuit, and other features. An excellent unit for many applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 5450DT
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Seaward - SEN60204 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Earth Continuity
AC Voltage Out 6 to 2500 volts
AC Current Out ? to 0.0200 amps
View Details
PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
AC Voltage Out 0.0 to 5000 volts
AC Current Out 20 amps
View Details