ROD-L Electronics, Inc. HiPot M100BVS5-2.8-25

Description
The M100BVS5-2.8-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Maximum output voltage of 2.85kV at 25mA Variable Voltage Variable Current Limit Front Panle Dwell Time Select Front Panel Rise Time Select Metered The Rod-L Electronics M100BVS5-2.8-25 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.
Datasheet
Description
The M100BVS5-2.8-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Maximum output voltage of 2.85kV at 25mA Variable Voltage Variable Current Limit Front Panle Dwell Time Select Front Panel Rise Time Select Metered The Rod-L Electronics M100BVS5-2.8-25 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The M100BVS5-2.8-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Maximum output voltage of 2.85kV at 25mA Variable Voltage Variable Current Limit Front Panle Dwell Time Select Front Panel Rise Time Select Metered The Rod-L Electronics M100BVS5-2.8-25 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.

The M100BVS5-2.8-25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Maximum output voltage of 2.85kV at 25mA
  • Variable Voltage
  • Variable Current Limit
  • Front Panle Dwell Time Select
  • Front Panel Rise Time Select
  • Metered

The Rod-L Electronics M100BVS5-2.8-25 Hi-Pot Tester can perform safe, rapid testing for dielectric withstand and ground countinuity in one simple operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M100BVS5-2.8-25
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HYPOT® III 500 VA AC Hipot Tester - 3780 - Ikonix USA
Specs
Types of Measurements AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V73 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
View Details