Chroma Group HiPot 19057-20

Description
The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 20kV DC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark The Chroma 19057-20 HiPot Analyzer is especially designed for testing and analyzing ultra-high withstand voltage. The 19057-20 specifications include 20 kVdc with maximum AC 20mA/DC 10mA output. It can perform AC/DC withstand voltage and insulation resistance tests with contact check during production line testing. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test components with high insulation capability. The Chroma 19057-20 HiPot Analyzer provides high withstand voltage test and analysis for optical couplers, HV relays, HV switches and PV modules that have better insulation capability. Charge and discharge are required for capacitive components when doing DC withstand voltage test. The Chroma 19057-20 has fast charge function that can increase the production test efficiency. The 19057-20 has Flashover (ARC) detection functionality. During testing, when a defect is detected, the Chroma 19057-20 will show the withstanding voltage to indicate the Flashover Start Voltage (FSV) or BreakDown Voltage (BDV) respectively. In addition, an oscilloscope can be connected to check the waveform during analysis. The R&D engineers can perform product analysis utilizing the test results to improve component insulation.
Datasheet
Description
The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 20kV DC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark The Chroma 19057-20 HiPot Analyzer is especially designed for testing and analyzing ultra-high withstand voltage. The 19057-20 specifications include 20 kVdc with maximum AC 20mA/DC 10mA output. It can perform AC/DC withstand voltage and insulation resistance tests with contact check during production line testing. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test components with high insulation capability. The Chroma 19057-20 HiPot Analyzer provides high withstand voltage test and analysis for optical couplers, HV relays, HV switches and PV modules that have better insulation capability. Charge and discharge are required for capacitive components when doing DC withstand voltage test. The Chroma 19057-20 has fast charge function that can increase the production test efficiency. The 19057-20 has Flashover (ARC) detection functionality. During testing, when a defect is detected, the Chroma 19057-20 will show the withstanding voltage to indicate the Flashover Start Voltage (FSV) or BreakDown Voltage (BDV) respectively. In addition, an oscilloscope can be connected to check the waveform during analysis. The R&D engineers can perform product analysis utilizing the test results to improve component insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 20kV DC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark The Chroma 19057-20 HiPot Analyzer is especially designed for testing and analyzing ultra-high withstand voltage. The 19057-20 specifications include 20 kVdc with maximum AC 20mA/DC 10mA output. It can perform AC/DC withstand voltage and insulation resistance tests with contact check during production line testing. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test components with high insulation capability. The Chroma 19057-20 HiPot Analyzer provides high withstand voltage test and analysis for optical couplers, HV relays, HV switches and PV modules that have better insulation capability. Charge and discharge are required for capacitive components when doing DC withstand voltage test. The Chroma 19057-20 has fast charge function that can increase the production test efficiency. The 19057-20 has Flashover (ARC) detection functionality. During testing, when a defect is detected, the Chroma 19057-20 will show the withstanding voltage to indicate the Flashover Start Voltage (FSV) or BreakDown Voltage (BDV) respectively. In addition, an oscilloscope can be connected to check the waveform during analysis. The R&D engineers can perform product analysis utilizing the test results to improve component insulation.

The 19057-20 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 20kV DC withstand voltage test
  • 0.1MΩ~50GΩ insulation impedance test
  • BDV (BreakDown Voltage test)
  • HVCC (High Voltage Contact Check)
  • HFCC (High Frequency Contact Check)
  • OSC (Open Short Check)
  • GFI (Ground Fault Interrupt)human protection circuit
  • Fast charge/discharge function
  • Programmable output & test limit
  • Standard RS232 interface
  • Optional GPIB & HANDLER interface
  • Key lock function
  • CE Mark

The Chroma 19057-20 HiPot Analyzer is especially designed for testing and analyzing ultra-high withstand voltage. The 19057-20 specifications include 20 kVdc with maximum AC 20mA/DC 10mA output. It can perform AC/DC withstand voltage and insulation resistance tests with contact check during production line testing. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test components with high insulation capability.

The Chroma 19057-20 HiPot Analyzer provides high withstand voltage test and analysis for optical couplers, HV relays, HV switches and PV modules that have better insulation capability. Charge and discharge are required for capacitive components when doing DC withstand voltage test. The Chroma 19057-20 has fast charge function that can increase the production test efficiency.

The 19057-20 has Flashover (ARC) detection functionality. During testing, when a defect is detected, the Chroma 19057-20 will show the withstanding voltage to indicate the Flashover Start Voltage (FSV) or BreakDown Voltage (BDV) respectively. In addition, an oscilloscope can be connected to check the waveform during analysis. The R&D engineers can perform product analysis utilizing the test results to improve component insulation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 19057-20
Product Name HiPot
Types of Measurements Insulation Resistance; AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Hipot Tester - Model 298 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; AC Hipot
Testing Method Manual
Display DigitalMeter
View Details
[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Types of Measurements Earth Continuity
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers
Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details