Chroma Systems Solutions, Inc. HiPot 2520

Description
The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Measurement of Real, Imaginary and Total Current Ground Fault Interruption (GFI) for operator safety Programmable Ramp, Test and Fall Times Storage of 25 user Test Setups and 9 Multistep Continuous Leakage Current Monitoring down to 0.1µA Ground Continuity Test with Adjustable Limits Password Protected Front Panel Lockout RS232 and Remote I/O standard, IEEE-488 Review of Data after Measurement The Quad Tech 2520 AC/DC HiPot Tester has all the features of the 2510 plus it offers DC HiPot testing. Test voltage can be programmed from 100 VDC to 6KVDC with a resolution of 2V and current measuring capability down to 0.1µA.
Datasheet
Description
The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Measurement of Real, Imaginary and Total Current Ground Fault Interruption (GFI) for operator safety Programmable Ramp, Test and Fall Times Storage of 25 user Test Setups and 9 Multistep Continuous Leakage Current Monitoring down to 0.1µA Ground Continuity Test with Adjustable Limits Password Protected Front Panel Lockout RS232 and Remote I/O standard, IEEE-488 Review of Data after Measurement The Quad Tech 2520 AC/DC HiPot Tester has all the features of the 2510 plus it offers DC HiPot testing. Test voltage can be programmed from 100 VDC to 6KVDC with a resolution of 2V and current measuring capability down to 0.1µA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 2520
The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Voltage to 5KV AC and 6KV DC Measurement of Real, Imaginary and Total Current Ground Fault Interruption (GFI) for operator safety Programmable Ramp, Test and Fall Times Storage of 25 user Test Setups and 9 Multistep Continuous Leakage Current Monitoring down to 0.1µA Ground Continuity Test with Adjustable Limits Password Protected Front Panel Lockout RS232 and Remote I/O standard, IEEE-488 Review of Data after Measurement The Quad Tech 2520 AC/DC HiPot Tester has all the features of the 2510 plus it offers DC HiPot testing. Test voltage can be programmed from 100 VDC to 6KVDC with a resolution of 2V and current measuring capability down to 0.1µA.

The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable Output Voltage to 5KV AC and 6KV DC
  • Measurement of Real, Imaginary and Total Current
  • Ground Fault Interruption (GFI) for operator safety
  • Programmable Ramp, Test and Fall Times
  • Storage of 25 user Test Setups and 9 Multistep
  • Continuous Leakage Current Monitoring down to 0.1µA
  • Ground Continuity Test with Adjustable Limits
  • Password Protected Front Panel Lockout
  • RS232 and Remote I/O standard, IEEE-488
  • Review of Data after Measurement

The Quad Tech 2520 AC/DC HiPot Tester has all the features of the 2510 plus it offers DC HiPot testing. Test voltage can be programmed from 100 VDC to 6KVDC with a resolution of 2V and current measuring capability down to 0.1µA.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 2520
Product Name HiPot
Types of Measurements DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 2003704 - RS Components, Ltd.
Specs
Types of Measurements Auto test
View Details
SafeCheck Series - SafeCheck 5 - Seaward Group USA
Specs
Types of Measurements Earth Continuity
AC Voltage Out ? to 8 volts
DC Volts Out ? to 12 volts
View Details
HiPot - V73 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Leakage Current Tester - TOS3200 - Kikusui America, Inc.
Specs
Types of Measurements Leakage Current
DC Volts Out 10 to 430 volts
DC Current Out 3.00E-5 to 0.0900 amps
View Details