The 230425 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
The Megger 230425 AC/DC High-Pot Testers are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. The testers feature a front-panel, NEMA 5-15R three-prong output receptacle.
Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage.
The 230425 is a hipot tester from Megger.
Additional Features:
Accessories:
Applications:
AC and AC/DC High-Pot Testers available from Megger are designed for safety and ease of operation, and readily adapt to development, maintenance or production testing. Three models are available: two ac and one ac/dc. The AC High- Pot Testers feature a front-panel, NEMA 5-15R three-prong output receptacle. Booted, alligator-clip output and return probes are also supplied with all models.
Test voltage is continuously adjustable from zero to full output, with a zero-start interlock. Leakage current trip level may be adjusted from 0.3 to 12 mA by a front-panel knob. Pushbuttons are provided to select one-second or continuous testing, to turn off the high voltage and to reset the instrument. All high-voltage connections are recessed to prevent accidental contact with high voltage.
During testing, high voltage will automatically shut down within 50 ms of arcing or exceeding the preset trip level. Visual and audible alarms alert the operator upon failure.
The instruments also feature an interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source.
The AC High-Pot Testers will automatically shut down if ground circuit resistance of the test object exceeds 15 ohms at any time during testing. This feature may be bypassed when testing double-insulated devices or when using test probes. The AC/DC High-Pot Tester provides a slide switch to select either ac or dc test voltage. The slide switch safely covers the output jacks not in use.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Number | 230425 |
| Product Name | HiPot |