Chroma Systems Solutions, Inc. HiPot SENTRY 50

Description
The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Ground Bond Applications: Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The Sentry 50 Ground Bond Tester is a programmable source voltage from 1.0V to 8.0V RMS and meets the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. UL, CSA, TUV, VDE, CE.
Datasheet
Description
The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Ground Bond Applications: Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The Sentry 50 Ground Bond Tester is a programmable source voltage from 1.0V to 8.0V RMS and meets the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. UL, CSA, TUV, VDE, CE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Ground Bond Applications: Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The Sentry 50 Ground Bond Tester is a programmable source voltage from 1.0V to 8.0V RMS and meets the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. UL, CSA, TUV, VDE, CE.

The SENTRY 50 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable Output Current from 3A to 30A AC
  • Programmable Source Voltage from 1.0 to 8.0V RMS
  • Resistance Measurements from 0.1mohm to 510mohms
  • Programmable Hi/Lo Limits for Pass/Fail Testing
  • Programmable Test Time
  • Large LCD Display for Menu Programming and Test Results
  • Internal Storage and Recall of 99 Test Setups
  • Four Terminal Kelvin Connection
  • Front Panel Lockout Prevents Changes to the Test Setup
  • Automatic Offset to Zero Out Stray Lead Resistance
  • I/O Interface for Remote Start and Pass/Fail Output
  • Start Wait Probing Feature with Programmable Delay of Test Current
  • Built-In Operator Prompted Software Calibration Routine

Ground Bond Applications:

  • Production Testing of Instruments and Appliances
  • Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords
  • Electrical Safety Testing of Motors, Generators and Transformers
  • Low Resistance Testing of Electrical Connections

The Sentry 50 Ground Bond Tester is a programmable source voltage from 1.0V to 8.0V RMS and meets the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mΩ limit, 2-minute test) plus many others. UL, CSA, TUV, VDE, CE.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number SENTRY 50
Product Name HiPot
Unlock Full Specs
to access all available technical data