Chroma Systems Solutions, Inc. HiPot SENTRY 30

Description
The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: AC Output Voltage Range: 100V to 5000V AC Resolution: 10Volts/step Frequency: 50/60 Hz selectable Frequency Accuracy: 100ppm Waveform: Sinusoidal Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt AC Current Display Total current Range: 0.001 to 15mA AC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 15mA AC Accuracy: +/-(1% of limit + 5cnt) Low limit can be turned OFF DC Output Voltage Range: 100V to 6000V DC Resolution: 10Volts/step Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt DC Current Display Range: 1μA to 7.5mA DC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 7.5mA DC Low limit can be turned OFF Charging Current 7.5mA max Insulation Resistance Range: 10MW - 10GW +/- (10% of reading + 10 cts), >500V +/- (15% of reading + 10 cts), <500V Voltage Range: 50V to 1000V DC Accuracy: +/-(1% of setting +5V) High/Low Limit Test 10MW - 10GW High limit can be turned OFF Charging Current 7.5mA max Common Features Arc Detection: Arc Level: >1mA - 15mA or OFF Arc Duration: > 10μs Indication: Pass/fail lights, audible sound Buzzer Level: On / Off Time: Ramp: 0.1 to 999s (+/-20ms); Test: 0.1 to 999s (+/-20ms) and Continuous Quick Discharge: Discharge of voltage across DUT back through the HV transformer Ground Continuity: High Limit: 1W Accuracy: +/-0.1W Test Current: 100 mA DC Remote Control Inputs: Start, Stop and Interlock Characteristics: 24V Active Low, Pulse Width: >1ms. Outputs: Pass/Fail/Under Test Characteristics: Dry Contact relay Electrical Characteristics: 120V 100mA max. Logic: Closed if True Connector: 9 pin Male D-Series Connector Test Setups 40 Memory Locations with 2 Steps each 80 Memory Locations with 1 Step each Connectors Front Connection (HV and Ground) HV Socket Ground (Binding Post) Ground Cont. (Banana Socket) Front Panel Lockout Key press with or without memory recall Miscellaneous Continuous Voltage on Fail Zero Offset Dimensions: (w x h x d):11x4x14in (270x100x350mm) Weight: 21 lbs. (10kg) Shipping: 28 lbs. (13kg) Environmental Meets MIL-T-28800E, Type 3, Class 5 Operating: 0° to + 40° C Humidity: <75% Storage: - 10° to + 60° C Warm-up Time: 1minute Power 90-130V AC, 50 or 60Hz; 200-250V AC; 300W max Applications Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer Electrical Safety Testing Electric Motor Safety Testing Variety of Electronic Components Testing Electronic Components The QuadTech Sentry 30 combines both AC and DC Hipot with insulation resistance (IR) measurements into a single compact unit. The front panel of the Sentry makes it easy to operate. Digital display and user-friendly control allows test parameters and limits to be set easily without the high voltage activated. The Sentry Series of electrical safety testers are advanced digital hipots with load and line regulation to ensure measurement integrity. Multistep capability allows the user to perform up to two tests in a sequence such as AC hipot followed by IR. The Sentry 30 AC/DC/IR Hipot Tester has all of the features of the Sentry 10/15 and 20/25 plus measurement of insulation resistance. The IR measurement range is from 10MW to 10GW with test voltages from 50 to 1000V DC.
Datasheet
Description
The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: AC Output Voltage Range: 100V to 5000V AC Resolution: 10Volts/step Frequency: 50/60 Hz selectable Frequency Accuracy: 100ppm Waveform: Sinusoidal Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt AC Current Display Total current Range: 0.001 to 15mA AC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 15mA AC Accuracy: +/-(1% of limit + 5cnt) Low limit can be turned OFF DC Output Voltage Range: 100V to 6000V DC Resolution: 10Volts/step Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt DC Current Display Range: 1μA to 7.5mA DC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 7.5mA DC Low limit can be turned OFF Charging Current 7.5mA max Insulation Resistance Range: 10MW - 10GW +/- (10% of reading + 10 cts), >500V +/- (15% of reading + 10 cts), <500V Voltage Range: 50V to 1000V DC Accuracy: +/-(1% of setting +5V) High/Low Limit Test 10MW - 10GW High limit can be turned OFF Charging Current 7.5mA max Common Features Arc Detection: Arc Level: >1mA - 15mA or OFF Arc Duration: > 10μs Indication: Pass/fail lights, audible sound Buzzer Level: On / Off Time: Ramp: 0.1 to 999s (+/-20ms); Test: 0.1 to 999s (+/-20ms) and Continuous Quick Discharge: Discharge of voltage across DUT back through the HV transformer Ground Continuity: High Limit: 1W Accuracy: +/-0.1W Test Current: 100 mA DC Remote Control Inputs: Start, Stop and Interlock Characteristics: 24V Active Low, Pulse Width: >1ms. Outputs: Pass/Fail/Under Test Characteristics: Dry Contact relay Electrical Characteristics: 120V 100mA max. Logic: Closed if True Connector: 9 pin Male D-Series Connector Test Setups 40 Memory Locations with 2 Steps each 80 Memory Locations with 1 Step each Connectors Front Connection (HV and Ground) HV Socket Ground (Binding Post) Ground Cont. (Banana Socket) Front Panel Lockout Key press with or without memory recall Miscellaneous Continuous Voltage on Fail Zero Offset Dimensions: (w x h x d):11x4x14in (270x100x350mm) Weight: 21 lbs. (10kg) Shipping: 28 lbs. (13kg) Environmental Meets MIL-T-28800E, Type 3, Class 5 Operating: 0° to + 40° C Humidity: <75% Storage: - 10° to + 60° C Warm-up Time: 1minute Power 90-130V AC, 50 or 60Hz; 200-250V AC; 300W max Applications Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer Electrical Safety Testing Electric Motor Safety Testing Variety of Electronic Components Testing Electronic Components The QuadTech Sentry 30 combines both AC and DC Hipot with insulation resistance (IR) measurements into a single compact unit. The front panel of the Sentry makes it easy to operate. Digital display and user-friendly control allows test parameters and limits to be set easily without the high voltage activated. The Sentry Series of electrical safety testers are advanced digital hipots with load and line regulation to ensure measurement integrity. Multistep capability allows the user to perform up to two tests in a sequence such as AC hipot followed by IR. The Sentry 30 AC/DC/IR Hipot Tester has all of the features of the Sentry 10/15 and 20/25 plus measurement of insulation resistance. The IR measurement range is from 10MW to 10GW with test voltages from 50 to 1000V DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: AC Output Voltage Range: 100V to 5000V AC Resolution: 10Volts/step Frequency: 50/60 Hz selectable Frequency Accuracy: 100ppm Waveform: Sinusoidal Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt AC Current Display Total current Range: 0.001 to 15mA AC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 15mA AC Accuracy: +/-(1% of limit + 5cnt) Low limit can be turned OFF DC Output Voltage Range: 100V to 6000V DC Resolution: 10Volts/step Regulation: +/-(1% of setting +5V) Voltage Display Accuracy: +/-(1% of reading + 5V) Resolution: 1Volt DC Current Display Range: 1μA to 7.5mA DC Resolution: 1μA Accuracy: +/-(1.5% of reading + 5cnt) High/Low Limit Test 1μA to 7.5mA DC Low limit can be turned OFF Charging Current 7.5mA max Insulation Resistance Range: 10MW - 10GW +/- (10% of reading + 10 cts), >500V +/- (15% of reading + 10 cts), <500V Voltage Range: 50V to 1000V DC Accuracy: +/-(1% of setting +5V) High/Low Limit Test 10MW - 10GW High limit can be turned OFF Charging Current 7.5mA max Common Features Arc Detection: Arc Level: >1mA - 15mA or OFF Arc Duration: > 10μs Indication: Pass/fail lights, audible sound Buzzer Level: On / Off Time: Ramp: 0.1 to 999s (+/-20ms); Test: 0.1 to 999s (+/-20ms) and Continuous Quick Discharge: Discharge of voltage across DUT back through the HV transformer Ground Continuity: High Limit: 1W Accuracy: +/-0.1W Test Current: 100 mA DC Remote Control Inputs: Start, Stop and Interlock Characteristics: 24V Active Low, Pulse Width: >1ms. Outputs: Pass/Fail/Under Test Characteristics: Dry Contact relay Electrical Characteristics: 120V 100mA max. Logic: Closed if True Connector: 9 pin Male D-Series Connector Test Setups 40 Memory Locations with 2 Steps each 80 Memory Locations with 1 Step each Connectors Front Connection (HV and Ground) HV Socket Ground (Binding Post) Ground Cont. (Banana Socket) Front Panel Lockout Key press with or without memory recall Miscellaneous Continuous Voltage on Fail Zero Offset Dimensions: (w x h x d):11x4x14in (270x100x350mm) Weight: 21 lbs. (10kg) Shipping: 28 lbs. (13kg) Environmental Meets MIL-T-28800E, Type 3, Class 5 Operating: 0° to + 40° C Humidity: <75% Storage: - 10° to + 60° C Warm-up Time: 1minute Power 90-130V AC, 50 or 60Hz; 200-250V AC; 300W max Applications Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, IEC, TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer Electrical Safety Testing Electric Motor Safety Testing Variety of Electronic Components Testing Electronic Components The QuadTech Sentry 30 combines both AC and DC Hipot with insulation resistance (IR) measurements into a single compact unit. The front panel of the Sentry makes it easy to operate. Digital display and user-friendly control allows test parameters and limits to be set easily without the high voltage activated. The Sentry Series of electrical safety testers are advanced digital hipots with load and line regulation to ensure measurement integrity. Multistep capability allows the user to perform up to two tests in a sequence such as AC hipot followed by IR. The Sentry 30 AC/DC/IR Hipot Tester has all of the features of the Sentry 10/15 and 20/25 plus measurement of insulation resistance. The IR measurement range is from 10MW to 10GW with test voltages from 50 to 1000V DC.

The SENTRY 30 is a Hipot from QuadTech. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.

Additional Features:

AC Output Voltage

  • Range: 100V to 5000V AC
  • Resolution: 10Volts/step
  • Frequency: 50/60 Hz selectable
  • Frequency Accuracy: 100ppm
  • Waveform: Sinusoidal
  • Regulation: +/-(1% of setting +5V)

Voltage Display

  • Accuracy: +/-(1% of reading + 5V)
  • Resolution: 1Volt

AC Current Display

  • Total current Range: 0.001 to 15mA AC
  • Resolution: 1μA
  • Accuracy: +/-(1.5% of reading + 5cnt)

High/Low Limit Test

  • 1μA to 15mA AC
  • Accuracy: +/-(1% of limit + 5cnt)
  • Low limit can be turned OFF

DC Output Voltage

  • Range: 100V to 6000V DC
  • Resolution: 10Volts/step
  • Regulation: +/-(1% of setting +5V)

Voltage Display

  • Accuracy: +/-(1% of reading + 5V)
  • Resolution: 1Volt

DC Current Display

  • Range: 1μA to 7.5mA DC
  • Resolution: 1μA
  • Accuracy: +/-(1.5% of reading + 5cnt)

High/Low Limit Test

  • 1μA to 7.5mA DC
  • Low limit can be turned OFF

Charging Current

  • 7.5mA max

Insulation Resistance

  • Range: 10MW - 10GW
  • +/- (10% of reading + 10 cts), >500V
  • +/- (15% of reading + 10 cts), <500V
  • Voltage Range: 50V to 1000V DC
  • Accuracy: +/-(1% of setting +5V)

High/Low Limit Test

  • 10MW - 10GW
  • High limit can be turned OFF

Charging Current

  • 7.5mA max

Common Features

  • Arc Detection: Arc Level: >1mA - 15mA or OFF
  • Arc Duration: > 10μs
  • Indication: Pass/fail lights, audible sound
  • Buzzer Level: On / Off
  • Time: Ramp: 0.1 to 999s (+/-20ms); Test: 0.1 to 999s (+/-20ms) and Continuous
  • Quick Discharge: Discharge of voltage across DUT back through the HV transformer
  • Ground Continuity: High Limit: 1W
  • Accuracy: +/-0.1W
  • Test Current: 100 mA DC

Remote Control

  • Inputs: Start, Stop and Interlock
  • Characteristics: 24V Active Low,
  • Pulse Width: >1ms.
  • Outputs: Pass/Fail/Under Test
  • Characteristics: Dry Contact relay
  • Electrical Characteristics: 120V 100mA max.
  • Logic: Closed if True
  • Connector: 9 pin Male D-Series Connector

Test Setups

  • 40 Memory Locations with 2 Steps each
  • 80 Memory Locations with 1 Step each

Connectors

  • Front Connection (HV and Ground)
  • HV Socket
  • Ground (Binding Post)
  • Ground Cont. (Banana Socket)

Front Panel Lockout

  • Key press with or without memory recall

Miscellaneous

  • Continuous Voltage on Fail
  • Zero Offset
  • Dimensions: (w x h x d):11x4x14in (270x100x350mm)
  • Weight: 21 lbs. (10kg) Shipping: 28 lbs. (13kg)

Environmental

  • Meets MIL-T-28800E, Type 3, Class 5
  • Operating: 0° to + 40° C
  • Humidity: <75%
  • Storage: - 10° to + 60° C
  • Warm-up Time: 1minute

Power

  • 90-130V AC, 50 or 60Hz; 200-250V AC; 300W max

Applications

  • Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, IEC, TÜV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950
  • Transformer Electrical Safety Testing
  • Electric Motor Safety Testing
  • Variety of Electronic Components
  • Testing Electronic Components

The QuadTech Sentry 30 combines both AC and DC Hipot with insulation resistance (IR) measurements into a single compact unit. The front panel of the Sentry makes it easy to operate. Digital display and user-friendly control allows test parameters and limits to be set easily without the high voltage activated.

The Sentry Series of electrical safety testers are advanced digital hipots with load and line regulation to ensure measurement integrity. Multistep capability allows the user to perform up to two tests in a sequence such as AC hipot followed by IR.

The Sentry 30 AC/DC/IR Hipot Tester has all of the features of the Sentry 10/15 and 20/25 plus measurement of insulation resistance. The IR measurement range is from 10MW to 10GW with test voltages from 50 to 1000V DC.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number SENTRY 30
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicator, Optical Light Cable - R-3F2-L12 - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
HAL Series - HAL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance
AC Voltage Out 100 to 5000 volts
AC Current Out ? to 0.0200 amps
View Details
HiPot - TOS5030 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details