Fluke HiPot 1625

Description
The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional features: 3- and 4-pole earth ground measurement 4-Pole soil resistivity testing 2-pole resistance measurement AC 2- and 4-pole resistance measurement DC Selective testing, no disconnection of ground conductor (1 clamp) Stakeless testing, quick ground loop testing (2 clamps) Earth impedance measurement at 55 Hz Automatic frequency control (AFC) (94, 105, 111, 128 Hz) Measuring voltage switchable 20/48V Programmable limits, settings Continuity with buzzer The Fluke 1625 is a distinctive earth ground tester that can perform all four types of earth ground measurement. Specifically, the Fluke 1625 tester is able to measure earth ground loop resistances using only clamps – called Stakeless testing. This method doesn’t require the use of earth ground stakes or the disconnection of ground rods.
Datasheet
Description
The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional features: 3- and 4-pole earth ground measurement 4-Pole soil resistivity testing 2-pole resistance measurement AC 2- and 4-pole resistance measurement DC Selective testing, no disconnection of ground conductor (1 clamp) Stakeless testing, quick ground loop testing (2 clamps) Earth impedance measurement at 55 Hz Automatic frequency control (AFC) (94, 105, 111, 128 Hz) Measuring voltage switchable 20/48V Programmable limits, settings Continuity with buzzer The Fluke 1625 is a distinctive earth ground tester that can perform all four types of earth ground measurement. Specifically, the Fluke 1625 tester is able to measure earth ground loop resistances using only clamps – called Stakeless testing. This method doesn’t require the use of earth ground stakes or the disconnection of ground rods.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 1625
The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional features: 3- and 4-pole earth ground measurement 4-Pole soil resistivity testing 2-pole resistance measurement AC 2- and 4-pole resistance measurement DC Selective testing, no disconnection of ground conductor (1 clamp) Stakeless testing, quick ground loop testing (2 clamps) Earth impedance measurement at 55 Hz Automatic frequency control (AFC) (94, 105, 111, 128 Hz) Measuring voltage switchable 20/48V Programmable limits, settings Continuity with buzzer The Fluke 1625 is a distinctive earth ground tester that can perform all four types of earth ground measurement. Specifically, the Fluke 1625 tester is able to measure earth ground loop resistances using only clamps – called Stakeless testing. This method doesn’t require the use of earth ground stakes or the disconnection of ground rods.

The 1625 is a HiPot from Fluke. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional features:

  • 3- and 4-pole earth ground measurement
  • 4-Pole soil resistivity testing
  • 2-pole resistance measurement AC
  • 2- and 4-pole resistance measurement DC
  • Selective testing, no disconnection of ground conductor (1 clamp)
  • Stakeless testing, quick ground loop testing (2 clamps)
  • Earth impedance measurement at 55 Hz
  • Automatic frequency control (AFC) (94, 105, 111, 128 Hz)
  • Measuring voltage switchable 20/48V
  • Programmable limits, settings
  • Continuity with buzzer

The Fluke 1625 is a distinctive earth ground tester that can perform all four types of earth ground measurement. Specifically, the Fluke 1625 tester is able to measure earth ground loop resistances using only clamps – called Stakeless testing. This method doesn’t require the use of earth ground stakes or the disconnection of ground rods.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 1625
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Insulation Tester 10kV (1kv up) - 4104 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 8 Batteries
Resistance Range 0.0 to 5.00E8 kohms
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details