The DET2/2 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features:
High resolution – 1 mW – ideal for large earthing systems
High accuracy for earth electrode and soil resistivity testing
Test voltage 50 V max. for safety
Rechargeable battery power with long battery life and rapid re-charge
A robust, versatile instrument with IP54 protection
Filter and high current features to enable valid earth testing in difficult situations
The DET2/2 digital ground resistance tester provides a wide resistance range from 0.010 ω to 19.99 kilohms for testing larger or more complex grounding systems and for difficult testing environments, with ±0.5% accuracy and 0.001 ω resolution. Microprocessor control and advanced filtering simplify testing in environments with high levels of interference.
The DET2/2 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- High resolution – 1 mW – ideal for large earthing systems
- High accuracy for earth electrode and soil resistivity testing
- Test voltage 50 V max. for safety
- Rechargeable battery power with long battery life and rapid re-charge
- A robust, versatile instrument with IP54 protection
- Filter and high current features to enable valid earth testing in difficult situations
The DET2/2 digital ground resistance tester provides a wide resistance range from 0.010 Ω to 19.99 kilohms for testing larger or more complex grounding systems and for difficult testing environments, with ±0.5% accuracy and 0.001 Ω resolution. Microprocessor control and advanced filtering simplify testing in environments with high levels of interference.