ROD-L Electronics, Inc. HiPot M25

Description
The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC source supply: 25 A @ 2.5 V Meters: analog Resistance measurement: 0 to 0.15 ohms, accuracy ±5% of full scale Tests: test in progree, test failed, R measurement, I measurement Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod L Electronics M25 is a ground Continuity Tester that performs ground continuity tests in full compliance with BSI, VDE, and IEC.
Datasheet
Description
The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC source supply: 25 A @ 2.5 V Meters: analog Resistance measurement: 0 to 0.15 ohms, accuracy ±5% of full scale Tests: test in progree, test failed, R measurement, I measurement Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod L Electronics M25 is a ground Continuity Tester that performs ground continuity tests in full compliance with BSI, VDE, and IEC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot M25
The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC source supply: 25 A @ 2.5 V Meters: analog Resistance measurement: 0 to 0.15 ohms, accuracy ±5% of full scale Tests: test in progree, test failed, R measurement, I measurement Test Time: 1 to 90 s Adjustable trip point 115/230 VAC ±10%, 44-66 Hz operation The Rod L Electronics M25 is a ground Continuity Tester that performs ground continuity tests in full compliance with BSI, VDE, and IEC.

The M25 is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC source supply: 25 A @ 2.5 V
  • Meters: analog
  • Resistance measurement: 0 to 0.15 ohms, accuracy ±5% of full scale
  • Tests: test in progree, test failed, R measurement, I measurement
  • Test Time: 1 to 90 s
  • Adjustable trip point
  • 115/230 VAC ±10%, 44-66 Hz operation

The Rod L Electronics M25 is a ground Continuity Tester that performs ground continuity tests in full compliance with BSI, VDE, and IEC.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M25
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

V7X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 10 to 5000 volts
DC Volts Out 20 to 5000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - TOS5050 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details