Biddle Air Systems Ltd. HiPot 222060

Description
The 222060 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Max Voltage: 60kVDC Max Current: 5mA continuous Polarity: Negitive with respect to ground AC Supply Voltage: 110-130 VAC 50/60 Hz, single phase, grounded 9 amps max Ripple: full load: 2% The Biddle AVO 222060 is a two piece test set comprized of a control unit and high voltage unit. It is a stabilized dielectric test set for use in the field, shop or laboratory for measuring the electrical quantities of applied voltage and current flowing in specimens to which it is connected. Because it incorporates a stabilizing arrangement, measrement of variations in current with time are simplified. It has a very light-weight design for convenient transportation.
Description
The 222060 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Max Voltage: 60kVDC Max Current: 5mA continuous Polarity: Negitive with respect to ground AC Supply Voltage: 110-130 VAC 50/60 Hz, single phase, grounded 9 amps max Ripple: full load: 2% The Biddle AVO 222060 is a two piece test set comprized of a control unit and high voltage unit. It is a stabilized dielectric test set for use in the field, shop or laboratory for measuring the electrical quantities of applied voltage and current flowing in specimens to which it is connected. Because it incorporates a stabilizing arrangement, measrement of variations in current with time are simplified. It has a very light-weight design for convenient transportation.

Suppliers

Company
Product
Description
Supplier Links
HiPot 222060
The 222060 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Max Voltage: 60kVDC Max Current: 5mA continuous Polarity: Negitive with respect to ground AC Supply Voltage: 110-130 VAC 50/60 Hz, single phase, grounded 9 amps max Ripple: full load: 2% The Biddle AVO 222060 is a two piece test set comprized of a control unit and high voltage unit. It is a stabilized dielectric test set for use in the field, shop or laboratory for measuring the electrical quantities of applied voltage and current flowing in specimens to which it is connected. Because it incorporates a stabilizing arrangement, measrement of variations in current with time are simplified. It has a very light-weight design for convenient transportation.

The 222060 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Max Voltage: 60kVDC
  • Max Current: 5mA continuous
  • Polarity: Negitive with respect to ground
  • AC Supply Voltage: 110-130 VAC
  • 50/60 Hz, single phase, grounded
  • 9 amps max
  • Ripple: full load: 2%

The Biddle AVO 222060 is a two piece test set comprized of a control unit and high voltage unit. It is a stabilized dielectric test set for use in the field, shop or laboratory for measuring the electrical quantities of applied voltage and current flowing in specimens to which it is connected. Because it incorporates a stabilizing arrangement, measrement of variations in current with time are simplified. It has a very light-weight design for convenient transportation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 222060
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HypotMAX™ 20 kVDC Fully-Automated Dielectric Withstand Analyzer - 7720 - Ikonix USA
Specs
Types of Measurements DC Dielectric; DC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
DC Volts Out 0.0 to 20000 volts
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 4000 volts
View Details
Digital Multimeter - Zeta 30 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 3 to 1000 volts
AC Current Out 3.00E-4 to 0.3000 amps
View Details
Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details