The 2955 is a hipot from Slaughter. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.
Additional Features:
Input
Voltage: 115/230 V selectable, ± 15% variation
Frequency: 50/60 Hz ± 5%
Fuse: 2 A / 250 V fast acting 250 VAC
Dielectric Withstand Test Mode
Output
Rating: AC 0 - 5000 V, 2 V/step, 12 mA; DC 0 - 6000 V, 2 V/step, 5 mA (DC mode on 2965 & 2975 models)
Voltage: ± (1% of output + 5 V)
Voltage Setting
Range: 0 V - max output rating, 10 V/step
Resolution: 0.01 kV
Accuracy: ± (2% of setting + 5 V) relative to displayed output, can be adjusted during operation via UP and DOWN arrow keys
AC Output Frequency: 50/60 Hz user selectable
AC Wave Form Form: Sine wave; Distortion: <2% THD
Dwell Timer Range: 0 and 0.2 - 999.9 seconds; 0.1 sec/step; 0 for continuous running
Ramp Timer
Range: 0 and 0.2 - 999.9 seconds; 0.1 sec/step; 0 ramp setting = 0.1 sec fixed ramp
2955: ramp = 0.1 sec fixed ramp
AC Mode Failure Settings
High Limit: 0.10 - 12.00 mA, 0.01 mA/step
Low Limit: 0.00, 0.10 - 12.00 mA, 0.01 mA/ step (0=OFF) ( 2955, 2965, and 2975)
Accuracy: ± (2% of setting + 0.02 mA)
DC Mode Failure Settings
High Limit: 0.02 - 5.00 mA, 0.01 mA/step
Low Limit: 0.00, 0.02 - 5.00 mA, 0.01 mA/step (0=OFF) ( 2965 and 2975)
Accuracy: ± (2% of setting + 0.02 mA)
Timer Display
Range: 0.0 – 999.9 sec
Resolution: 0.1 sec
Accuracy: ± (0.1% of reading + 0.05 sec)
Discharge Time: ≤ 200 ms
Max. Capacitive Loadin DC Mode
1.00 uF <1kV 0.08 uF < 4kV
0.75 uF <2kV 0.04 uF < 5kV
0.50 uF <3kV 0.01 uF < 6kV
Ground Continuity Check
Current: DC 0.1 A ± 0.01 A, fixed
High Limit: 0.00-1.50 ω
Low Limit: 0.01-1.50 ω
Offset: 0.00-0.50 ω
Resolution: 0.01 ω
Accuracy: ± (2% of setting + 0.02 ω)
Insulation Resistance Test Mode
Output Voltage
Range: 100 – 1000 VDC
Resolution: 10 V/step
Accuracy ± (2% of reading + 5 volts)
Voltage Display
Range: 100 – 1000 V
Resolution: 10 V/step
Accuracy ± (2% of reading + 5 volts)
Resistance Display
Range: 1–1000 Mω (4 digit, auto ranging)
Accuracy: ± (3% of reading + 2 counts) at test voltage > 500 V
Accuracy: ± (7% of reading + 2 counts) at test voltage ≤ 500 V
High Limit Range: 0 - 1000 Mω (0 = off)
Low Limit Range: 1 - 1000 Mω
Delay Timer
Range: 0, 0.5 – 999.9 sec (0 = constant)
Resolution: 0.1 sec
Accuracy ± (0.1% of reading + 0.05 sec)
Relevant Applications:
Appliance
Lighting & LED Testing
Power Tools
Motors & Pumps
The Slaughter 2955 is a popular type of Hipot tester. These instruments are designed to simplify every aspect of safety testing for operators of all comfort levels. Our 2900 Series includes the most intuitive user interface in the industry and won’t take up too much space on the production line. With multiple memories and an optional RS-232 interface, you can quickly perform tests on a variety of DUT’s from the front panel or with a PC. Use this series in stand-alone applications or interconnect with a 2600 series tester to form a complete test system for NRTL compliance.
The 2955 is a hipot from Slaughter. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.
Additional Features:
Input
- Voltage: 115/230 V selectable, ± 15% variation
- Frequency: 50/60 Hz ± 5%
- Fuse: 2 A / 250 V fast acting 250 VAC
Dielectric Withstand Test Mode
Output
- Rating: AC 0 - 5000 V, 2 V/step, 12 mA; DC 0 - 6000 V, 2 V/step, 5 mA (DC mode on 2965 & 2975 models)
- Voltage: ± (1% of output + 5 V)
Voltage Setting
- Range: 0 V - max output rating, 10 V/step
- Resolution: 0.01 kV
- Accuracy: ± (2% of setting + 5 V) relative to displayed output, can be adjusted during operation via UP and DOWN arrow keys
- AC Output Frequency: 50/60 Hz user selectable
- AC Wave Form Form: Sine wave; Distortion: <2% THD
- Dwell Timer Range: 0 and 0.2 - 999.9 seconds; 0.1 sec/step; 0 for continuous running
Ramp Timer
- Range: 0 and 0.2 - 999.9 seconds; 0.1 sec/step; 0 ramp setting = 0.1 sec fixed ramp
- 2955: ramp = 0.1 sec fixed ramp
AC Mode Failure Settings
- High Limit: 0.10 - 12.00 mA, 0.01 mA/step
- Low Limit: 0.00, 0.10 - 12.00 mA, 0.01 mA/ step (0=OFF) ( 2955, 2965, and 2975)
- Accuracy: ± (2% of setting + 0.02 mA)
DC Mode Failure Settings
- High Limit: 0.02 - 5.00 mA, 0.01 mA/step
- Low Limit: 0.00, 0.02 - 5.00 mA, 0.01 mA/step (0=OFF) ( 2965 and 2975)
- Accuracy: ± (2% of setting + 0.02 mA)
Timer Display
- Range: 0.0 – 999.9 sec
- Resolution: 0.1 sec
- Accuracy: ± (0.1% of reading + 0.05 sec)
- Discharge Time: ≤ 200 ms
Max. Capacitive Loadin DC Mode
- 1.00 uF <1kV 0.08 uF < 4kV
- 0.75 uF <2kV 0.04 uF < 5kV
- 0.50 uF <3kV 0.01 uF < 6kV
Ground Continuity Check
- Current: DC 0.1 A ± 0.01 A, fixed
- High Limit: 0.00-1.50 Ω
- Low Limit: 0.01-1.50 Ω
- Offset: 0.00-0.50 Ω
- Resolution: 0.01 Ω
- Accuracy: ± (2% of setting + 0.02 Ω)
Insulation Resistance Test Mode
Output Voltage
- Range: 100 – 1000 VDC
- Resolution: 10 V/step
- Accuracy ± (2% of reading + 5 volts)
Voltage Display
- Range: 100 – 1000 V
- Resolution: 10 V/step
- Accuracy ± (2% of reading + 5 volts)
Resistance Display
- Range: 1–1000 MΩ (4 digit, auto ranging)
- Accuracy: ± (3% of reading + 2 counts) at test voltage > 500 V
- Accuracy: ± (7% of reading + 2 counts) at test voltage ≤ 500 V
- High Limit Range: 0 - 1000 MΩ (0 = off)
- Low Limit Range: 1 - 1000 MΩ
Delay Timer
- Range: 0, 0.5 – 999.9 sec (0 = constant)
- Resolution: 0.1 sec
- Accuracy ± (0.1% of reading + 0.05 sec)
Relevant Applications:
- Appliance
- Lighting & LED Testing
- Power Tools
- Motors & Pumps
The Slaughter 2955 is a popular type of Hipot tester. These instruments are designed to simplify every aspect of safety testing for operators of all comfort levels. Our 2900 Series includes the most intuitive user interface in the industry and won’t take up too much space on the production line. With multiple memories and an optional RS-232 interface, you can quickly perform tests on a variety of DUT’s from the front panel or with a PC. Use this series in stand-alone applications or interconnect with a 2600 series tester to form a complete test system for NRTL compliance.