HT Italia Srl HiPot M73

Description
The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Trip-out time of RCDs Type A, AC Standard Trip out current selectable on 30mA, 30x5mA, 100mA, 300mA RCD Ramp Test Global Earth Resistance with 0.1mOhm resolution Global Earth Resistance without RCD’s tripping DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication at 1 or 2 wires method Phase coincidence indication at 1 or 2 wires method MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: C2075: Cable 2 wires with Shuko plug KIT0075: Set 2 cables with leads + 2 alligator clips BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-3 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M73 is one of four models belonging to MULTITEST family of portable multifunction RCD testers designed to perform Global Earth Resistance measurements and trip out time test on AC type RCDs according to VDE and IEC standards on civil electrical installations. The RCD/Global earth resistance tester M73 offers also other features as phase sequence with 1 wire method, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M73 is provided with a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-user electronic range selector as well as a protective rubber holder to prevent accidental damage.
Datasheet
Description
The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Trip-out time of RCDs Type A, AC Standard Trip out current selectable on 30mA, 30x5mA, 100mA, 300mA RCD Ramp Test Global Earth Resistance with 0.1mOhm resolution Global Earth Resistance without RCD’s tripping DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication at 1 or 2 wires method Phase coincidence indication at 1 or 2 wires method MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: C2075: Cable 2 wires with Shuko plug KIT0075: Set 2 cables with leads + 2 alligator clips BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-3 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M73 is one of four models belonging to MULTITEST family of portable multifunction RCD testers designed to perform Global Earth Resistance measurements and trip out time test on AC type RCDs according to VDE and IEC standards on civil electrical installations. The RCD/Global earth resistance tester M73 offers also other features as phase sequence with 1 wire method, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M73 is provided with a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-user electronic range selector as well as a protective rubber holder to prevent accidental damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot M73
The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Trip-out time of RCDs Type A, AC Standard Trip out current selectable on 30mA, 30x5mA, 100mA, 300mA RCD Ramp Test Global Earth Resistance with 0.1mOhm resolution Global Earth Resistance without RCD’s tripping DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication at 1 or 2 wires method Phase coincidence indication at 1 or 2 wires method MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: C2075: Cable 2 wires with Shuko plug KIT0075: Set 2 cables with leads + 2 alligator clips BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-3 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M73 is one of four models belonging to MULTITEST family of portable multifunction RCD testers designed to perform Global Earth Resistance measurements and trip out time test on AC type RCDs according to VDE and IEC standards on civil electrical installations. The RCD/Global earth resistance tester M73 offers also other features as phase sequence with 1 wire method, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M73 is provided with a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-user electronic range selector as well as a protective rubber holder to prevent accidental damage.

The M73 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Trip-out time of RCDs Type A, AC Standard
  • Trip out current selectable on 30mA, 30x5mA, 100mA, 300mA
  • RCD Ramp Test
  • Global Earth Resistance with 0.1mOhm resolution
  • Global Earth Resistance without RCD’s tripping
  • DC Voltage
  • AC TRMS Voltage
  • Automatic detection of AC/DC signals
  • AC TRMS Current with optional external clamp
  • AC TRMS Leakage current with optional external clamp
  • Resistance
  • Continuity test with buzzer
  • Frequency with test leads
  • Frequency with optional external clamp
  • Phase sequence indication at 1 or 2 wires method
  • Phase coincidence indication at 1 or 2 wires method
  • MIN/MAX/AVG functions
  • PEAK function with response time 1ms
  • HOLD function
  • Auto Power OFF

Standard Accessories:

  • C2075: Cable 2 wires with Shuko plug
  • KIT0075: Set 2 cables with leads + 2 alligator clips
  • BORSA75: Carrying bag
  • ISO9000 calibration certificate
  • User manual on CD-ROM
  • Quick reference guide

Optional:

  • HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
  • HT4003: Rigid clamp 400A AC, diameter 30mm
  • HT4004N: Transducer clamp 10-100A DC
  • NOCANBA: Adapter Hypertac female/Banana males

Standards:

  • EMC 2004/108/CE Directive
  • CE MARK
  • IEC/EN61557-1
  • IEC/EN61557-3
  • IEC/EN61557-6
  • IEC/EN61557-7
  • LVD 2006/95/CE Directive
  • VDE 0100

The M73 is one of four models belonging to MULTITEST family of portable multifunction RCD testers designed to perform Global Earth Resistance measurements and trip out time test on AC type RCDs according to VDE and IEC standards on civil electrical installations. The RCD/Global earth resistance tester M73 offers also other features as phase sequence with 1 wire method, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is useful for inrush current evaluation of electrical motor devices.

Like all models of MULTITEST family M73 is provided with a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-user electronic range selector as well as a protective rubber holder to prevent accidental damage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M73
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details