GW Instek HiPot GPT-9904

Description
The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance/Ground Bond Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Insulation resistance measurement up to 50Gω Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for "start" and "stop" control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GTL-114 and GTL-115 The Instek GPT-9904 is a 4-in-1 model capable of performing AC withstanding, DC withstanding, insulation resistance and ground bond tests. The Instek GPT-9904 AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9904 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.
Datasheet
Description
The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance/Ground Bond Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Insulation resistance measurement up to 50Gω Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for "start" and "stop" control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GTL-114 and GTL-115 The Instek GPT-9904 is a 4-in-1 model capable of performing AC withstanding, DC withstanding, insulation resistance and ground bond tests. The Instek GPT-9904 AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9904 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance/Ground Bond Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Insulation resistance measurement up to 50Gω Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for "start" and "stop" control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GTL-114 and GTL-115 The Instek GPT-9904 is a 4-in-1 model capable of performing AC withstanding, DC withstanding, insulation resistance and ground bond tests. The Instek GPT-9904 AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9904 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.

The GPT-9904 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC 500VA AC/DC Withstanding Voltage/Insulation Resistance/Ground Bond Tester
  • 240 x 64 Ice Blue Dot matrix LCD
  • Sweep Function for DUT characteristic analysis
  • Insulation resistance measurement up to 50GΩ
  • Manual/Auto Mode
  • Function Key for quick selecation
  • High intensity flash for caution & Status indication
  • Safety INTERLOCK function
  • Zero Crossing Turn-on Operation
  • Controllable Ramp-up Time
  • True RMS Current Measurement
  • High resolution: 1uA for measuring current, 2V for setting voltage
  • PWM amplifier to enhance the power efficiency and reliable testing
  • Max. 100 memory block for test condition (step) setting
  • Each step can be named individually.
  • Remote terminal on the front panel for "start" and "stop" control
  • Rear panel output available
  • Interface: RS-232C, USB device, Signal I/O and GPIB (optional)
  • Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GTL-114 and GTL-115

The Instek GPT-9904 is a 4-in-1 model capable of performing AC withstanding, DC withstanding, insulation resistance and ground bond tests. The Instek GPT-9904 AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations.

The high-efficiency PWM amplifier is the core of Instek GPT-9904 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GPT-9904
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 1445351 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Interfaces Bluetooth
View Details
SafeCheck Series - SafeCheck 5 - Seaward Group USA
Specs
Types of Measurements Earth Continuity
AC Voltage Out ? to 8 volts
DC Volts Out ? to 12 volts
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
AC Voltage Out 0.0 to 4000 volts
AC Current Out 3 to 30 amps
View Details
HiPot - TOS5051 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details