Megger Ground Resistance Tester 1000-347

Description
Product Highlights Megger Model # DET4TD2 IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Dimensions: 203 x 148 x 78 mm (8 x 5.7 x 3.2 inches) Each Unit Includes Hard carry case Stake and wire kit
Datasheet
Description
Product Highlights Megger Model # DET4TD2 IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Dimensions: 203 x 148 x 78 mm (8 x 5.7 x 3.2 inches) Each Unit Includes Hard carry case Stake and wire kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Resistance Tester - DET4TD2 - Transcat, Inc.
Rochester, NY, USA
Ground Resistance Tester
DET4TD2
Ground Resistance Tester DET4TD2
Product Highlights Megger Model # DET4TD2 IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Dimensions: 203 x 148 x 78 mm (8 x 5.7 x 3.2 inches) Each Unit Includes Hard carry case Stake and wire kit

Product Highlights

  • Megger Model # DET4TD2
  • IP54 rated
  • 2, 3 and 4 point testing
  • Selectable 25 V or 50 V output
  • Complete with lead and stake kit
  • Simple one button operation
  • Hardwearing carry case
  • Delivered with calibration certificate
  • Dimensions: 203 x 148 x 78 mm (8 x 5.7 x 3.2 inches)

Each Unit Includes

  • Hard carry case
  • Stake and wire kit
Supplier's Site
Ground 1000-347
The DET4TD2 (1000-347) digital ground testers are from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Selectable 25 V or 50 V output Dry cell or rechargeable versions Simple one button operation Robust carry case Delivered with calibration certificate Accessories: Hard carry case Stake and wire kit (15m, 10m, 3m) Right angle terminal adaptors (to connect bare wires to terminals) Megger’s DET4 family of ground testing instruments offers a unique solution to your ground rod and soil resistivity testing needs. The standard instrument comes with, test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate delivered in a tough polypropylene carry case - everything you need to start testing in one kit. The ground testers are rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use, a large selector switch makes selection of 2 pole, 3 pole or 4 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing. In addition to this ease of use the ground tester also automatically checks the connection and condition of the P spike and the C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 ω through to 20 kω and earth voltages up to 100 V. To allow testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak. The DET4TD2 digital ground tester is powered from 8 AA batteries which are widely available and deliver excellent testing time. The DET4TR2 is powered from rechargeable AA cells. The battery charger is built in and the instrument is supplied with an AC/DC adaptor. For both instruments, the battery status is displayed using a bar-graph. The Megger ground testers comply with stringent safety standards and are rated to 100 V CAT IV. They also have selectable 25 V or 50 V output for compliance with IEC 61557-5.

The DET4TD2 (1000-347) digital ground testers are from Megger.

Additional Features:

  • IP54 rated
  • 2, 3 and 4 point testing
  • Selectable 25 V or 50 V output
  • Dry cell or rechargeable versions
  • Simple one button operation
  • Robust carry case
  • Delivered with calibration certificate

Accessories:

  • Hard carry case
  • Stake and wire kit (15m, 10m, 3m)
  • Right angle terminal adaptors (to connect bare wires to terminals)

Megger’s DET4 family of ground testing instruments offers a unique solution to your ground rod and soil resistivity testing needs. The standard instrument comes with, test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate delivered in a tough polypropylene carry case - everything you need to start testing in one kit.

The ground testers are rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use, a large selector switch makes selection of 2 pole, 3 pole or 4 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing.

In addition to this ease of use the ground tester also automatically checks the connection and condition of the P spike and the C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 Ω through to 20 kΩ and earth voltages up to 100 V. To allow testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak.

The DET4TD2 digital ground tester is powered from 8 AA batteries which are widely available and deliver excellent testing time. The DET4TR2 is powered from rechargeable AA cells. The battery charger is built in and the instrument is supplied with an AC/DC adaptor. For both instruments, the battery status is displayed using a bar-graph.

The Megger ground testers comply with stringent safety standards and are rated to 100 V CAT IV. They also have selectable 25 V or 50 V output for compliance with IEC 61557-5.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Ground Resistance Testers Electrical Safety Testers
Product Number DET4TD2 1000-347
Product Name Ground Resistance Tester Ground
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
6-in-1 Electrical Safety Compliance Analyzer - 8206 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Form Factor Bench Top
Features Warning Indicator; MultipleTests
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 40 to 3000 volts
AC Current Out 0.0 to 0.0100 amps
View Details
Impulse/Surge Tester - 7713 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 10000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details