Ikonix USA HiPot 5560DT

Description
The 5560DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single Phase Output rating: 5KV AC at 20mA, 6KV DC at 6mA Advanced, menu driven software Tamper proof front panel controls Storage of up to 10 different test programs Ground Continuity Test Remote memory access Enhanced LO limit setting Resolution down to 10 microamps Microprocessor Digital Design with Software Friendly Menuing Tamper Proof Front Panel Controls Enhanced PLC & Ten Volt Analog Signal for Automated Applications Can be Interconnected to HYAMP® II Ground Bond Tester to form a Semi-Automated Test System Advanced Failure Detection System Including Continuity, LO, HI, Arc, Short and Breakdown The Associated Research 5560DT Hypot Tester is a Hypotplus II. It is a Dielectric Withstand and Ground Continuity Tester. The output rating is 6 kVDC @ 6 mA and 5 kVAC @ 20 mA. It has a Remote (PLC) - Inputs: Test, reset, program functions -Outputs: Pass, Fail, remote alarm, test in process.
Datasheet
Description
The 5560DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single Phase Output rating: 5KV AC at 20mA, 6KV DC at 6mA Advanced, menu driven software Tamper proof front panel controls Storage of up to 10 different test programs Ground Continuity Test Remote memory access Enhanced LO limit setting Resolution down to 10 microamps Microprocessor Digital Design with Software Friendly Menuing Tamper Proof Front Panel Controls Enhanced PLC & Ten Volt Analog Signal for Automated Applications Can be Interconnected to HYAMP® II Ground Bond Tester to form a Semi-Automated Test System Advanced Failure Detection System Including Continuity, LO, HI, Arc, Short and Breakdown The Associated Research 5560DT Hypot Tester is a Hypotplus II. It is a Dielectric Withstand and Ground Continuity Tester. The output rating is 6 kVDC @ 6 mA and 5 kVAC @ 20 mA. It has a Remote (PLC) - Inputs: Test, reset, program functions -Outputs: Pass, Fail, remote alarm, test in process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 5560DT
The 5560DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single Phase Output rating: 5KV AC at 20mA, 6KV DC at 6mA Advanced, menu driven software Tamper proof front panel controls Storage of up to 10 different test programs Ground Continuity Test Remote memory access Enhanced LO limit setting Resolution down to 10 microamps Microprocessor Digital Design with Software Friendly Menuing Tamper Proof Front Panel Controls Enhanced PLC & Ten Volt Analog Signal for Automated Applications Can be Interconnected to HYAMP® II Ground Bond Tester to form a Semi-Automated Test System Advanced Failure Detection System Including Continuity, LO, HI, Arc, Short and Breakdown The Associated Research 5560DT Hypot Tester is a Hypotplus II. It is a Dielectric Withstand and Ground Continuity Tester. The output rating is 6 kVDC @ 6 mA and 5 kVAC @ 20 mA. It has a Remote (PLC) - Inputs: Test, reset, program functions -Outputs: Pass, Fail, remote alarm, test in process.

The 5560DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115/230 VAC, 47-63 Hz, Single Phase
  • Output rating: 5KV AC at 20mA, 6KV DC at 6mA
  • Advanced, menu driven software
  • Tamper proof front panel controls
  • Storage of up to 10 different test programs
  • Ground Continuity Test
  • Remote memory access
  • Enhanced LO limit setting
  • Resolution down to 10 microamps
  • Microprocessor Digital Design with Software Friendly Menuing
  • Tamper Proof Front Panel Controls
  • Enhanced PLC & Ten Volt Analog Signal for Automated Applications
  • Can be Interconnected to HYAMP® II Ground Bond Tester to form a Semi-Automated Test System
  • Advanced Failure Detection System Including Continuity, LO, HI, Arc, Short and Breakdown

The Associated Research 5560DT Hypot Tester is a Hypotplus II. It is a Dielectric Withstand and Ground Continuity Tester. The output rating is 6 kVDC @ 6 mA and 5 kVAC @ 20 mA. It has a Remote (PLC) - Inputs: Test, reset, program functions -Outputs: Pass, Fail, remote alarm, test in process.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 5560DT
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 5220 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements DC Hipot
View Details
Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
HiPot - 103-105MP-2.5 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC/DC Selectable
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details