The HD140 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
Input Voltage: 120V, 60 Hz: A version; 230V, 50 Hz: B version
Output Voltage: 0-15.5kV AC; 0-40.0kV DC
DC Output Voltage: Negative output, positive ground
Metering: 4.5" analog meters, ±2% full scale accuracy
Voltmeter: 0-8.0/16.0/40.0kV
Current Meter: 0-50/500/5000μA DC and 0-5mA AC
Continuously adjustable test voltage from zero to rated voltage
Shielded output cable
Adjustable Overload from 10 to 110% of rated current output
Audible/Visual alarms provide a clear indication of overload situation
Zero start interlock ensures that the voltage control is at zero before HV can be energized
Shorting solenoid grounds output cable and object under test
The HD140 AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing.
The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.
The HD140 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- Input Voltage: 120V, 60 Hz: A version; 230V, 50 Hz: B version
- Output Voltage: 0-15.5kV AC; 0-40.0kV DC
- DC Output Voltage: Negative output, positive ground
- Metering: 4.5" analog meters, ±2% full scale accuracy
- Voltmeter: 0-8.0/16.0/40.0kV
- Current Meter: 0-50/500/5000μA DC and 0-5mA AC
- Continuously adjustable test voltage from zero to rated voltage
- Shielded output cable
- Adjustable Overload from 10 to 110% of rated current output
- Audible/Visual alarms provide a clear indication of overload situation
- Zero start interlock ensures that the voltage control is at zero before HV can be energized
- Shorting solenoid grounds output cable and object under test
The HD140 AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing.
The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.