Fluke Ground 1621-KIT

Description
The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements with automatic ‘noise’ voltage detection Hazardous voltage warning offers increased user protection Clearly read and record data with a large, backlit display Hard carrying case Rugged holster and design for tough work environments Portable size allows for easy transportation Instantly be alerted to measurements outside of your set limit, when you use the adjustable limit setting 600 V Cat II Accessories: User manual Two measuring leads with alligator clips, 2 m (6 ft) One battery, 9 V alkaline (LR61) One protective holster, yellow One CD-ROM Specifications: Measuring functions - 3-pole earth ground resistance, 2-pole AC resistance of a conductor, Interference voltage Intrinsic error - Refers to the reference temperature range and is guaranteed for one year Measuring rate - 2 measurements/second Battery1 - One 9 volt alkaline (LR61) Battery condition - LO-BAT is displayed if voltage drops below 6.5 V The Fluke 1621 Kit is an easy-to-use earth ground tester. For ground resistance testing, the 1621 Kit is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance tests. Its convenient size, rugged holster, and large, clear LCD display make it an ideal field earth ground tester, for most electrical grounding work environments. With a simple user interface and intuitive functionality, the Fluke 1621 Kit is a handy grounding tool for electrical contractors, utility test engineers, and earth ground specialists.
Datasheet
Description
The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements with automatic ‘noise’ voltage detection Hazardous voltage warning offers increased user protection Clearly read and record data with a large, backlit display Hard carrying case Rugged holster and design for tough work environments Portable size allows for easy transportation Instantly be alerted to measurements outside of your set limit, when you use the adjustable limit setting 600 V Cat II Accessories: User manual Two measuring leads with alligator clips, 2 m (6 ft) One battery, 9 V alkaline (LR61) One protective holster, yellow One CD-ROM Specifications: Measuring functions - 3-pole earth ground resistance, 2-pole AC resistance of a conductor, Interference voltage Intrinsic error - Refers to the reference temperature range and is guaranteed for one year Measuring rate - 2 measurements/second Battery1 - One 9 volt alkaline (LR61) Battery condition - LO-BAT is displayed if voltage drops below 6.5 V The Fluke 1621 Kit is an easy-to-use earth ground tester. For ground resistance testing, the 1621 Kit is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance tests. Its convenient size, rugged holster, and large, clear LCD display make it an ideal field earth ground tester, for most electrical grounding work environments. With a simple user interface and intuitive functionality, the Fluke 1621 Kit is a handy grounding tool for electrical contractors, utility test engineers, and earth ground specialists.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground 1621-KIT
The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements with automatic ‘noise’ voltage detection Hazardous voltage warning offers increased user protection Clearly read and record data with a large, backlit display Hard carrying case Rugged holster and design for tough work environments Portable size allows for easy transportation Instantly be alerted to measurements outside of your set limit, when you use the adjustable limit setting 600 V Cat II Accessories: User manual Two measuring leads with alligator clips, 2 m (6 ft) One battery, 9 V alkaline (LR61) One protective holster, yellow One CD-ROM Specifications: Measuring functions - 3-pole earth ground resistance, 2-pole AC resistance of a conductor, Interference voltage Intrinsic error - Refers to the reference temperature range and is guaranteed for one year Measuring rate - 2 measurements/second Battery1 - One 9 volt alkaline (LR61) Battery condition - LO-BAT is displayed if voltage drops below 6.5 V The Fluke 1621 Kit is an easy-to-use earth ground tester. For ground resistance testing, the 1621 Kit is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance tests. Its convenient size, rugged holster, and large, clear LCD display make it an ideal field earth ground tester, for most electrical grounding work environments. With a simple user interface and intuitive functionality, the Fluke 1621 Kit is a handy grounding tool for electrical contractors, utility test engineers, and earth ground specialists.

The 1621-KIT is a ground from Fluke.

Features:

  • 3-pole Fall-of-Potential earth testing for basic measurements
  • 2-pole resistance measurements for added versatility
  • Easily capture values with single-button operation
  • Ensure accurate measurements with automatic ‘noise’ voltage detection
  • Hazardous voltage warning offers increased user protection
  • Clearly read and record data with a large, backlit display
  • Hard carrying case
  • Rugged holster and design for tough work environments
  • Portable size allows for easy transportation
  • Instantly be alerted to measurements outside of your set limit, when you use the adjustable limit setting
  • 600 V Cat II

Accessories:

  • User manual
  • Two measuring leads with alligator clips, 2 m (6 ft)
  • One battery, 9 V alkaline (LR61)
  • One protective holster, yellow
  • One CD-ROM

Specifications:

  • Measuring functions - 3-pole earth ground resistance, 2-pole AC resistance of a conductor, Interference voltage
  • Intrinsic error - Refers to the reference temperature range and is guaranteed for one year
  • Measuring rate - 2 measurements/second
  • Battery1 - One 9 volt alkaline (LR61)
  • Battery condition - LO-BAT is displayed if voltage drops below 6.5 V

The Fluke 1621 Kit is an easy-to-use earth ground tester. For ground resistance testing, the 1621 Kit is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance tests. Its convenient size, rugged holster, and large, clear LCD display make it an ideal field earth ground tester, for most electrical grounding work environments. With a simple user interface and intuitive functionality, the Fluke 1621 Kit is a handy grounding tool for electrical contractors, utility test engineers, and earth ground specialists.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Resistance Testers
Product Number 1621-KIT
Product Name Ground
Types of Measurements Ground Bond
Unlock Full Specs
to access all available technical data