Hipotronics, Inc. HiPot 100HVT

Description
The 100HVT is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuously adjustable output from zero to full voltage Compact design Single end grounded high voltage test transformer Separate guard and return Triple range current meter Triple range voltmeter Hand cart mounted Zero start interlock External interlock provision Input power circuit breaker Fast acting circuit breaker 50 kV tap for bucket liner testing Maximum AC output of 100 kV at 50 mA or 50 kV at 100 mA The Hipotronics 100HVT AC test set is specifically designed to perform quick and accurate AC dielectric tests. The 100 HVT has a maximum output of 100 kV at 50 mA or 50 kV at 100 mA. This test set can be used for testing bucket trucks and aerial platforms, hot sticks, blankets, ropes or any other high voltage AC test requirement. They are particularly suitable for meeting test procedures of the ANSI/SIA A92.2 1990 specification applied to the insulating boom of work platforms and bucket trucks. A triple range current meter enables low current readings of 0 to 1/10/100 mA on the 100 HVT. A triple range voltmeter is connected directly across the output for maximum accuracy. The 100 HVT has a 50 kV tap that is used for bucket liner testing and other low voltage, high current test requirements.
Datasheet
Description
The 100HVT is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuously adjustable output from zero to full voltage Compact design Single end grounded high voltage test transformer Separate guard and return Triple range current meter Triple range voltmeter Hand cart mounted Zero start interlock External interlock provision Input power circuit breaker Fast acting circuit breaker 50 kV tap for bucket liner testing Maximum AC output of 100 kV at 50 mA or 50 kV at 100 mA The Hipotronics 100HVT AC test set is specifically designed to perform quick and accurate AC dielectric tests. The 100 HVT has a maximum output of 100 kV at 50 mA or 50 kV at 100 mA. This test set can be used for testing bucket trucks and aerial platforms, hot sticks, blankets, ropes or any other high voltage AC test requirement. They are particularly suitable for meeting test procedures of the ANSI/SIA A92.2 1990 specification applied to the insulating boom of work platforms and bucket trucks. A triple range current meter enables low current readings of 0 to 1/10/100 mA on the 100 HVT. A triple range voltmeter is connected directly across the output for maximum accuracy. The 100 HVT has a 50 kV tap that is used for bucket liner testing and other low voltage, high current test requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 100HVT
The 100HVT is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuously adjustable output from zero to full voltage Compact design Single end grounded high voltage test transformer Separate guard and return Triple range current meter Triple range voltmeter Hand cart mounted Zero start interlock External interlock provision Input power circuit breaker Fast acting circuit breaker 50 kV tap for bucket liner testing Maximum AC output of 100 kV at 50 mA or 50 kV at 100 mA The Hipotronics 100HVT AC test set is specifically designed to perform quick and accurate AC dielectric tests. The 100 HVT has a maximum output of 100 kV at 50 mA or 50 kV at 100 mA. This test set can be used for testing bucket trucks and aerial platforms, hot sticks, blankets, ropes or any other high voltage AC test requirement. They are particularly suitable for meeting test procedures of the ANSI/SIA A92.2 1990 specification applied to the insulating boom of work platforms and bucket trucks. A triple range current meter enables low current readings of 0 to 1/10/100 mA on the 100 HVT. A triple range voltmeter is connected directly across the output for maximum accuracy. The 100 HVT has a 50 kV tap that is used for bucket liner testing and other low voltage, high current test requirements.

The 100HVT is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Continuously adjustable output from zero to full voltage
  • Compact design
  • Single end grounded high voltage test transformer
  • Separate guard and return
  • Triple range current meter
  • Triple range voltmeter
  • Hand cart mounted
  • Zero start interlock
  • External interlock provision
  • Input power circuit breaker
  • Fast acting circuit breaker
  • 50 kV tap for bucket liner testing
  • Maximum AC output of 100 kV at 50 mA or 50 kV at 100 mA

The Hipotronics 100HVT AC test set is specifically designed to perform quick and accurate AC dielectric tests. The 100 HVT has a maximum output of 100 kV at 50 mA or 50 kV at 100 mA. This test set can be used for testing bucket trucks and aerial platforms, hot sticks, blankets, ropes or any other high voltage AC test requirement. They are particularly suitable for meeting test procedures of the ANSI/SIA A92.2 1990 specification applied to the insulating boom of work platforms and bucket trucks.

A triple range current meter enables low current readings of 0 to 1/10/100 mA on the 100 HVT. A triple range voltmeter is connected directly across the output for maximum accuracy. The 100 HVT has a 50 kV tap that is used for bucket liner testing and other low voltage, high current test requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 100HVT
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
V7X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 10 to 5000 volts
DC Volts Out 20 to 5000 volts
View Details