ROD-L Electronics, Inc. HiPot M150AC

Description
The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Safe, Fast, Efficient Fully programmable test parameters Digital Display Resolution of programmable test parameters is 0.5% Performs an AC dielectric strength (Hipot) test concurrent with a ground continuity test Applies a test potential of up to 5000 VAC at 50 milliamps (user programmable) Performs tests in full compliance with UL, VOE, BSI, IEC, CSA, and other test standards Specifications Output Test Voltage: 100 VAC-5K VAC* Output Voltage Ramp Time: 50 V/sec to 5kV/sec* Total Current Trip Point: 50 mA (maximum)* Real Current Trip Point: 5 mA (maximum)* Under Current Trip Point: 5 mA (maximum)* Test Time: 1 sec - 100 sec* *All of the above are User Programmable Shutdown Time: 2 milliseconds Arc Detection: Arc duration 1OµS or greater Ground Continuity: Low current (1.5 Amp @ 1.5V) Input Power Required: 115/230 VAC ± 10%, 47-63 Hz, 250 watts maximum, 30 watts typical Dimensions: 16.75" x 7.00" x 18.38" (43cm x 18cm x 47cm) IEEE-488 BUS-compatible - enables data logging during each test, and remote programming of: Test Voltage Test Time Voltage Ramp Rate Real Current Trip Point Total Current Trip Point Under Current Trip Point Detects and indicates the following events: Test Ready (Security Chassis Ground Sensed) Test in Progress Test Passed Test Failed: Arcing Excessive Total Leakage Current Excessive Resistive Leakage Current Under Current Lack of adequate Chassis Ground Superior Safety Features Visual and Audible alert indicating Hipot test in progress Low Current Security Chassis Ground Circuit (ensures Device Under Test has ground connection of o.sn between chassis and power cord ground pin) Fast HV shutdown within 2 milliseconds of HV test automatically on test failure or on command IEEE-488 BUS Programming The Model M150AC Hipot Test System, when operated via the Model M1088C IEEE-488 BUS INTERFACE, functions as both a " Talker "(T) and a "Listener" (L) in conjunction with the following signals: Output Voltage (T/L) Output Voltage Ramp Rate (L) Test Time (L) Total Current Trip Point (L) Total Current Magnitude (T) Real Current Trip Point (L) Real Current Magnitude (T) Under Current Trip Point (L) Test Status: Ready (T); In -Progress (T); Passed (T); Failed (T) Type of Failure (T) Start (L) Stop (L) Reset (L) These signals can also be controlled using any controller capable of inputting and outputting digital and analog signals.
Datasheet
Description
The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Safe, Fast, Efficient Fully programmable test parameters Digital Display Resolution of programmable test parameters is 0.5% Performs an AC dielectric strength (Hipot) test concurrent with a ground continuity test Applies a test potential of up to 5000 VAC at 50 milliamps (user programmable) Performs tests in full compliance with UL, VOE, BSI, IEC, CSA, and other test standards Specifications Output Test Voltage: 100 VAC-5K VAC* Output Voltage Ramp Time: 50 V/sec to 5kV/sec* Total Current Trip Point: 50 mA (maximum)* Real Current Trip Point: 5 mA (maximum)* Under Current Trip Point: 5 mA (maximum)* Test Time: 1 sec - 100 sec* *All of the above are User Programmable Shutdown Time: 2 milliseconds Arc Detection: Arc duration 1OµS or greater Ground Continuity: Low current (1.5 Amp @ 1.5V) Input Power Required: 115/230 VAC ± 10%, 47-63 Hz, 250 watts maximum, 30 watts typical Dimensions: 16.75" x 7.00" x 18.38" (43cm x 18cm x 47cm) IEEE-488 BUS-compatible - enables data logging during each test, and remote programming of: Test Voltage Test Time Voltage Ramp Rate Real Current Trip Point Total Current Trip Point Under Current Trip Point Detects and indicates the following events: Test Ready (Security Chassis Ground Sensed) Test in Progress Test Passed Test Failed: Arcing Excessive Total Leakage Current Excessive Resistive Leakage Current Under Current Lack of adequate Chassis Ground Superior Safety Features Visual and Audible alert indicating Hipot test in progress Low Current Security Chassis Ground Circuit (ensures Device Under Test has ground connection of o.sn between chassis and power cord ground pin) Fast HV shutdown within 2 milliseconds of HV test automatically on test failure or on command IEEE-488 BUS Programming The Model M150AC Hipot Test System, when operated via the Model M1088C IEEE-488 BUS INTERFACE, functions as both a " Talker "(T) and a "Listener" (L) in conjunction with the following signals: Output Voltage (T/L) Output Voltage Ramp Rate (L) Test Time (L) Total Current Trip Point (L) Total Current Magnitude (T) Real Current Trip Point (L) Real Current Magnitude (T) Under Current Trip Point (L) Test Status: Ready (T); In -Progress (T); Passed (T); Failed (T) Type of Failure (T) Start (L) Stop (L) Reset (L) These signals can also be controlled using any controller capable of inputting and outputting digital and analog signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot M150AC
The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Safe, Fast, Efficient Fully programmable test parameters Digital Display Resolution of programmable test parameters is 0.5% Performs an AC dielectric strength (Hipot) test concurrent with a ground continuity test Applies a test potential of up to 5000 VAC at 50 milliamps (user programmable) Performs tests in full compliance with UL, VOE, BSI, IEC, CSA, and other test standards Specifications Output Test Voltage: 100 VAC-5K VAC* Output Voltage Ramp Time: 50 V/sec to 5kV/sec* Total Current Trip Point: 50 mA (maximum)* Real Current Trip Point: 5 mA (maximum)* Under Current Trip Point: 5 mA (maximum)* Test Time: 1 sec - 100 sec* *All of the above are User Programmable Shutdown Time: 2 milliseconds Arc Detection: Arc duration 1OµS or greater Ground Continuity: Low current (1.5 Amp @ 1.5V) Input Power Required: 115/230 VAC ± 10%, 47-63 Hz, 250 watts maximum, 30 watts typical Dimensions: 16.75" x 7.00" x 18.38" (43cm x 18cm x 47cm) IEEE-488 BUS-compatible - enables data logging during each test, and remote programming of: Test Voltage Test Time Voltage Ramp Rate Real Current Trip Point Total Current Trip Point Under Current Trip Point Detects and indicates the following events: Test Ready (Security Chassis Ground Sensed) Test in Progress Test Passed Test Failed: Arcing Excessive Total Leakage Current Excessive Resistive Leakage Current Under Current Lack of adequate Chassis Ground Superior Safety Features Visual and Audible alert indicating Hipot test in progress Low Current Security Chassis Ground Circuit (ensures Device Under Test has ground connection of o.sn between chassis and power cord ground pin) Fast HV shutdown within 2 milliseconds of HV test automatically on test failure or on command IEEE-488 BUS Programming The Model M150AC Hipot Test System, when operated via the Model M1088C IEEE-488 BUS INTERFACE, functions as both a " Talker "(T) and a "Listener" (L) in conjunction with the following signals: Output Voltage (T/L) Output Voltage Ramp Rate (L) Test Time (L) Total Current Trip Point (L) Total Current Magnitude (T) Real Current Trip Point (L) Real Current Magnitude (T) Under Current Trip Point (L) Test Status: Ready (T); In -Progress (T); Passed (T); Failed (T) Type of Failure (T) Start (L) Stop (L) Reset (L) These signals can also be controlled using any controller capable of inputting and outputting digital and analog signals.

The M150AC is a hipot from Rod L Electronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.

Additional Features:

  • Safe, Fast, Efficient
  • Fully programmable test parameters
  • Digital Display
  • Resolution of programmable test parameters is 0.5%
  • Performs an AC dielectric strength (Hipot) test concurrent with a ground continuity test
  • Applies a test potential of up to 5000 VAC at 50 milliamps (user programmable)
  • Performs tests in full compliance with UL, VOE, BSI, IEC, CSA, and other test standards

Specifications

  • Output Test Voltage: 100 VAC-5K VAC*
  • Output Voltage Ramp Time: 50 V/sec to 5kV/sec*
  • Total Current Trip Point: 50 mA (maximum)*
  • Real Current Trip Point: 5 mA (maximum)*
  • Under Current Trip Point: 5 mA (maximum)*
  • Test Time: 1 sec - 100 sec*
  • *All of the above are User Programmable
  • Shutdown Time: 2 milliseconds
  • Arc Detection: Arc duration 1OµS or greater
  • Ground Continuity: Low current (1.5 Amp @ 1.5V)
  • Input Power Required: 115/230 VAC ± 10%, 47-63 Hz, 250 watts maximum, 30 watts typical
  • Dimensions: 16.75" x 7.00" x 18.38" (43cm x 18cm x 47cm)

IEEE-488 BUS-compatible - enables data logging during each test, and remote programming of:

  • Test Voltage
  • Test Time
  • Voltage Ramp Rate
  • Real Current Trip Point
  • Total Current Trip Point
  • Under Current Trip Point

Detects and indicates the following events:

  • Test Ready (Security Chassis Ground Sensed)
  • Test in Progress
  • Test Passed
  • Test Failed:
  • Arcing
  • Excessive Total Leakage Current
  • Excessive Resistive Leakage Current
  • Under Current
  • Lack of adequate Chassis Ground

Superior Safety Features

  • Visual and Audible alert indicating Hipot test in progress
  • Low Current Security Chassis Ground Circuit (ensures Device Under Test has ground connection of o.sn between chassis and power cord ground pin)
  • Fast HV shutdown within 2 milliseconds of HV test automatically on test failure or on command

IEEE-488 BUS Programming

The Model M150AC Hipot Test System, when operated via the Model M1088C IEEE-488 BUS INTERFACE, functions as both a " Talker "(T) and a "Listener" (L) in conjunction with the following signals:

  • Output Voltage (T/L)
  • Output Voltage Ramp Rate (L)
  • Test Time (L)
  • Total Current Trip Point (L)
  • Total Current Magnitude (T)
  • Real Current Trip Point (L)
  • Real Current Magnitude (T)
  • Under Current Trip Point (L)
  • Test Status: Ready (T); In -Progress (T); Passed (T); Failed (T)
  • Type of Failure (T)
  • Start (L)
  • Stop (L)
  • Reset (L)

These signals can also be controlled using any controller capable of inputting and outputting digital and analog signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number M150AC
Product Name HiPot
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 477808 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Earth Continuity Insulation Limits 1 kilovolts
View Details
Voltage Indicator, Flashing LEDs - R-1A3W-LPBF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity
AC Voltage Out 6 to 3000 volts
AC Current Out 5.00E-5 to 25 amps
View Details
HiPot - TOS5052 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details