Hipotronics, Inc. HiPot HC3AT-A/D

Description
The HC3AT-A/D is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 60 Hz, 100 vA Max Voltage: 0-4000V DC and 0-3000V AC Current: 0-5 mA AC and DC Voltmeter: Single range, 0-4kV, 4 1/2" Current Meter: Dual range, 4 1/2", 0-1 and 0-5mA AC and DC One piece controller with optional test fixture Programmable test parameter set points Third wire ground continuity test Manual or fully automatic modes of operation Digital timer with indicator lamp Visual and audible overload alarms Arcing Indicator Local remote switch for use with optional test fixture The Hipotronics HC3AT-A/D is a high voltage insulation test set designed primarily for UL acceptance testing. Several design features make this unit at home in the laboratory as well as the production line.
Description
The HC3AT-A/D is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 60 Hz, 100 vA Max Voltage: 0-4000V DC and 0-3000V AC Current: 0-5 mA AC and DC Voltmeter: Single range, 0-4kV, 4 1/2" Current Meter: Dual range, 4 1/2", 0-1 and 0-5mA AC and DC One piece controller with optional test fixture Programmable test parameter set points Third wire ground continuity test Manual or fully automatic modes of operation Digital timer with indicator lamp Visual and audible overload alarms Arcing Indicator Local remote switch for use with optional test fixture The Hipotronics HC3AT-A/D is a high voltage insulation test set designed primarily for UL acceptance testing. Several design features make this unit at home in the laboratory as well as the production line.

Suppliers

Company
Product
Description
Supplier Links
The HC3AT-A/D is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V AC, 60 Hz, 100 vA Max Voltage: 0-4000V DC and 0-3000V AC Current: 0-5 mA AC and DC Voltmeter: Single range, 0-4kV, 4 1/2" Current Meter: Dual range, 4 1/2", 0-1 and 0-5mA AC and DC One piece controller with optional test fixture Programmable test parameter set points Third wire ground continuity test Manual or fully automatic modes of operation Digital timer with indicator lamp Visual and audible overload alarms Arcing Indicator Local remote switch for use with optional test fixture The Hipotronics HC3AT-A/D is a high voltage insulation test set designed primarily for UL acceptance testing. Several design features make this unit at home in the laboratory as well as the production line.

The HC3AT-A/D is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115V AC, 60 Hz, 100 vA Max
  • Voltage: 0-4000V DC and 0-3000V AC
  • Current: 0-5 mA AC and DC
  • Voltmeter: Single range, 0-4kV, 4 1/2"
  • Current Meter: Dual range, 4 1/2", 0-1 and 0-5mA AC and DC
  • One piece controller with optional test fixture
  • Programmable test parameter set points
  • Third wire ground continuity test
  • Manual or fully automatic modes of operation
  • Digital timer with indicator lamp
  • Visual and audible overload alarms
  • Arcing Indicator
  • Local remote switch for use with optional test fixture

The Hipotronics HC3AT-A/D is a high voltage insulation test set designed primarily for UL acceptance testing. Several design features make this unit at home in the laboratory as well as the production line.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number HC3AT-A/D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details
V7X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 10 to 5000 volts
DC Volts Out 20 to 5000 volts
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
HiPot - 101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details