Hipotronics, Inc. HiPot HD106A

Description
The HD106A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120V, 60 Hz Output Voltage: 0-5.0kV AC; 0-6.0kV DC DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-1.2/3.0/6.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test The HD106A AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.
Datasheet
Description
The HD106A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120V, 60 Hz Output Voltage: 0-5.0kV AC; 0-6.0kV DC DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-1.2/3.0/6.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test The HD106A AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot HD106A
The HD106A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120V, 60 Hz Output Voltage: 0-5.0kV AC; 0-6.0kV DC DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-1.2/3.0/6.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test The HD106A AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.

The HD106A is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input Voltage: 120V, 60 Hz
  • Output Voltage: 0-5.0kV AC; 0-6.0kV DC
  • DC Output Voltage: Negative output, positive ground
  • Metering: 4.5" analog meters, ±2% full scale accuracy
  • Voltmeter: 0-1.2/3.0/6.0kV
  • Current Meter: 0-50/500/5000μA DC and 0-5mA AC
  • Continuously adjustable test voltage from zero to rated voltage
  • Shielded output cable
  • Adjustable Overload from 10 to 110% of rated current output
  • Audible/Visual alarms provide a clear indication of overload situation
  • Zero start interlock ensures that the voltage control is at zero before HV can be energized
  • Shorting solenoid grounds output cable and object under test

The HD106A AC/DC Hipots are accurate, durable instruments designed to perform HiPot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing.

The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number HD106A
Product Name HiPot
Types of Measurements AC/DC Selectable; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
Insulation Tester - 5871 (P/P1/D/E/F) - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; DC Hipot
AC Voltage Out 40 volts
AC Current Out 1.00E-6 amps
View Details