Megger Ground 6410-593

Description
The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mω – ideal for large earthing systems High accuracy for earth electrode and soil resistivity testing Test voltage 50 V max. for safety Rechargeable battery power with long battery life and rapid re-charge A robust, versatile instrument with IP54 protection Filter and high current features to enable valid earth testing in difficult situations Accessories: Mains supply lead for battery charging Operating instruction book Applications: The DET2/2 Earth Tester is a reliable instrument designed for larger or more complex earthing systems, including communications earthing systems and difficult testing environments. It may be used to test in accordance with BS 7430 (1991), the IEE Wiring Regulations and VDE 0413 part 7 (1982). The instrument is suitable for soil resistivity measurements, which are used to establish the optimum electrode design and site, as well as perform archeological and geological investigations. The Megger® DET2/2 Auto Earth Tester is a robust compact instrument designed for measuring earth electrode resistance and soil resistivity. It uses the four terminal method of measurement which eliminates the resistance of the current circuit from the measurement. The circuit design ensures that the resistance of the potential circuit does not affect the measurement during practical testing. The instrument is microprocessor controlled and provides a flexible, ‘user-friendly’ approach to earth testing by giving good error detection capabilities and full test information on a large easily readable alpha-numeric display. A simple key pad can be used to adjust the test frequency, the test current level and the filtering so that adverse conditions influencing the test may be overcome. A wide band of test current frequencies, with a resolution of 0,5 Hz, may be used to eliminate errors caused by noise in the earth. The chosen test current frequency, test current level and the increased filtering option are stored in memory for use in subsequent tests.
Datasheet
Description
The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mω – ideal for large earthing systems High accuracy for earth electrode and soil resistivity testing Test voltage 50 V max. for safety Rechargeable battery power with long battery life and rapid re-charge A robust, versatile instrument with IP54 protection Filter and high current features to enable valid earth testing in difficult situations Accessories: Mains supply lead for battery charging Operating instruction book Applications: The DET2/2 Earth Tester is a reliable instrument designed for larger or more complex earthing systems, including communications earthing systems and difficult testing environments. It may be used to test in accordance with BS 7430 (1991), the IEE Wiring Regulations and VDE 0413 part 7 (1982). The instrument is suitable for soil resistivity measurements, which are used to establish the optimum electrode design and site, as well as perform archeological and geological investigations. The Megger® DET2/2 Auto Earth Tester is a robust compact instrument designed for measuring earth electrode resistance and soil resistivity. It uses the four terminal method of measurement which eliminates the resistance of the current circuit from the measurement. The circuit design ensures that the resistance of the potential circuit does not affect the measurement during practical testing. The instrument is microprocessor controlled and provides a flexible, ‘user-friendly’ approach to earth testing by giving good error detection capabilities and full test information on a large easily readable alpha-numeric display. A simple key pad can be used to adjust the test frequency, the test current level and the filtering so that adverse conditions influencing the test may be overcome. A wide band of test current frequencies, with a resolution of 0,5 Hz, may be used to eliminate errors caused by noise in the earth. The chosen test current frequency, test current level and the increased filtering option are stored in memory for use in subsequent tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground 6410-593
The DET2/2 (250202) (6410-593) ground tester is from Megger. Additional Features: High resolution – 1 mω – ideal for large earthing systems High accuracy for earth electrode and soil resistivity testing Test voltage 50 V max. for safety Rechargeable battery power with long battery life and rapid re-charge A robust, versatile instrument with IP54 protection Filter and high current features to enable valid earth testing in difficult situations Accessories: Mains supply lead for battery charging Operating instruction book Applications: The DET2/2 Earth Tester is a reliable instrument designed for larger or more complex earthing systems, including communications earthing systems and difficult testing environments. It may be used to test in accordance with BS 7430 (1991), the IEE Wiring Regulations and VDE 0413 part 7 (1982). The instrument is suitable for soil resistivity measurements, which are used to establish the optimum electrode design and site, as well as perform archeological and geological investigations. The Megger® DET2/2 Auto Earth Tester is a robust compact instrument designed for measuring earth electrode resistance and soil resistivity. It uses the four terminal method of measurement which eliminates the resistance of the current circuit from the measurement. The circuit design ensures that the resistance of the potential circuit does not affect the measurement during practical testing. The instrument is microprocessor controlled and provides a flexible, ‘user-friendly’ approach to earth testing by giving good error detection capabilities and full test information on a large easily readable alpha-numeric display. A simple key pad can be used to adjust the test frequency, the test current level and the filtering so that adverse conditions influencing the test may be overcome. A wide band of test current frequencies, with a resolution of 0,5 Hz, may be used to eliminate errors caused by noise in the earth. The chosen test current frequency, test current level and the increased filtering option are stored in memory for use in subsequent tests.

The DET2/2 (250202) (6410-593) ground tester is from Megger.

Additional Features:

  • High resolution – 1 mΩ – ideal for large earthing systems
  • High accuracy for earth electrode and soil resistivity testing
  • Test voltage 50 V max. for safety
  • Rechargeable battery power with long battery life and rapid re-charge
  • A robust, versatile instrument with IP54 protection
  • Filter and high current features to enable valid earth testing in difficult situations

Accessories:

  • Mains supply lead for battery charging
  • Operating instruction book

Applications:

  • The DET2/2 Earth Tester is a reliable instrument designed for larger or more complex earthing systems, including communications earthing systems and difficult testing environments. It may be used to test in accordance with BS 7430 (1991), the IEE Wiring Regulations and VDE 0413 part 7 (1982). The instrument is suitable for soil resistivity measurements, which are used to establish the optimum electrode design and site, as well as perform archeological and geological investigations.

The Megger® DET2/2 Auto Earth Tester is a robust compact instrument designed for measuring earth electrode resistance and soil resistivity. It uses the four terminal method of measurement which eliminates the resistance of the current circuit from the measurement. The circuit design ensures that the resistance of the potential circuit does not affect the measurement during practical testing.

The instrument is microprocessor controlled and provides a flexible, ‘user-friendly’ approach to earth testing by giving good error detection capabilities and full test information on a large easily readable alpha-numeric display. A simple key pad can be used to adjust the test frequency, the test current level and the filtering so that adverse conditions influencing the test may be overcome.

A wide band of test current frequencies, with a resolution of 0,5 Hz, may be used to eliminate errors caused by noise in the earth. The chosen test current frequency, test current level and the increased filtering option are stored in memory for use in subsequent tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 6410-593
Product Name Ground
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
HiPot - 7500DT - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity
AC Voltage Out 6 to 3000 volts
AC Current Out 5.00E-5 to 25 amps
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details