Chroma Group HiPot 19032

Description
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Function test up to 20A AC/DC/IR/GB/LC five instruments in one Programmable voltage output and limit value OSC OPEN/SHORT check Flashover detection Human protection circuit Multi-scan device support dynamic leakage current test Standard RS232 Interface Optional GPIB Interface Large LCD panel Front panel lockout function Support PC Software UL/TUV/CE The 19032 is a 5-in-1 Safety Analyzer. It can perform 5 safety test functions for electronic products including AC/DC HiPot, insulation resistance, grounding resistance and dynamic leakage current. The dynamic leakage current scan device (A190305/ A190307) can be connected externally or built in to 19032. It is capable of measuring complex safety requirements, installs and operates easy, and is the best choice to increase test efficiency. The Model 19032 has Twin-Port and OSC function to minimize the test time significantly; along with the large screen display and intelligent operation mode, 19032 is the most powerful single unit for auto safety testing.
Datasheet
Description
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Function test up to 20A AC/DC/IR/GB/LC five instruments in one Programmable voltage output and limit value OSC OPEN/SHORT check Flashover detection Human protection circuit Multi-scan device support dynamic leakage current test Standard RS232 Interface Optional GPIB Interface Large LCD panel Front panel lockout function Support PC Software UL/TUV/CE The 19032 is a 5-in-1 Safety Analyzer. It can perform 5 safety test functions for electronic products including AC/DC HiPot, insulation resistance, grounding resistance and dynamic leakage current. The dynamic leakage current scan device (A190305/ A190307) can be connected externally or built in to 19032. It is capable of measuring complex safety requirements, installs and operates easy, and is the best choice to increase test efficiency. The Model 19032 has Twin-Port and OSC function to minimize the test time significantly; along with the large screen display and intelligent operation mode, 19032 is the most powerful single unit for auto safety testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19032
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Function test up to 20A AC/DC/IR/GB/LC five instruments in one Programmable voltage output and limit value OSC OPEN/SHORT check Flashover detection Human protection circuit Multi-scan device support dynamic leakage current test Standard RS232 Interface Optional GPIB Interface Large LCD panel Front panel lockout function Support PC Software UL/TUV/CE The 19032 is a 5-in-1 Safety Analyzer. It can perform 5 safety test functions for electronic products including AC/DC HiPot, insulation resistance, grounding resistance and dynamic leakage current. The dynamic leakage current scan device (A190305/ A190307) can be connected externally or built in to 19032. It is capable of measuring complex safety requirements, installs and operates easy, and is the best choice to increase test efficiency. The Model 19032 has Twin-Port and OSC function to minimize the test time significantly; along with the large screen display and intelligent operation mode, 19032 is the most powerful single unit for auto safety testing.

The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Function test up to 20A
  • AC/DC/IR/GB/LC five instruments in one
  • Programmable voltage output and limit value
  • OSC OPEN/SHORT check
  • Flashover detection
  • Human protection circuit
  • Multi-scan device support dynamic leakage current test
  • Standard RS232 Interface
  • Optional GPIB Interface
  • Large LCD panel
  • Front panel lockout function
  • Support PC Software
  • UL/TUV/CE

The 19032 is a 5-in-1 Safety Analyzer. It can perform 5 safety test functions for electronic products including AC/DC HiPot, insulation resistance, grounding resistance and dynamic leakage current. The dynamic leakage current scan device (A190305/ A190307) can be connected externally or built in to 19032. It is capable of measuring complex safety requirements, installs and operates easy, and is the best choice to increase test efficiency.

The Model 19032 has Twin-Port and OSC function to minimize the test time significantly; along with the large screen display and intelligent operation mode, 19032 is the most powerful single unit for auto safety testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19032
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

TOS5000 Series [10kV AC/DC] Hipot Tester - TOS5101 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
AC Voltage Out 0.0 to 10000 volts
AC Current Out 0.0 to 0.0500 amps
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Elite Series - E9022 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details