Biddle Air Systems Ltd. HiPot 220015

Description
The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120 VAC, 50/60 Hz Voltage: 0 to 15 kVdc, negative with respect to ground Current: 2 mA continuous Short Circuit: 12 mA max., limited by circuit breaker Kilovoltmeter: 4-in. (102-mm) taut band with two ranges, 0 to 7.5 and 0 to 15.0 kV Current Meter: 4-in. (102-mm) taut band with four ranges, 0 to 5/50/500 μA and 5 mA Accuracy: ±2% of full scale Temperature Range: 0 to 122° F (–17.7 to +50° C) operating Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Continuously variable test voltage with zero-start safety interlock Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Strip chart recorder for hard copies (optionally available) The Biddle 220015 dielectric test sets measure leakage current while applying a DC voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand overvoltages such as lightning strikes and switching surges.
Datasheet
Description
The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120 VAC, 50/60 Hz Voltage: 0 to 15 kVdc, negative with respect to ground Current: 2 mA continuous Short Circuit: 12 mA max., limited by circuit breaker Kilovoltmeter: 4-in. (102-mm) taut band with two ranges, 0 to 7.5 and 0 to 15.0 kV Current Meter: 4-in. (102-mm) taut band with four ranges, 0 to 5/50/500 μA and 5 mA Accuracy: ±2% of full scale Temperature Range: 0 to 122° F (–17.7 to +50° C) operating Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Continuously variable test voltage with zero-start safety interlock Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Strip chart recorder for hard copies (optionally available) The Biddle 220015 dielectric test sets measure leakage current while applying a DC voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand overvoltages such as lightning strikes and switching surges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 220015
The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120 VAC, 50/60 Hz Voltage: 0 to 15 kVdc, negative with respect to ground Current: 2 mA continuous Short Circuit: 12 mA max., limited by circuit breaker Kilovoltmeter: 4-in. (102-mm) taut band with two ranges, 0 to 7.5 and 0 to 15.0 kV Current Meter: 4-in. (102-mm) taut band with four ranges, 0 to 5/50/500 μA and 5 mA Accuracy: ±2% of full scale Temperature Range: 0 to 122° F (–17.7 to +50° C) operating Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Continuously variable test voltage with zero-start safety interlock Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Strip chart recorder for hard copies (optionally available) The Biddle 220015 dielectric test sets measure leakage current while applying a DC voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand overvoltages such as lightning strikes and switching surges.

The 220015 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 120 VAC, 50/60 Hz
  • Voltage: 0 to 15 kVdc, negative with respect to ground
  • Current: 2 mA continuous
  • Short Circuit: 12 mA max., limited by circuit breaker
  • Kilovoltmeter: 4-in. (102-mm) taut band with two ranges, 0 to 7.5 and 0 to 15.0 kV
  • Current Meter: 4-in. (102-mm) taut band with four ranges, 0 to 5/50/500 μA and 5 mA
  • Accuracy: ±2% of full scale
  • Temperature Range: 0 to 122° F (–17.7 to +50° C) operating
  • Compact and portable
  • Air insulated, uses no oil
  • ±2% accuracy
  • Leakage current measurement as low as 0.1 mA
  • Continuously variable test voltage with zero-start safety interlock
  • Fast charging of high-capacitance samples
  • Current guard circuit for highly accurate measurements
  • Strip chart recorder for hard copies (optionally available)

The Biddle 220015 dielectric test sets measure leakage current while applying a DC voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand overvoltages such as lightning strikes and switching surges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 220015
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - TOS5052 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details