Chroma Group HiPot 19056

Description
The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 10kV AC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark 2 Year Factory Warranty The Chroma Guardian 19056 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19056 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs. The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.
Datasheet
Description
The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 10kV AC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark 2 Year Factory Warranty The Chroma Guardian 19056 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19056 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs. The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19056
The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 10kV AC withstand voltage test 0.1Mω~50Gω insulation impedance test BDV (BreakDown Voltage test) HVCC (High Voltage Contact Check) HFCC (High Frequency Contact Check) OSC (Open Short Check) GFI (Ground Fault Interrupt)human protection circuit Fast charge/discharge function Programmable output & test limit Standard RS232 interface Optional GPIB & HANDLER interface Key lock function CE Mark 2 Year Factory Warranty The Chroma Guardian 19056 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19056 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs. The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.

The 19056 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 10kV AC withstand voltage test
  • 0.1MΩ~50GΩ insulation impedance test
  • BDV (BreakDown Voltage test)
  • HVCC (High Voltage Contact Check)
  • HFCC (High Frequency Contact Check)
  • OSC (Open Short Check)
  • GFI (Ground Fault Interrupt)human protection circuit
  • Fast charge/discharge function
  • Programmable output & test limit
  • Standard RS232 interface
  • Optional GPIB & HANDLER interface
  • Key lock function
  • CE Mark
  • 2 Year Factory Warranty

The Chroma Guardian 19056 HiPot Analyzer is specially designed for testing and analyzing ultra-high withstand voltage. In addition to the patented OSC (Open Short Check), High Voltage Contact Check is added to test the components with high insulation capability when high voltage outputs to improve the testing reliability and efficiency. The Guardian 19056 with GFI (Ground Fault Interrupt) is designed to protect operator's safety when abnormal ground current (A2-A1) occurs.

The HiPot Analyzer provides high withstand voltage testing and analysis for optical couplers, HV relays, HV switches and PV modules, which have better insulation capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19056
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
7-in-1 Electrical Safety Compliance Analyzer - 8207 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Form Factor Bench Top
Features Warning Indicator; MultipleTests
View Details
Voltage Indicator, Multi-Environment - R-T3W2-LCF - Grace Engineered Products, Inc.
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details