HT Italia Srl HiPot M74

Description
The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuity test of protective conductors with 200mA Insulation Resistance measurement with 250, 500 VDC Trip-out time of RCDs type A, AC Standard Selectable test current; 30mA, 30x5mA, 100mA, 300mA RCD Ramp test Global Earth Resistance without RCD tripping Global Earth Resistance with 0.1ω resolution Automatic test of global earth resistance + RDC test + insulation test DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication with 1 or 2 terminals Phase coincidence indication with 1 or 2 terminals MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: KIT0075: Set 2 cables with leads + 2 alligator clips C2075: Cable 2 wires with Shuko plug BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK EN 61008 IEC/EN61557-1 IEC/EN61557-2 IEC/EN61557-3 IEC/EN61557-4 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M74 is one of the four multifunction installation testers belonging to MULTITEST family of portable multifunction installation testers designed to perform Global Earth Resistance measurements, trip out time test on AC type RCDs, Insulation and Continuity of earth conductors according to VDE and IEC standards on civil electrical installations. Powerful AUTOTEST feature permits M74 to quickly perform an automatic sequence of the above tests directly to the plugs of electrical plants with OK or NOT OK response results. M74 multifunction installation tester also includes other features as phase sequence with 1 terminal, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is also useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M74 has a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-use electronic range selector as well as a protective rubber holder to prevent accidental damage.
Datasheet
Description
The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuity test of protective conductors with 200mA Insulation Resistance measurement with 250, 500 VDC Trip-out time of RCDs type A, AC Standard Selectable test current; 30mA, 30x5mA, 100mA, 300mA RCD Ramp test Global Earth Resistance without RCD tripping Global Earth Resistance with 0.1ω resolution Automatic test of global earth resistance + RDC test + insulation test DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication with 1 or 2 terminals Phase coincidence indication with 1 or 2 terminals MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: KIT0075: Set 2 cables with leads + 2 alligator clips C2075: Cable 2 wires with Shuko plug BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK EN 61008 IEC/EN61557-1 IEC/EN61557-2 IEC/EN61557-3 IEC/EN61557-4 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M74 is one of the four multifunction installation testers belonging to MULTITEST family of portable multifunction installation testers designed to perform Global Earth Resistance measurements, trip out time test on AC type RCDs, Insulation and Continuity of earth conductors according to VDE and IEC standards on civil electrical installations. Powerful AUTOTEST feature permits M74 to quickly perform an automatic sequence of the above tests directly to the plugs of electrical plants with OK or NOT OK response results. M74 multifunction installation tester also includes other features as phase sequence with 1 terminal, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is also useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M74 has a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-use electronic range selector as well as a protective rubber holder to prevent accidental damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot M74
The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Continuity test of protective conductors with 200mA Insulation Resistance measurement with 250, 500 VDC Trip-out time of RCDs type A, AC Standard Selectable test current; 30mA, 30x5mA, 100mA, 300mA RCD Ramp test Global Earth Resistance without RCD tripping Global Earth Resistance with 0.1ω resolution Automatic test of global earth resistance + RDC test + insulation test DC Voltage AC TRMS Voltage Automatic detection of AC/DC signals AC TRMS Current with optional external clamp AC TRMS Leakage current with optional external clamp Resistance Continuity test with buzzer Frequency with test leads Frequency with optional external clamp Phase sequence indication with 1 or 2 terminals Phase coincidence indication with 1 or 2 terminals MIN/MAX/AVG functions PEAK function with response time 1ms HOLD function Auto Power OFF Standard Accessories: KIT0075: Set 2 cables with leads + 2 alligator clips C2075: Cable 2 wires with Shuko plug BORSA75: Carrying bag ISO9000 calibration certificate User manual on CD-ROM Quick reference guide Optional: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT4003: Rigid clamp 400A AC, diameter 30mm HT4004N: Transducer clamp 10-100A DC NOCANBA: Adapter Hypertac female/Banana males Standards: EMC 2004/108/CE Directive CE MARK EN 61008 IEC/EN61557-1 IEC/EN61557-2 IEC/EN61557-3 IEC/EN61557-4 IEC/EN61557-6 IEC/EN61557-7 LVD 2006/95/CE Directive VDE 0100 The M74 is one of the four multifunction installation testers belonging to MULTITEST family of portable multifunction installation testers designed to perform Global Earth Resistance measurements, trip out time test on AC type RCDs, Insulation and Continuity of earth conductors according to VDE and IEC standards on civil electrical installations. Powerful AUTOTEST feature permits M74 to quickly perform an automatic sequence of the above tests directly to the plugs of electrical plants with OK or NOT OK response results. M74 multifunction installation tester also includes other features as phase sequence with 1 terminal, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is also useful for inrush current evaluation of electrical motor devices. Like all models of MULTITEST family M74 has a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-use electronic range selector as well as a protective rubber holder to prevent accidental damage.

The M74 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Continuity test of protective conductors with 200mA
  • Insulation Resistance measurement with 250, 500 VDC
  • Trip-out time of RCDs type A, AC Standard
  • Selectable test current; 30mA, 30x5mA, 100mA, 300mA
  • RCD Ramp test
  • Global Earth Resistance without RCD tripping
  • Global Earth Resistance with 0.1Ω resolution
  • Automatic test of global earth resistance + RDC test + insulation test
  • DC Voltage
  • AC TRMS Voltage
  • Automatic detection of AC/DC signals
  • AC TRMS Current with optional external clamp
  • AC TRMS Leakage current with optional external clamp
  • Resistance
  • Continuity test with buzzer
  • Frequency with test leads
  • Frequency with optional external clamp
  • Phase sequence indication with 1 or 2 terminals
  • Phase coincidence indication with 1 or 2 terminals
  • MIN/MAX/AVG functions
  • PEAK function with response time 1ms
  • HOLD function
  • Auto Power OFF

Standard Accessories:

  • KIT0075: Set 2 cables with leads + 2 alligator clips
  • C2075: Cable 2 wires with Shuko plug
  • BORSA75: Carrying bag
  • ISO9000 calibration certificate
  • User manual on CD-ROM
  • Quick reference guide

Optional:

  • HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
  • HT4003: Rigid clamp 400A AC, diameter 30mm
  • HT4004N: Transducer clamp 10-100A DC
  • NOCANBA: Adapter Hypertac female/Banana males

Standards:

  • EMC 2004/108/CE Directive
  • CE MARK
  • EN 61008
  • IEC/EN61557-1
  • IEC/EN61557-2
  • IEC/EN61557-3
  • IEC/EN61557-4
  • IEC/EN61557-6
  • IEC/EN61557-7
  • LVD 2006/95/CE Directive
  • VDE 0100

The M74 is one of the four multifunction installation testers belonging to MULTITEST family of portable multifunction installation testers designed to perform Global Earth Resistance measurements, trip out time test on AC type RCDs, Insulation and Continuity of earth conductors according to VDE and IEC standards on civil electrical installations. Powerful AUTOTEST feature permits M74 to quickly perform an automatic sequence of the above tests directly to the plugs of electrical plants with OK or NOT OK response results. M74 multifunction installation tester also includes other features as phase sequence with 1 terminal, leakage current with optional transducer clamp and a powerful DMM function for TRMS measurements of voltage and current ideal for troubleshooting both in civil and industrial environments. Voltage and current peak measurement in 1ms is also useful for inrush current evaluation of electrical motor devices.

Like all models of MULTITEST family M74 has a large LCD display for easy readings, a modern and ergonomic external case, an innovative friendly-use electronic range selector as well as a protective rubber holder to prevent accidental damage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number M74
Product Name HiPot
Types of Measurements Insulation Resistance; AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V71 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
View Details