Chroma Group HiPot 19054

Description
The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR , 4 Channel Scan Output voltage to 5kV AC & 6kV DC Trip current programmable 30mA AC & 10mA DC 1kV insulation resistance test Built-in 4 channel SCANNER Insulation resistance measurement from 1Mω to 50Gω Ground continuity check Open Short Check(OSC) function GFI shutdown the instrument when imbalance current > 0.5mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test Pause mode Large LCD display UL and TUV approved CE mark Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Remote control and interface support Optional GPIB Interface Standard RS-232 Interface The Chroma 19054 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR. The 19054 IR measurement is with 4 scan channels capability into a single compact unit.
Datasheet
Description
The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR , 4 Channel Scan Output voltage to 5kV AC & 6kV DC Trip current programmable 30mA AC & 10mA DC 1kV insulation resistance test Built-in 4 channel SCANNER Insulation resistance measurement from 1Mω to 50Gω Ground continuity check Open Short Check(OSC) function GFI shutdown the instrument when imbalance current > 0.5mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test Pause mode Large LCD display UL and TUV approved CE mark Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Remote control and interface support Optional GPIB Interface Standard RS-232 Interface The Chroma 19054 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR. The 19054 IR measurement is with 4 scan channels capability into a single compact unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19054
The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC, IR , 4 Channel Scan Output voltage to 5kV AC & 6kV DC Trip current programmable 30mA AC & 10mA DC 1kV insulation resistance test Built-in 4 channel SCANNER Insulation resistance measurement from 1Mω to 50Gω Ground continuity check Open Short Check(OSC) function GFI shutdown the instrument when imbalance current > 0.5mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test Pause mode Large LCD display UL and TUV approved CE mark Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Remote control and interface support Optional GPIB Interface Standard RS-232 Interface The Chroma 19054 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR. The 19054 IR measurement is with 4 scan channels capability into a single compact unit.

The 19054 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC, DC, IR , 4 Channel Scan
  • Output voltage to 5kV AC & 6kV DC
  • Trip current programmable 30mA AC & 10mA DC
  • 1kV insulation resistance test
  • Built-in 4 channel SCANNER
  • Insulation resistance measurement from 1MΩ to 50GΩ
  • Ground continuity check
  • Open Short Check(OSC) function
  • GFI shutdown the instrument when imbalance current > 0.5mA
  • Flashover (ARC) detection
  • Quick discharge of DUT in IR and DC test
  • Pause mode
  • Large LCD display
  • UL and TUV approved
  • CE mark
  • Programmable ramp/fall and test time
  • Programmable high/low limit
  • Save/Recall program test function
  • Remote control and interface support
  • Optional GPIB Interface
  • Standard RS-232 Interface

The Chroma 19054 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR. The 19054 IR measurement is with 4 scan channels capability into a single compact unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19054
Product Name HiPot
Types of Measurements Insulation Resistance; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
Impulse/Surge Tester - 7700 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 5000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details