Megger Ground 1000-365

Description
The DET4TC2+CLAMPS (1000-365) ground tester is from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry cell or rechargeable versions User selectable output voltage Simple one button operation Robust carry case Backlit display Delivered with calibration certificate Accessories: Hard carry case Stake and wire kit (15 m, 10 m, 10 m, 3 m) Right angle terminal adaptors (to connect bare wires to terminals) Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit. The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement. The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off. The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA. A second optional clamp, the VCLAMP, enables true stakeless measurements to be made in situations where driving stakes is not practical.
Datasheet
Description
The DET4TC2+CLAMPS (1000-365) ground tester is from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry cell or rechargeable versions User selectable output voltage Simple one button operation Robust carry case Backlit display Delivered with calibration certificate Accessories: Hard carry case Stake and wire kit (15 m, 10 m, 10 m, 3 m) Right angle terminal adaptors (to connect bare wires to terminals) Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit. The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement. The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off. The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA. A second optional clamp, the VCLAMP, enables true stakeless measurements to be made in situations where driving stakes is not practical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground 1000-365
The DET4TC2+CLAMPS (1000-365) ground tester is from Megger. Additional Features: IP54 rated 2, 3 and 4 point testing Attached Rod Technique (ART) Stakeless measurements User selectable test frequency Dry cell or rechargeable versions User selectable output voltage Simple one button operation Robust carry case Backlit display Delivered with calibration certificate Accessories: Hard carry case Stake and wire kit (15 m, 10 m, 10 m, 3 m) Right angle terminal adaptors (to connect bare wires to terminals) Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit. The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement. The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off. The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA. A second optional clamp, the VCLAMP, enables true stakeless measurements to be made in situations where driving stakes is not practical.

The DET4TC2+CLAMPS (1000-365) ground tester is from Megger.

Additional Features:

  • IP54 rated
  • 2, 3 and 4 point testing
  • Attached Rod Technique (ART)
  • Stakeless measurements
  • User selectable test frequency
  • Dry cell or rechargeable versions
  • User selectable output voltage
  • Simple one button operation
  • Robust carry case
  • Backlit display
  • Delivered with calibration certificate

Accessories:

  • Hard carry case
  • Stake and wire kit (15 m, 10 m, 10 m, 3 m)
  • Right angle terminal adaptors (to connect bare wires to terminals)

Megger’s DET4 family of ground testing instruments offers a comprehensive solution to your ground stake and soil resistivity testing needs. The standard instrument comes with test leads, stakes, terminal adaptors for bare wire, batteries and calibration certificate are delivered in a tough carry case which has space to accommodate all the instrument accessories - everything you need to start testing in one kit.

The DET4TC2 and DET4TCR2 are designed for extended temperature range use with an IP54 rated enclosure making them genuinely outdoor instruments. The instrument provides all the functions required for ground system testing: variable frequency 2 pole, 3 pole, 4 pole, Attached Rod Technique (ART), stakeless, leakage current and ground noise voltage measurement.

The instrument is easy to use with a large rotary selector switch and one-press test button, both of which permit operation with gloved hands. Unlike some instruments, the design negates the need for a shorting link when making two pole measurements. There are no hidden functions with the instrument: clearly labelled auxiliary controls are used to select the test frequency (94 Hz, 105 Hz, 111 Hz and 128 Hz), output voltage (50 V or 25 V where local standards apply) and to switch the backlight on or off.

The optional ICLAMP augments the traditional fall-ofpotential measurement method with ART (Attached Rod Technique) which allows electrode testing without disconnection and also leakage current measurements down to 1 mA. A second optional clamp, the VCLAMP, enables true stakeless measurements to be made in situations where driving stakes is not practical.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Bond Testers
Product Number 1000-365
Product Name Ground
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
Seaward - Europa PAC Plus - Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out ? to 6 volts
AC Current Out ? to 10 amps
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 4000 volts
AC Current Out 3 to 30 amps
View Details