The ZG47 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
Continuity of earth conductors with 200mA
Insulation resistance with test voltage of 50, 100, 250, 500, 1000V DC
Trip out time and trip out current of RCD type A, AC Stabdard and Selective
Continuità dei conduttori di protezione con 200mA
Line/Loop impedance
Line/Loop impedance with at high resolution (with optional accessory IMP57)
Prospective short circuit current calculation
Earth resistance with 2-wire and 3-wire methods
Earth resistivity with 4-wire method
Global earth resistance without RCD tripping
Phase sequence indication
TRMS measurement and recording electrical parameters
Harmonic analysis of voltages/currents up to 49th order + THD% calculation
Voltage anomalies (sags, swells) recording with 10ms resolution
Measurement and recording of environmental parameters
Measurement and recording of leakage currents (with option clamp HT96U)
Memory for saving data and recordings
Optical/USB interface
Standard Accessories:
C2033X: Cable 3 wires with Shuko plug
KITGSC5: Set 4 cables + 4 alligator clips + 2 test leads
KITTERRNE: Set 4 cables + 4 metal probes
HTFLEX33D: Flexible clamp 3000A AC, diameter 174mm, 3 pcs
A0050: External adapter 230V AC/12 VDC
TOPVIEW2006: Windows software + optical/USB cable C2006
BORSA2051: Soft carrying bag
ISO9000 calibration certificate
User manual
Optional Accessories:
HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
HT97U: Rigid clamp 10-100-1000A AC, diameter 54mm
HT4005N: Rigid clamp 5-100A AC, diameter 20mm
HP30C2: Rigid clamp 200-2000A AC, diameter 70mm
HP30C3: Rigid clamp 3000A AC, diameter 70mm
HT4005K: Transducer clamp for AC current up to 200A
HT52/05: Air temperature/humidity probe
HT53/05: Illuminance (Lux) probe
IMP57: Accessory for high resolution Loop/Line Impedance
HT903: Accessory for connection to external CTs
CN0050: Set of straps for use of meter on neck
1066-IECN: Connector for banana cables, black colour
1066-IECR: Connector for banana cables, red colour
606-IECN: Connector with magnetic test lead
Standards:
EMC 2004/108/CE Directive
CE MARK
EN 61008
IEC/EN61557-1
IEC/EN61557-2
IEC/EN61557-3
IEC/EN61557-4
IEC/EN61557-5
IEC/EN61557-6
IEC/EN61557-7
LVD 2006/95/CE Directive
VDE 0100
The ZG47 multifunction installation tester is another great evolution of HT Instruments in the field of multifunction installation tester dedicated to safety test verifies on civil and industrial electric plants in compliance with IEC 60364 IEC/EN61557-1 and VDE0100 standards and for complete power quality analysis in Single and Three phase systems. Thanks to optical/USB interface the multifunction installation tester ZG47 can be connected to PC for data transfer and analysis with use of supplied TopView software.
The ZG47 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- Continuity of earth conductors with 200mA
- Insulation resistance with test voltage of 50, 100, 250, 500, 1000V DC
- Trip out time and trip out current of RCD type A, AC Stabdard and Selective
- Continuità dei conduttori di protezione con 200mA
- Line/Loop impedance
- Line/Loop impedance with at high resolution (with optional accessory IMP57)
- Prospective short circuit current calculation
- Earth resistance with 2-wire and 3-wire methods
- Earth resistivity with 4-wire method
- Global earth resistance without RCD tripping
- Phase sequence indication
- TRMS measurement and recording electrical parameters
- Harmonic analysis of voltages/currents up to 49th order + THD% calculation
- Voltage anomalies (sags, swells) recording with 10ms resolution
- Measurement and recording of environmental parameters
- Measurement and recording of leakage currents (with option clamp HT96U)
- Memory for saving data and recordings
- Optical/USB interface
Standard Accessories:
- C2033X: Cable 3 wires with Shuko plug
- KITGSC5: Set 4 cables + 4 alligator clips + 2 test leads
- KITTERRNE: Set 4 cables + 4 metal probes
- HTFLEX33D: Flexible clamp 3000A AC, diameter 174mm, 3 pcs
- A0050: External adapter 230V AC/12 VDC
- TOPVIEW2006: Windows software + optical/USB cable C2006
- BORSA2051: Soft carrying bag
- ISO9000 calibration certificate
- User manual
Optional Accessories:
- HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm
- HT97U: Rigid clamp 10-100-1000A AC, diameter 54mm
- HT4005N: Rigid clamp 5-100A AC, diameter 20mm
- HP30C2: Rigid clamp 200-2000A AC, diameter 70mm
- HP30C3: Rigid clamp 3000A AC, diameter 70mm
- HT4005K: Transducer clamp for AC current up to 200A
- HT52/05: Air temperature/humidity probe
- HT53/05: Illuminance (Lux) probe
- IMP57: Accessory for high resolution Loop/Line Impedance
- HT903: Accessory for connection to external CTs
- CN0050: Set of straps for use of meter on neck
- 1066-IECN: Connector for banana cables, black colour
- 1066-IECR: Connector for banana cables, red colour
- 606-IECN: Connector with magnetic test lead
Standards:
- EMC 2004/108/CE Directive
- CE MARK
- EN 61008
- IEC/EN61557-1
- IEC/EN61557-2
- IEC/EN61557-3
- IEC/EN61557-4
- IEC/EN61557-5
- IEC/EN61557-6
- IEC/EN61557-7
- LVD 2006/95/CE Directive
- VDE 0100
The ZG47 multifunction installation tester is another great evolution of HT Instruments in the field of multifunction installation tester dedicated to safety test verifies on civil and industrial electric plants in compliance with IEC 60364 IEC/EN61557-1 and VDE0100 standards and for complete power quality analysis in Single and Three phase systems. Thanks to optical/USB interface the multifunction installation tester ZG47 can be connected to PC for data transfer and analysis with use of supplied TopView software.