Chroma Systems Solutions, Inc. HiPot SENTRY 50 PLUS

Description
The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Compatible with Sentry and Guardian Series Hipot Testers Ground Bond Applications Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The QuadTech Sentry 50 Plus has a user programmable output current of 3A to 30A AC in 0.01A steps, and provides extensive coverage for testing to UL, CSA, VDE, IEC and other agency safety requirements. The Sentry 50 Plus has a Programmable Source Voltage which limits the voltage to the DUT using the programmable source voltage from 1.0V to 8.0V RMS and meet the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. A resistance measurement range from 0.1m ohm to 510m ohm plus user programmable high and low resistance limits with Pass/Fail indication make this tester ideal for production Go/NoGo testing and you can incorporate the Sentry 50 Plus unit into an automated manufacturing environment with remote start and Go/NoGo results output through the rear panel PLC interface. Front panel display of an operator prompted calibration routine makes for no internal adjustments. The Sentry 50 Plus can be used alone or connected to the Sentry Plus 10, 20 or 30 HiPot Testers for complete product electrical safety testing with the push of one button. When the Sentry 50 Plus has completed a continuity test, with pass indication, it can remotely start the Sentry Plus Series instrument for a HiPot test in sequence.
Datasheet
Description
The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Compatible with Sentry and Guardian Series Hipot Testers Ground Bond Applications Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The QuadTech Sentry 50 Plus has a user programmable output current of 3A to 30A AC in 0.01A steps, and provides extensive coverage for testing to UL, CSA, VDE, IEC and other agency safety requirements. The Sentry 50 Plus has a Programmable Source Voltage which limits the voltage to the DUT using the programmable source voltage from 1.0V to 8.0V RMS and meet the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. A resistance measurement range from 0.1m ohm to 510m ohm plus user programmable high and low resistance limits with Pass/Fail indication make this tester ideal for production Go/NoGo testing and you can incorporate the Sentry 50 Plus unit into an automated manufacturing environment with remote start and Go/NoGo results output through the rear panel PLC interface. Front panel display of an operator prompted calibration routine makes for no internal adjustments. The Sentry 50 Plus can be used alone or connected to the Sentry Plus 10, 20 or 30 HiPot Testers for complete product electrical safety testing with the push of one button. When the Sentry 50 Plus has completed a continuity test, with pass indication, it can remotely start the Sentry Plus Series instrument for a HiPot test in sequence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current from 3A to 30A AC Programmable Source Voltage from 1.0 to 8.0V RMS Resistance Measurements from 0.1mohm to 510mohms Programmable Hi/Lo Limits for Pass/Fail Testing Programmable Test Time Large LCD Display for Menu Programming and Test Results Internal Storage and Recall of 99 Test Setups Four Terminal Kelvin Connection Front Panel Lockout Prevents Changes to the Test Setup Automatic Offset to Zero Out Stray Lead Resistance I/O Interface for Remote Start and Pass/Fail Output Start Wait Probing Feature with Programmable Delay of Test Current Built-In Operator Prompted Software Calibration Routine Compatible with Sentry and Guardian Series Hipot Testers Ground Bond Applications Production Testing of Instruments and Appliances Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords Electrical Safety Testing of Motors, Generators and Transformers Low Resistance Testing of Electrical Connections The QuadTech Sentry 50 Plus has a user programmable output current of 3A to 30A AC in 0.01A steps, and provides extensive coverage for testing to UL, CSA, VDE, IEC and other agency safety requirements. The Sentry 50 Plus has a Programmable Source Voltage which limits the voltage to the DUT using the programmable source voltage from 1.0V to 8.0V RMS and meet the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mω limit, 2-minute test) plus many others. A resistance measurement range from 0.1m ohm to 510m ohm plus user programmable high and low resistance limits with Pass/Fail indication make this tester ideal for production Go/NoGo testing and you can incorporate the Sentry 50 Plus unit into an automated manufacturing environment with remote start and Go/NoGo results output through the rear panel PLC interface. Front panel display of an operator prompted calibration routine makes for no internal adjustments. The Sentry 50 Plus can be used alone or connected to the Sentry Plus 10, 20 or 30 HiPot Testers for complete product electrical safety testing with the push of one button. When the Sentry 50 Plus has completed a continuity test, with pass indication, it can remotely start the Sentry Plus Series instrument for a HiPot test in sequence.

The SENTRY 50 PLUS is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable Output Current from 3A to 30A AC
  • Programmable Source Voltage from 1.0 to 8.0V RMS
  • Resistance Measurements from 0.1mohm to 510mohms
  • Programmable Hi/Lo Limits for Pass/Fail Testing
  • Programmable Test Time
  • Large LCD Display for Menu Programming and Test Results
  • Internal Storage and Recall of 99 Test Setups
  • Four Terminal Kelvin Connection
  • Front Panel Lockout Prevents Changes to the Test Setup
  • Automatic Offset to Zero Out Stray Lead Resistance
  • I/O Interface for Remote Start and Pass/Fail Output
  • Start Wait Probing Feature with Programmable Delay of Test Current
  • Built-In Operator Prompted Software Calibration Routine
  • Compatible with Sentry and Guardian Series Hipot Testers

Ground Bond Applications

  • Production Testing of Instruments and Appliances
  • Testing of Information Technology Equipment, Medical Instrumentation and other Electrical Products with 3-prong Power Cords
  • Electrical Safety Testing of Motors, Generators and Transformers
  • Low Resistance Testing of Electrical Connections

The QuadTech Sentry 50 Plus has a user programmable output current of 3A to 30A AC in 0.01A steps, and provides extensive coverage for testing to UL, CSA, VDE, IEC and other agency safety requirements. The Sentry 50 Plus has a Programmable Source Voltage which limits the voltage to the DUT using the programmable source voltage from 1.0V to 8.0V RMS and meet the low voltage requirement of CSA 22.2 No. 0.4 Bonding and Grounding of Electrical Equipment (4V, 30A, 100mΩ limit, 2-minute test) plus many others.

A resistance measurement range from 0.1m ohm to 510m ohm plus user programmable high and low resistance limits with Pass/Fail indication make this tester ideal for production Go/NoGo testing and you can incorporate the Sentry 50 Plus unit into an automated manufacturing environment with remote start and Go/NoGo results output through the rear panel PLC interface. Front panel display of an operator prompted calibration routine makes for no internal adjustments.

The Sentry 50 Plus can be used alone or connected to the Sentry Plus 10, 20 or 30 HiPot Testers for complete product electrical safety testing with the push of one button. When the Sentry 50 Plus has completed a continuity test, with pass indication, it can remotely start the Sentry Plus Series instrument for a HiPot test in sequence.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number SENTRY 50 PLUS
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) - R-3D2 - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details