The 5400DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
Input: 115 VAC, 50/60 Hz, Single phase, .1A; 230 VAC, 50/60 Hz, Single phase, .5A
Output voltage: 0-5kVAC, Continuously adjustable
Output current: 0-2mA
Ramping, line/load regulation
Remote I/O
Dwell timer
Digital metering
Audio/visual failure detector
The Associated Research 5400DT is a dielectric withstand and ground continuity test system for performing tests required by UL, CSA, VDE, IEC, TUV and other agencies.
The 5400DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- Input: 115 VAC, 50/60 Hz, Single phase, .1A; 230 VAC, 50/60 Hz, Single phase, .5A
- Output voltage: 0-5kVAC, Continuously adjustable
- Output current: 0-2mA
- Ramping, line/load regulation
- Remote I/O
- Dwell timer
- Digital metering
- Audio/visual failure detector
The Associated Research 5400DT is a dielectric withstand and ground continuity test system for performing tests required by UL, CSA, VDE, IEC, TUV and other agencies.