Chroma Group HiPot GUARDIAN 6100 PLUS

Description
The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Five instruments in one: AC HiPot (hypot), DC HiPot, Insulation Resistance, Ground Bond and Leakage Current (Option) Twin Port - Simultaneous HiPot & GB Built-in 20A HiPot/Line Leakage Scanner Output Voltage to 5kV AC and 6kV DC Ground Bond Testing to 30A AC (to 40A with Optional Transformer) Insulation Resistance Measurements from 100kω to 50Gω Earth, Enclosure & Patient Line Leakage Current Measurements to 9.999mA Open/Short Circuit Detection Mode Pause Mode with Message Capability Continuous Leakage Current Monitoring Programmable Trip Current to 40mA AC and 12mA DC Programmable Ramp, Dwell & Test Times Storage of 100 Test Setups, 50 Steps Each Front Panel Lockout via Password Standard RS-232 & Remote I/O Interfaces Optional IEEE-488, Printer Interfaces Optional CaptivATE Automation Software for G6100 Plus Applications: Production and Compliance Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, CSA, IEC, TUV and Other Standards such as EN60335, UL60950, EN61010 and CSA C22.2 No. 1010.1 Transformer Electrical Safety Testing Electric Motor Safety Testing Power Supply Safety Testing Verification of the Ground Connection on Products with a Three Prong Power Cord The Guardian 6100 Plus is the industry’s first production safety analyzer with simultaneous HiPot and Ground Bond capability providing a dramatic savings in test time. Six instruments in one, the 6100 Plus provides AC HiPot, DC HiPot, Insulation Resistance, Leakage Current/Functional Run, Ground Bond and Open/Short measurements from a single test connection. Versatile and packed with features, the 6100 Plus is a cost effective solution for the full spectrum of electrical safety compliance testing.
Datasheet
Description
The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Five instruments in one: AC HiPot (hypot), DC HiPot, Insulation Resistance, Ground Bond and Leakage Current (Option) Twin Port - Simultaneous HiPot & GB Built-in 20A HiPot/Line Leakage Scanner Output Voltage to 5kV AC and 6kV DC Ground Bond Testing to 30A AC (to 40A with Optional Transformer) Insulation Resistance Measurements from 100kω to 50Gω Earth, Enclosure & Patient Line Leakage Current Measurements to 9.999mA Open/Short Circuit Detection Mode Pause Mode with Message Capability Continuous Leakage Current Monitoring Programmable Trip Current to 40mA AC and 12mA DC Programmable Ramp, Dwell & Test Times Storage of 100 Test Setups, 50 Steps Each Front Panel Lockout via Password Standard RS-232 & Remote I/O Interfaces Optional IEEE-488, Printer Interfaces Optional CaptivATE Automation Software for G6100 Plus Applications: Production and Compliance Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, CSA, IEC, TUV and Other Standards such as EN60335, UL60950, EN61010 and CSA C22.2 No. 1010.1 Transformer Electrical Safety Testing Electric Motor Safety Testing Power Supply Safety Testing Verification of the Ground Connection on Products with a Three Prong Power Cord The Guardian 6100 Plus is the industry’s first production safety analyzer with simultaneous HiPot and Ground Bond capability providing a dramatic savings in test time. Six instruments in one, the 6100 Plus provides AC HiPot, DC HiPot, Insulation Resistance, Leakage Current/Functional Run, Ground Bond and Open/Short measurements from a single test connection. Versatile and packed with features, the 6100 Plus is a cost effective solution for the full spectrum of electrical safety compliance testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Five instruments in one: AC HiPot (hypot), DC HiPot, Insulation Resistance, Ground Bond and Leakage Current (Option) Twin Port - Simultaneous HiPot & GB Built-in 20A HiPot/Line Leakage Scanner Output Voltage to 5kV AC and 6kV DC Ground Bond Testing to 30A AC (to 40A with Optional Transformer) Insulation Resistance Measurements from 100kω to 50Gω Earth, Enclosure & Patient Line Leakage Current Measurements to 9.999mA Open/Short Circuit Detection Mode Pause Mode with Message Capability Continuous Leakage Current Monitoring Programmable Trip Current to 40mA AC and 12mA DC Programmable Ramp, Dwell & Test Times Storage of 100 Test Setups, 50 Steps Each Front Panel Lockout via Password Standard RS-232 & Remote I/O Interfaces Optional IEEE-488, Printer Interfaces Optional CaptivATE Automation Software for G6100 Plus Applications: Production and Compliance Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, CSA, IEC, TUV and Other Standards such as EN60335, UL60950, EN61010 and CSA C22.2 No. 1010.1 Transformer Electrical Safety Testing Electric Motor Safety Testing Power Supply Safety Testing Verification of the Ground Connection on Products with a Three Prong Power Cord The Guardian 6100 Plus is the industry’s first production safety analyzer with simultaneous HiPot and Ground Bond capability providing a dramatic savings in test time. Six instruments in one, the 6100 Plus provides AC HiPot, DC HiPot, Insulation Resistance, Leakage Current/Functional Run, Ground Bond and Open/Short measurements from a single test connection. Versatile and packed with features, the 6100 Plus is a cost effective solution for the full spectrum of electrical safety compliance testing.

The GUARDIAN 6100 PLUS is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Five instruments in one: AC HiPot (hypot), DC HiPot, Insulation Resistance, Ground Bond and Leakage Current (Option)
  • Twin Port - Simultaneous HiPot & GB
  • Built-in 20A HiPot/Line Leakage Scanner
  • Output Voltage to 5kV AC and 6kV DC
  • Ground Bond Testing to 30A AC (to 40A with Optional Transformer)
  • Insulation Resistance Measurements from 100kΩ to 50GΩ
  • Earth, Enclosure & Patient Line Leakage Current Measurements to 9.999mA
  • Open/Short Circuit Detection Mode
  • Pause Mode with Message Capability
  • Continuous Leakage Current Monitoring
  • Programmable Trip Current to 40mA AC and 12mA DC
  • Programmable Ramp, Dwell & Test Times
  • Storage of 100 Test Setups, 50 Steps Each
  • Front Panel Lockout via Password
  • Standard RS-232 & Remote I/O Interfaces
  • Optional IEEE-488, Printer Interfaces
  • Optional CaptivATE Automation Software for G6100 Plus

Applications:

  • Production and Compliance Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL, CSA, IEC, TUV and Other Standards such as EN60335, UL60950, EN61010 and CSA C22.2 No. 1010.1
  • Transformer Electrical Safety Testing
  • Electric Motor Safety Testing
  • Power Supply Safety Testing
  • Verification of the Ground Connection on Products with a Three Prong Power Cord

The Guardian 6100 Plus is the industry’s first production safety analyzer with simultaneous HiPot and Ground Bond capability providing a dramatic savings in test time. Six instruments in one, the 6100 Plus provides AC HiPot, DC HiPot, Insulation Resistance, Leakage Current/Functional Run, Ground Bond and Open/Short measurements from a single test connection. Versatile and packed with features, the 6100 Plus is a cost effective solution for the full spectrum of electrical safety compliance testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GUARDIAN 6100 PLUS
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details
Seaward - SEN60204 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Earth Continuity
AC Voltage Out 6 to 2500 volts
AC Current Out ? to 0.0200 amps
View Details
Voltage Indicator, Flashing LEDs - R-1A0033W-NPLPF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details